Xoxide Sunbeam Transformer Case - Blue 23023

Description
The Transformer case from Sunbeam will transform your computer into a mighty weapon giving you the power to fight the evil forces of the deceptive conniving people you game against. It’s robotesque front bezel plays a unique contrast to its fluidly commotional side panel. A bright green cold cathode light illuminates the interior finishing off the futuristic appeal of this tough looking case. The Transformer Case features 13 tool-free drive bays and 7 tool-less expansion slots. Its massive cooling solution, that far surpasses other cases in its class, makes this case perfect for the high end performance user. Convenient top mounted I/O ports keep your mind on the game and not searching for a place to plug in your peripherals. Sturdy SECC steel construction that would make Optimus Prime blow his oil all over the road ensures years of durable use. So transform your computer into a magnificent machine with the Transformer Case from Sunbeam! Specifications: Dimensions: 522 x 205 x 450mm (H x W x D) Material: 1.0mm SECC Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 6 I/O Ports: 2 x USB2.0 2 x Audio Cooling: 1 x 120mm Rear Exhaust Fan 1 x 80mm Top Exhaust Blue LED Fan 2 x 80mm Side Intake Blue LED Fan 1 x 120mm Optional Front Intake Fan 10cm Green CCFL Light Included FREE
Description
The Transformer case from Sunbeam will transform your computer into a mighty weapon giving you the power to fight the evil forces of the deceptive conniving people you game against. It’s robotesque front bezel plays a unique contrast to its fluidly commotional side panel. A bright green cold cathode light illuminates the interior finishing off the futuristic appeal of this tough looking case. The Transformer Case features 13 tool-free drive bays and 7 tool-less expansion slots. Its massive cooling solution, that far surpasses other cases in its class, makes this case perfect for the high end performance user. Convenient top mounted I/O ports keep your mind on the game and not searching for a place to plug in your peripherals. Sturdy SECC steel construction that would make Optimus Prime blow his oil all over the road ensures years of durable use. So transform your computer into a magnificent machine with the Transformer Case from Sunbeam! Specifications: Dimensions: 522 x 205 x 450mm (H x W x D) Material: 1.0mm SECC Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 6 I/O Ports: 2 x USB2.0 2 x Audio Cooling: 1 x 120mm Rear Exhaust Fan 1 x 80mm Top Exhaust Blue LED Fan 2 x 80mm Side Intake Blue LED Fan 1 x 120mm Optional Front Intake Fan 10cm Green CCFL Light Included FREE

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Transformer Case - Blue - 23023 - Xoxide
Malvern, PA, USA
Sunbeam Transformer Case - Blue
23023
Sunbeam Transformer Case - Blue 23023
The Transformer case from Sunbeam will transform your computer into a mighty weapon giving you the power to fight the evil forces of the deceptive conniving people you game against. It’s robotesque front bezel plays a unique contrast to its fluidly commotional side panel. A bright green cold cathode light illuminates the interior finishing off the futuristic appeal of this tough looking case. The Transformer Case features 13 tool-free drive bays and 7 tool-less expansion slots. Its massive cooling solution, that far surpasses other cases in its class, makes this case perfect for the high end performance user. Convenient top mounted I/O ports keep your mind on the game and not searching for a place to plug in your peripherals. Sturdy SECC steel construction that would make Optimus Prime blow his oil all over the road ensures years of durable use. So transform your computer into a magnificent machine with the Transformer Case from Sunbeam! Specifications: Dimensions: 522 x 205 x 450mm (H x W x D) Material: 1.0mm SECC Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 6 I/O Ports: 2 x USB2.0 2 x Audio Cooling: 1 x 120mm Rear Exhaust Fan 1 x 80mm Top Exhaust Blue LED Fan 2 x 80mm Side Intake Blue LED Fan 1 x 120mm Optional Front Intake Fan 10cm Green CCFL Light Included FREE

The Transformer case from Sunbeam will transform your computer into a mighty weapon giving you the power to fight the evil forces of the deceptive conniving people you game against. ItÂ’s robotesque front bezel plays a unique contrast to its fluidly commotional side panel. A bright green cold cathode light illuminates the interior finishing off the futuristic appeal of this tough looking case. The Transformer Case features 13 tool-free drive bays and 7 tool-less expansion slots. Its massive cooling solution, that far surpasses other cases in its class, makes this case perfect for the high end performance user. Convenient top mounted I/O ports keep your mind on the game and not searching for a place to plug in your peripherals. Sturdy SECC steel construction that would make Optimus Prime blow his oil all over the road ensures years of durable use. So transform your computer into a magnificent machine with the Transformer Case from Sunbeam! Specifications:

  • Dimensions: 522 x 205 x 450mm (H x W x D)
  • Material: 1.0mm SECC Steel
  • Drive Bays:
    • 5.25” External: 5
    • 3.5” External: 2
    • 3.5” Internal: 6
  • I/O Ports:
    • 2 x USB2.0
    • 2 x Audio
  • Cooling:
    • 1 x 120mm Rear Exhaust Fan
    • 1 x 80mm Top Exhaust Blue LED Fan
    • 2 x 80mm Side Intake Blue LED Fan
    • 1 x 120mm Optional Front Intake Fan
  • 10cm Green CCFL Light Included FREE
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 23023
Product Name Sunbeam Transformer Case - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details