Xoxide Sunbeam Transformer Case - Black 23003

Description
The Transformer case from Sunbeam will transform your computer into a mighty weapon giving you the power to fight the evil forces of the deceptive conniving people you game against. It’s robotesque front bezel plays a unique contrast to its fluidly commotional side panel. A bright green cold cathode light illuminates the interior finishing off the futuristic appeal of this tough looking case. The Transformer Case features 13 tool-free drive bays and 7 tool-less expansion slots. Its massive cooling solution, that far surpasses other cases in its class, makes this case perfect for the high end performance user. Convenient top mounted I/O ports keep your mind on the game and not searching for a place to plug in your peripherals. Sturdy SECC steel construction that would make Optimus Prime blow his oil all over the road ensures years of durable use. So transform your computer into a magnificent machine with the Transformer Case from Sunbeam! Case Size: Full Tower Fans: 1 x 120mm Rear Exhaust Fan 3 x 80mm Blue LED Fans Material: 1.0mm SECC Steel Dimensions: 20.5" x 17.7" x 8" Side Panel: Window Drive Bays: 5 x Ext. 5.25” / 2 x Ext. 3.5” / 6 x Int. 3.5" Expansion Slots: 6 I/O Ports: 2 x USB2.0 / 2 x Audio Motherboard Support: ATX Power Supply: Optional Specifications: Dimensions: 522 x 205 x 450mm (H x W x D) Material: 1.0mm SECC Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 6 I/O Ports: 2 x USB2.0 2 x Audio Cooling: 1 x 120mm Rear Exhaust Fan 1 x 80mm Top Exhaust Blue LED Fan 2 x 80mm Side Intake Blue LED Fan 1 x 120mm Front Intake Fan (Optional) 10cm Green CCFL Light Included FREE
Description
The Transformer case from Sunbeam will transform your computer into a mighty weapon giving you the power to fight the evil forces of the deceptive conniving people you game against. It’s robotesque front bezel plays a unique contrast to its fluidly commotional side panel. A bright green cold cathode light illuminates the interior finishing off the futuristic appeal of this tough looking case. The Transformer Case features 13 tool-free drive bays and 7 tool-less expansion slots. Its massive cooling solution, that far surpasses other cases in its class, makes this case perfect for the high end performance user. Convenient top mounted I/O ports keep your mind on the game and not searching for a place to plug in your peripherals. Sturdy SECC steel construction that would make Optimus Prime blow his oil all over the road ensures years of durable use. So transform your computer into a magnificent machine with the Transformer Case from Sunbeam! Case Size: Full Tower Fans: 1 x 120mm Rear Exhaust Fan 3 x 80mm Blue LED Fans Material: 1.0mm SECC Steel Dimensions: 20.5" x 17.7" x 8" Side Panel: Window Drive Bays: 5 x Ext. 5.25” / 2 x Ext. 3.5” / 6 x Int. 3.5" Expansion Slots: 6 I/O Ports: 2 x USB2.0 / 2 x Audio Motherboard Support: ATX Power Supply: Optional Specifications: Dimensions: 522 x 205 x 450mm (H x W x D) Material: 1.0mm SECC Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 6 I/O Ports: 2 x USB2.0 2 x Audio Cooling: 1 x 120mm Rear Exhaust Fan 1 x 80mm Top Exhaust Blue LED Fan 2 x 80mm Side Intake Blue LED Fan 1 x 120mm Front Intake Fan (Optional) 10cm Green CCFL Light Included FREE

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Transformer Case - Black - 23003 - Xoxide
Malvern, PA, USA
Sunbeam Transformer Case - Black
23003
Sunbeam Transformer Case - Black 23003
The Transformer case from Sunbeam will transform your computer into a mighty weapon giving you the power to fight the evil forces of the deceptive conniving people you game against. It’s robotesque front bezel plays a unique contrast to its fluidly commotional side panel. A bright green cold cathode light illuminates the interior finishing off the futuristic appeal of this tough looking case. The Transformer Case features 13 tool-free drive bays and 7 tool-less expansion slots. Its massive cooling solution, that far surpasses other cases in its class, makes this case perfect for the high end performance user. Convenient top mounted I/O ports keep your mind on the game and not searching for a place to plug in your peripherals. Sturdy SECC steel construction that would make Optimus Prime blow his oil all over the road ensures years of durable use. So transform your computer into a magnificent machine with the Transformer Case from Sunbeam! Case Size: Full Tower Fans: 1 x 120mm Rear Exhaust Fan 3 x 80mm Blue LED Fans Material: 1.0mm SECC Steel Dimensions: 20.5" x 17.7" x 8" Side Panel: Window Drive Bays: 5 x Ext. 5.25” / 2 x Ext. 3.5” / 6 x Int. 3.5" Expansion Slots: 6 I/O Ports: 2 x USB2.0 / 2 x Audio Motherboard Support: ATX Power Supply: Optional Specifications: Dimensions: 522 x 205 x 450mm (H x W x D) Material: 1.0mm SECC Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 6 I/O Ports: 2 x USB2.0 2 x Audio Cooling: 1 x 120mm Rear Exhaust Fan 1 x 80mm Top Exhaust Blue LED Fan 2 x 80mm Side Intake Blue LED Fan 1 x 120mm Front Intake Fan (Optional) 10cm Green CCFL Light Included FREE

The Transformer case from Sunbeam will transform your computer into a mighty weapon giving you the power to fight the evil forces of the deceptive conniving people you game against. It’s robotesque front bezel plays a unique contrast to its fluidly commotional side panel. A bright green cold cathode light illuminates the interior finishing off the futuristic appeal of this tough looking case.
The Transformer Case features 13 tool-free drive bays and 7 tool-less expansion slots. Its massive cooling solution, that far surpasses other cases in its class, makes this case perfect for the high end performance user.
Convenient top mounted I/O ports keep your mind on the game and not searching for a place to plug in your peripherals. Sturdy SECC steel construction that would make Optimus Prime blow his oil all over the road ensures years of durable use. So transform your computer into a magnificent machine with the Transformer Case from Sunbeam!

Case Size:Full TowerFans:1 x 120mm Rear Exhaust Fan
3 x 80mm Blue LED Fans
Material:1.0mm SECC SteelDimensions:20.5" x 17.7" x 8"
Side Panel:WindowDrive Bays: 5 x Ext. 5.25” / 2 x Ext. 3.5” / 6 x Int. 3.5"
Expansion Slots:6I/O Ports:2 x USB2.0 / 2 x Audio
Motherboard Support:ATXPower Supply:Optional

Specifications:

  • Dimensions: 522 x 205 x 450mm (H x W x D)
  • Material: 1.0mm SECC Steel
  • Drive Bays:
    • 5.25” External: 5
    • 3.5” External: 2
    • 3.5” Internal: 6
  • I/O Ports:
    • 2 x USB2.0
    • 2 x Audio
  • Cooling:
    • 1 x 120mm Rear Exhaust Fan
    • 1 x 80mm Top Exhaust Blue LED Fan
    • 2 x 80mm Side Intake Blue LED Fan
    • 1 x 120mm Front Intake Fan (Optional)
  • 10cm Green CCFL Light Included FREE
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 23003
Product Name Sunbeam Transformer Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details