Xoxide Das Keyboard Model S Ultimate Silent Blank Mechanical Keybrd 22003

Description
Do you consider yourself a superior, ultra-fast, and generally infallible touch-typist? If you don't already have the QWERTY keypad on memorized lockdown, you will with the Das Keyboard III Ultimate - Blank Mechanical Keyboard. Guaranteed to take your typing skills to the next level, this completely blank Das Keyboard will help you to quickly memorize all character locations and have you touch-typing like a pro. Trust us, this thing works each and every time. Offering a sleek, modern look and dozens of useful features, the Das Keyboard offers solid German-engineered gold-plated mechanical key switches that generate both tactile and audio feedback...making typing an incredibly unique experience. Never thought you'd hear that, right? Once you start clacking away at the keys, the tactile and audio clicks provide positive reinforcing feedback. Offering a new spin on a once-mundane task, it makes the entire typing experience both exciting and addictive. New additions to the Das Keyboard includes blue LEDs (providing an extra visual punch), as well as a new USB hub that will allow you to charge and sync your iPod, iPhone, or any other USB-powered device. For all you lightening quick typists and gamers, well, you'll be glad to hear that the Das Keyboard has an N-Key rollover function that allows up to 12 keys to be pressed simultaneously. If you ask us, that's a lot of keys. Rounding it all off is an extra long USB cable that will fit snugly in your desk grommet, keeping things nice and tidy behind your workspace. Features: Completely Blank Keyboard - Not One Letter or Character to be Found German-Engineered Cherry MX Mechanical Key Switches USB 2.0 Hub - Sync Your IPod Right From Your Keyboard! Extra-Long USB Cable N-Key Rollover - Allowing Up to 12 Keys to be Pressed Simultaneously (when using included PS/2 connection, 6 with USB) Enhanced 104 or 105-key Layout Blue LEDs For Enhanced Visuals Specifications: System Requirements: PC or Mac, Windows, Linux, or Mac OSX. 1 x USB 1.1 or USB 2.0 port No Driver Required Mac users can swap the Command/Control/Opti ons keys to match Mac Keyboard using MacOS X Control Panel Environmental Data: Operating temperature: 0C to +70C Operating humidity: 5% to 95% Electrical Data: Compatible w/ most KVM switches w/ USB port Compatible w/ KVM Switches USB Hub has 2 ports & does not require External PSU. Compatible w/ 1.1 & 2.0 Standards. Both ports can be active at the same time but on
Description
Do you consider yourself a superior, ultra-fast, and generally infallible touch-typist? If you don't already have the QWERTY keypad on memorized lockdown, you will with the Das Keyboard III Ultimate - Blank Mechanical Keyboard. Guaranteed to take your typing skills to the next level, this completely blank Das Keyboard will help you to quickly memorize all character locations and have you touch-typing like a pro. Trust us, this thing works each and every time. Offering a sleek, modern look and dozens of useful features, the Das Keyboard offers solid German-engineered gold-plated mechanical key switches that generate both tactile and audio feedback...making typing an incredibly unique experience. Never thought you'd hear that, right? Once you start clacking away at the keys, the tactile and audio clicks provide positive reinforcing feedback. Offering a new spin on a once-mundane task, it makes the entire typing experience both exciting and addictive. New additions to the Das Keyboard includes blue LEDs (providing an extra visual punch), as well as a new USB hub that will allow you to charge and sync your iPod, iPhone, or any other USB-powered device. For all you lightening quick typists and gamers, well, you'll be glad to hear that the Das Keyboard has an N-Key rollover function that allows up to 12 keys to be pressed simultaneously. If you ask us, that's a lot of keys. Rounding it all off is an extra long USB cable that will fit snugly in your desk grommet, keeping things nice and tidy behind your workspace. Features: Completely Blank Keyboard - Not One Letter or Character to be Found German-Engineered Cherry MX Mechanical Key Switches USB 2.0 Hub - Sync Your IPod Right From Your Keyboard! Extra-Long USB Cable N-Key Rollover - Allowing Up to 12 Keys to be Pressed Simultaneously (when using included PS/2 connection, 6 with USB) Enhanced 104 or 105-key Layout Blue LEDs For Enhanced Visuals Specifications: System Requirements: PC or Mac, Windows, Linux, or Mac OSX. 1 x USB 1.1 or USB 2.0 port No Driver Required Mac users can swap the Command/Control/Opti ons keys to match Mac Keyboard using MacOS X Control Panel Environmental Data: Operating temperature: 0C to +70C Operating humidity: 5% to 95% Electrical Data: Compatible w/ most KVM switches w/ USB port Compatible w/ KVM Switches USB Hub has 2 ports & does not require External PSU. Compatible w/ 1.1 & 2.0 Standards. Both ports can be active at the same time but on

Suppliers

Company
Product
Description
Supplier Links
Das Keyboard Model S Ultimate Silent Blank Mechanical Keybrd - 22003 - Xoxide
Malvern, PA, USA
Das Keyboard Model S Ultimate Silent Blank Mechanical Keybrd
22003
Das Keyboard Model S Ultimate Silent Blank Mechanical Keybrd 22003
Do you consider yourself a superior, ultra-fast, and generally infallible touch-typist? If you don't already have the QWERTY keypad on memorized lockdown, you will with the Das Keyboard III Ultimate - Blank Mechanical Keyboard. Guaranteed to take your typing skills to the next level, this completely blank Das Keyboard will help you to quickly memorize all character locations and have you touch-typing like a pro. Trust us, this thing works each and every time. Offering a sleek, modern look and dozens of useful features, the Das Keyboard offers solid German-engineered gold-plated mechanical key switches that generate both tactile and audio feedback...making typing an incredibly unique experience. Never thought you'd hear that, right? Once you start clacking away at the keys, the tactile and audio clicks provide positive reinforcing feedback. Offering a new spin on a once-mundane task, it makes the entire typing experience both exciting and addictive. New additions to the Das Keyboard includes blue LEDs (providing an extra visual punch), as well as a new USB hub that will allow you to charge and sync your iPod, iPhone, or any other USB-powered device. For all you lightening quick typists and gamers, well, you'll be glad to hear that the Das Keyboard has an N-Key rollover function that allows up to 12 keys to be pressed simultaneously. If you ask us, that's a lot of keys. Rounding it all off is an extra long USB cable that will fit snugly in your desk grommet, keeping things nice and tidy behind your workspace. Features: Completely Blank Keyboard - Not One Letter or Character to be Found German-Engineered Cherry MX Mechanical Key Switches USB 2.0 Hub - Sync Your IPod Right From Your Keyboard! Extra-Long USB Cable N-Key Rollover - Allowing Up to 12 Keys to be Pressed Simultaneously (when using included PS/2 connection, 6 with USB) Enhanced 104 or 105-key Layout Blue LEDs For Enhanced Visuals Specifications: System Requirements: PC or Mac, Windows, Linux, or Mac OSX. 1 x USB 1.1 or USB 2.0 port No Driver Required Mac users can swap the Command/Control/Opti ons keys to match Mac Keyboard using MacOS X Control Panel Environmental Data: Operating temperature: 0C to +70C Operating humidity: 5% to 95% Electrical Data: Compatible w/ most KVM switches w/ USB port Compatible w/ KVM Switches USB Hub has 2 ports & does not require External PSU. Compatible w/ 1.1 & 2.0 Standards. Both ports can be active at the same time but on

Do you consider yourself a superior, ultra-fast, and generally infallible touch-typist? If you don't already have the QWERTY keypad on memorized lockdown, you will with the Das Keyboard III Ultimate - Blank Mechanical Keyboard. Guaranteed to take your typing skills to the next level, this completely blank Das Keyboard will help you to quickly memorize all character locations and have you touch-typing like a pro. Trust us, this thing works each and every time.
Offering a sleek, modern look and dozens of useful features, the Das Keyboard offers solid German-engineered gold-plated mechanical key switches that generate both tactile and audio feedback...making typing an incredibly unique experience. Never thought you'd hear that, right? Once you start clacking away at the keys, the tactile and audio clicks provide positive reinforcing feedback. Offering a new spin on a once-mundane task, it makes the entire typing experience both exciting and addictive.
New additions to the Das Keyboard includes blue LEDs (providing an extra visual punch), as well as a new USB hub that will allow you to charge and sync your iPod, iPhone, or any other USB-powered device.
For all you lightening quick typists and gamers, well, you'll be glad to hear that the Das Keyboard has an N-Key rollover function that allows up to 12 keys to be pressed simultaneously. If you ask us, that's a lot of keys. Rounding it all off is an extra long USB cable that will fit snugly in your desk grommet, keeping things nice and tidy behind your workspace.
Features:

  • Completely Blank Keyboard - Not One Letter or Character to be Found
  • German-Engineered Cherry MX Mechanical Key Switches
  • USB 2.0 Hub - Sync Your IPod Right From Your Keyboard!
  • Extra-Long USB Cable
  • N-Key Rollover - Allowing Up to 12 Keys to be Pressed Simultaneously (when using included PS/2 connection, 6 with USB)
  • Enhanced 104 or 105-key Layout
  • Blue LEDs For Enhanced Visuals

Specifications:

  • System Requirements:
    • PC or Mac, Windows, Linux, or Mac OSX.
    • 1 x USB 1.1 or USB 2.0 port
    • No Driver Required
    • Mac users can swap the Command/Control/Options keys to match Mac Keyboard using MacOS X Control Panel
  • Environmental Data:
    • Operating temperature: 0C to +70C
    • Operating humidity: 5% to 95%
  • Electrical Data:
    • Compatible w/ most KVM switches w/ USB port
    • Compatible w/ KVM Switches
    • USB Hub has 2 ports & does not require External PSU. Compatible w/ 1.1 & 2.0 Standards. Both ports can be active at the same time but on
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 22003
Product Name Das Keyboard Model S Ultimate Silent Blank Mechanical Keybrd
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TOUCH-MODUL-EP-USB, TKS 105 Key IP65 TouchPad MODUL Edge Protection Design (USB) - XKB-I105T-EA5U-I2 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted
View Details
Keyboards - 163320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - 17-71VZ-40.0 - BARTEC
Specs
Applications Industrial
View Details
 - CE-PTZ-KEY - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Applications Communication
Additional Features Pointing stick, joystick or pointer button
Enclosure / Adapter Material Steel
View Details