Xoxide Swiftech MCR220 Quiet Power 2x120mm Radiator 20729

Description
The MCR220 from Swiftech is a heavy duty, liquid to air heat exchanger designed to be used with two 120mm fans. The Quiet Power Tech Team at Swiftech spent months researching the optimal thermal performance and audible noise characteristics with low to medium airflow types of fans and they have found it. They discovered one of the most powerful radiators on the market while producing the least noise. The MCR 220 evolved from the MCR 120 which has a single 120 mm fan rather than two. The MCR 220 will be slightly louder but the airflow is improved drastically. Features: High Performance: Dual 120mm fan form factor doubles the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance compared to competing products in the same class. Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Flat frame surface provides optimum seal to the fans. Low Noise: Optimized for 120mm fans with low to medium air output. Fin density optimized to reduce air noise. Built-in plenum chamber. Convenience, Reliability, and Quality 1/4" NPSM threaded hubs (BSPP and G1/4 compatible) for maximum compatibility with various tubing installations. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers. Threaded fan and case mounting holes for quick and repeated installations. Slim design to facilitate installation, and reduce bulk. No oxidation over time (compared to aluminum radiators). Beautiful and durable gloss acrylic paint finish. Specifications: Width: 5.0" / 128mm Height: 11.2" / 284mm Thickness: 1.3" / 34mm Weight: 1 lb 12 oz / 793 g 2-pass, single row construction Brass body and tubes, louvered copper fins Optimized fin-density for maximum heat dissipation at low noise Patent-pending self-purging brass plenum chamber M3.5 threaded fan and case-mounting holes Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) 1/4" NPSM threaded hubs High-durability acrylic paint finish ROHS compliant
Description
The MCR220 from Swiftech is a heavy duty, liquid to air heat exchanger designed to be used with two 120mm fans. The Quiet Power Tech Team at Swiftech spent months researching the optimal thermal performance and audible noise characteristics with low to medium airflow types of fans and they have found it. They discovered one of the most powerful radiators on the market while producing the least noise. The MCR 220 evolved from the MCR 120 which has a single 120 mm fan rather than two. The MCR 220 will be slightly louder but the airflow is improved drastically. Features: High Performance: Dual 120mm fan form factor doubles the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance compared to competing products in the same class. Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Flat frame surface provides optimum seal to the fans. Low Noise: Optimized for 120mm fans with low to medium air output. Fin density optimized to reduce air noise. Built-in plenum chamber. Convenience, Reliability, and Quality 1/4" NPSM threaded hubs (BSPP and G1/4 compatible) for maximum compatibility with various tubing installations. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers. Threaded fan and case mounting holes for quick and repeated installations. Slim design to facilitate installation, and reduce bulk. No oxidation over time (compared to aluminum radiators). Beautiful and durable gloss acrylic paint finish. Specifications: Width: 5.0" / 128mm Height: 11.2" / 284mm Thickness: 1.3" / 34mm Weight: 1 lb 12 oz / 793 g 2-pass, single row construction Brass body and tubes, louvered copper fins Optimized fin-density for maximum heat dissipation at low noise Patent-pending self-purging brass plenum chamber M3.5 threaded fan and case-mounting holes Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) 1/4" NPSM threaded hubs High-durability acrylic paint finish ROHS compliant

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR220 Quiet Power 2x120mm Radiator - 20729 - Xoxide
Malvern, PA, USA
Swiftech MCR220 Quiet Power 2x120mm Radiator
20729
Swiftech MCR220 Quiet Power 2x120mm Radiator 20729
The MCR220 from Swiftech is a heavy duty, liquid to air heat exchanger designed to be used with two 120mm fans. The Quiet Power Tech Team at Swiftech spent months researching the optimal thermal performance and audible noise characteristics with low to medium airflow types of fans and they have found it. They discovered one of the most powerful radiators on the market while producing the least noise. The MCR 220 evolved from the MCR 120 which has a single 120 mm fan rather than two. The MCR 220 will be slightly louder but the airflow is improved drastically. Features: High Performance: Dual 120mm fan form factor doubles the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance compared to competing products in the same class. Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Flat frame surface provides optimum seal to the fans. Low Noise: Optimized for 120mm fans with low to medium air output. Fin density optimized to reduce air noise. Built-in plenum chamber. Convenience, Reliability, and Quality 1/4" NPSM threaded hubs (BSPP and G1/4 compatible) for maximum compatibility with various tubing installations. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers. Threaded fan and case mounting holes for quick and repeated installations. Slim design to facilitate installation, and reduce bulk. No oxidation over time (compared to aluminum radiators). Beautiful and durable gloss acrylic paint finish. Specifications: Width: 5.0" / 128mm Height: 11.2" / 284mm Thickness: 1.3" / 34mm Weight: 1 lb 12 oz / 793 g 2-pass, single row construction Brass body and tubes, louvered copper fins Optimized fin-density for maximum heat dissipation at low noise Patent-pending self-purging brass plenum chamber M3.5 threaded fan and case-mounting holes Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) 1/4" NPSM threaded hubs High-durability acrylic paint finish ROHS compliant

The MCR220 from Swiftech is a heavy duty, liquid to air heat exchanger designed to be used with two 120mm fans. The Quiet Power Tech Team at Swiftech spent months researching the optimal thermal performance and audible noise characteristics with low to medium airflow types of fans and they have found it. They discovered one of the most powerful radiators on the market while producing the least noise.
The MCR 220 evolved from the MCR 120 which has a single 120 mm fan rather than two. The MCR 220 will be slightly louder but the airflow is improved drastically.
Features:

  • High Performance:
    • Dual 120mm fan form factor doubles the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance compared to competing products in the same class.
    • Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity.
    • Flat frame surface provides optimum seal to the fans.
  • Low Noise:
    • Optimized for 120mm fans with low to medium air output.
    • Fin density optimized to reduce air noise.
    • Built-in plenum chamber.
  • Convenience, Reliability, and Quality
    • 1/4" NPSM threaded hubs (BSPP and G1/4 compatible) for maximum compatibility with various tubing installations.
    • Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers.
    • Threaded fan and case mounting holes for quick and repeated installations.
    • Slim design to facilitate installation, and reduce bulk.
    • No oxidation over time (compared to aluminum radiators).
    • Beautiful and durable gloss acrylic paint finish.

Specifications:

  • Width: 5.0" / 128mm
  • Height: 11.2" / 284mm
  • Thickness: 1.3" / 34mm
  • Weight: 1 lb 12 oz / 793 g
  • 2-pass, single row construction
  • Brass body and tubes, louvered copper fins
  • Optimized fin-density for maximum heat dissipation at low noise
  • Patent-pending self-purging brass plenum chamber
  • M3.5 threaded fan and case-mounting holes
  • Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm)
  • 1/4" NPSM threaded hubs
  • High-durability acrylic paint finish
  • ROHS compliant
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 20729
Product Name Swiftech MCR220 Quiet Power 2x120mm Radiator
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details