Xoxide Swiftech MCR120 Quiet Power 120mm Radiator 20728

Description
The MCR120 from Swiftech is a heavy duty, liquid to air heat exchanger designed to be used with 120mm fans. The Quiet Power Tech Team at Swiftech spent months researching the optimal thermal performance and audible noise characteristics with low to medium airflow types of fans and they have found it. They discovered one of the most powerful radiators on the market while producing the least noise. Features: High Performance: The new Quiet Power design yields higher performance than previous MCR120 model, and delivers ample heat dissipation headroom for the most demanding applications Flat brass tubes and louvered copper fins, with brass plenum chambers and frame construction, for optimum thermal conductivity Flat frame surface provides optimum seal to the fans Low Noise: Optimized for 120mm fans with low to medium output (80 CFM and below) Fin density optimized to reduce air noise Built-in plenum chamber Convenience, Reliability, and Quality Single 120mm form factor fits in most modern cases equipped with 120mm fan openings. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers. Threaded fan and case mounting holes for quick and repeated installations. Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) reduces bulk. No oxidation over time (compared to aluminum radiators). Beautiful and durable gloss acrylic paint finish. Specifications: Width: 5.0" / 128mm Height: 6.2" / 158mm Thickness: 1.3" / 34mm 2-pass, single row construction Brass body and tubes, louvered copper fins Optimized fin-density for maximum heat dissipation at low noise Patent-pending self-purging brass plenum chamber M3.5 threaded fan and case-mounting holes Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) High-durability acrylic paint finish
Description
The MCR120 from Swiftech is a heavy duty, liquid to air heat exchanger designed to be used with 120mm fans. The Quiet Power Tech Team at Swiftech spent months researching the optimal thermal performance and audible noise characteristics with low to medium airflow types of fans and they have found it. They discovered one of the most powerful radiators on the market while producing the least noise. Features: High Performance: The new Quiet Power design yields higher performance than previous MCR120 model, and delivers ample heat dissipation headroom for the most demanding applications Flat brass tubes and louvered copper fins, with brass plenum chambers and frame construction, for optimum thermal conductivity Flat frame surface provides optimum seal to the fans Low Noise: Optimized for 120mm fans with low to medium output (80 CFM and below) Fin density optimized to reduce air noise Built-in plenum chamber Convenience, Reliability, and Quality Single 120mm form factor fits in most modern cases equipped with 120mm fan openings. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers. Threaded fan and case mounting holes for quick and repeated installations. Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) reduces bulk. No oxidation over time (compared to aluminum radiators). Beautiful and durable gloss acrylic paint finish. Specifications: Width: 5.0" / 128mm Height: 6.2" / 158mm Thickness: 1.3" / 34mm 2-pass, single row construction Brass body and tubes, louvered copper fins Optimized fin-density for maximum heat dissipation at low noise Patent-pending self-purging brass plenum chamber M3.5 threaded fan and case-mounting holes Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) High-durability acrylic paint finish

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR120 Quiet Power 120mm Radiator - 20728 - Xoxide
Malvern, PA, USA
Swiftech MCR120 Quiet Power 120mm Radiator
20728
Swiftech MCR120 Quiet Power 120mm Radiator 20728
The MCR120 from Swiftech is a heavy duty, liquid to air heat exchanger designed to be used with 120mm fans. The Quiet Power Tech Team at Swiftech spent months researching the optimal thermal performance and audible noise characteristics with low to medium airflow types of fans and they have found it. They discovered one of the most powerful radiators on the market while producing the least noise. Features: High Performance: The new Quiet Power design yields higher performance than previous MCR120 model, and delivers ample heat dissipation headroom for the most demanding applications Flat brass tubes and louvered copper fins, with brass plenum chambers and frame construction, for optimum thermal conductivity Flat frame surface provides optimum seal to the fans Low Noise: Optimized for 120mm fans with low to medium output (80 CFM and below) Fin density optimized to reduce air noise Built-in plenum chamber Convenience, Reliability, and Quality Single 120mm form factor fits in most modern cases equipped with 120mm fan openings. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers. Threaded fan and case mounting holes for quick and repeated installations. Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) reduces bulk. No oxidation over time (compared to aluminum radiators). Beautiful and durable gloss acrylic paint finish. Specifications: Width: 5.0" / 128mm Height: 6.2" / 158mm Thickness: 1.3" / 34mm 2-pass, single row construction Brass body and tubes, louvered copper fins Optimized fin-density for maximum heat dissipation at low noise Patent-pending self-purging brass plenum chamber M3.5 threaded fan and case-mounting holes Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) High-durability acrylic paint finish

The MCR120 from Swiftech is a heavy duty, liquid to air heat exchanger designed to be used with 120mm fans. The Quiet Power Tech Team at Swiftech spent months researching the optimal thermal performance and audible noise characteristics with low to medium airflow types of fans and they have found it. They discovered one of the most powerful radiators on the market while producing the least noise.
Features:

  • High Performance:
    • The new Quiet Power design yields higher performance than previous MCR120 model, and delivers ample heat dissipation headroom for the most demanding applications
    • Flat brass tubes and louvered copper fins, with brass plenum chambers and frame construction, for optimum thermal conductivity
    • Flat frame surface provides optimum seal to the fans
  • Low Noise:
    • Optimized for 120mm fans with low to medium output (80 CFM and below)
    • Fin density optimized to reduce air noise
    • Built-in plenum chamber
  • Convenience, Reliability, and Quality
    • Single 120mm form factor fits in most modern cases equipped with 120mm fan openings.
    • Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers.
    • Threaded fan and case mounting holes for quick and repeated installations.
    • Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) reduces bulk.
    • No oxidation over time (compared to aluminum radiators).
    • Beautiful and durable gloss acrylic paint finish.

Specifications:

  • Width: 5.0" / 128mm
  • Height: 6.2" / 158mm
  • Thickness: 1.3" / 34mm
  • 2-pass, single row construction
  • Brass body and tubes, louvered copper fins
  • Optimized fin-density for maximum heat dissipation at low noise
  • Patent-pending self-purging brass plenum chamber
  • M3.5 threaded fan and case-mounting holes
  • Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm)
  • High-durability acrylic paint finish
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 20728
Product Name Swiftech MCR120 Quiet Power 120mm Radiator
Unlock Full Specs
to access all available technical data

Similar Products

Oil-air Cooler - DCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
T-HS202313-IGBT liquid cold plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Type Brazed
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details