Xoxide Swiftech MCR320 Quiet Power 3x120mm Radiator 20718

Description
The MCR320-QP (Quiet Power) series are extreme-duty liquid-to-air heat exchangers designed to be used with three 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. They are the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR320-QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. If you need the ultimate watercooling solution, look no further than the Swiftech MCR320. Features: Triple 120mm fan form factor for ultimate surface area and cooling potential Optimized for low to medium-output 120mm fans Designed specifically to help you get the maximum overclock from your components Brass tubes, copper louvered fins, and brass plenum chambers for optimum thermal conductivity Fin design and density optimized for low noise Flat chassis frame maximizes seal with fans for maximum cooling Patent-pending self-purging plenum chambers combat air accumulation Threaded fan and case mounting holes for easy installation Brass design minimizes oxidation Beautiful gloss acrylic finish Specifications: Model: MCR320-QP-K Materials: Brass construction, copper fins Compatability: 3/8" NPT Dimensions: 128mm x 410mm x 34mm or 5" x 16" x 1.3" (W x H x D) Screw Threads: M3.5
Description
The MCR320-QP (Quiet Power) series are extreme-duty liquid-to-air heat exchangers designed to be used with three 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. They are the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR320-QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. If you need the ultimate watercooling solution, look no further than the Swiftech MCR320. Features: Triple 120mm fan form factor for ultimate surface area and cooling potential Optimized for low to medium-output 120mm fans Designed specifically to help you get the maximum overclock from your components Brass tubes, copper louvered fins, and brass plenum chambers for optimum thermal conductivity Fin design and density optimized for low noise Flat chassis frame maximizes seal with fans for maximum cooling Patent-pending self-purging plenum chambers combat air accumulation Threaded fan and case mounting holes for easy installation Brass design minimizes oxidation Beautiful gloss acrylic finish Specifications: Model: MCR320-QP-K Materials: Brass construction, copper fins Compatability: 3/8" NPT Dimensions: 128mm x 410mm x 34mm or 5" x 16" x 1.3" (W x H x D) Screw Threads: M3.5

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR320 Quiet Power 3x120mm Radiator - 20718 - Xoxide
Malvern, PA, USA
Swiftech MCR320 Quiet Power 3x120mm Radiator
20718
Swiftech MCR320 Quiet Power 3x120mm Radiator 20718
The MCR320-QP (Quiet Power) series are extreme-duty liquid-to-air heat exchangers designed to be used with three 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. They are the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR320-QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. If you need the ultimate watercooling solution, look no further than the Swiftech MCR320. Features: Triple 120mm fan form factor for ultimate surface area and cooling potential Optimized for low to medium-output 120mm fans Designed specifically to help you get the maximum overclock from your components Brass tubes, copper louvered fins, and brass plenum chambers for optimum thermal conductivity Fin design and density optimized for low noise Flat chassis frame maximizes seal with fans for maximum cooling Patent-pending self-purging plenum chambers combat air accumulation Threaded fan and case mounting holes for easy installation Brass design minimizes oxidation Beautiful gloss acrylic finish Specifications: Model: MCR320-QP-K Materials: Brass construction, copper fins Compatability: 3/8" NPT Dimensions: 128mm x 410mm x 34mm or 5" x 16" x 1.3" (W x H x D) Screw Threads: M3.5

The MCR320-QP (Quiet Power) series are extreme-duty liquid-to-air heat exchangers designed to be used with three 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. They are the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans.
The MCR320-QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. If you need the ultimate watercooling solution, look no further than the Swiftech MCR320.
Features:

  • Triple 120mm fan form factor for ultimate surface area and cooling potential
  • Optimized for low to medium-output 120mm fans
  • Designed specifically to help you get the maximum overclock from your components
  • Brass tubes, copper louvered fins, and brass plenum chambers for optimum thermal conductivity
  • Fin design and density optimized for low noise
  • Flat chassis frame maximizes seal with fans for maximum cooling
  • Patent-pending self-purging plenum chambers combat air accumulation
  • Threaded fan and case mounting holes for easy installation
  • Brass design minimizes oxidation
  • Beautiful gloss acrylic finish

Specifications:

  • Model: MCR320-QP-K
  • Materials: Brass construction, copper fins
  • Compatability: 3/8" NPT
  • Dimensions: 128mm x 410mm x 34mm or 5" x 16" x 1.3" (W x H x D)
  • Screw Threads: M3.5
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 20718
Product Name Swiftech MCR320 Quiet Power 3x120mm Radiator
Unlock Full Specs
to access all available technical data

Similar Products

Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details
Micro Channel Small Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Heat Exchanger Packages (HEX) - Heat Exchanger Packages (HEX) - Dimplex Thermal Solutions
Specs
Application / Industry Food or Beverage Processing (optional feature)
View Details