Xoxide AeroCool Vs-9 Performance Gaming Case 20119

Description
No matter your financial standing, getting a lot of bang for your buck is always a good thing. That's why AeroCool created the Vs-9, their "Value-added Series" Performance Gaming Case! This mid-tower monstrosity features a completely tool-less design, nine interchangeable drive bays for all sizes of device, support for the latest graphics cards up to 295mm long, and even built-in support for a single solid-state drive! Add all that to the incredible cooling system, including pre-mounted cable routing clips, pre-drilled water cooling loop holes, and mounts for up to SEVEN 120mm fans, and you've got yourself one sweet deal! Specifications: Case Type: Middle Tower Material: SECC 0.6mm Motherboard Support: ATX / Micro-ATX Dimensions: 430(H) x 190(W) x 493(D) Drive Bays: 9 x 5.25" (External) /1 x 3.5" (External-w/ adaptor) /5 x 3.5" HDD (Hidden) /1 x 2.5" HDD(Hidden) Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0 / Mic & headphone (AC97 & HD audio)
Description
No matter your financial standing, getting a lot of bang for your buck is always a good thing. That's why AeroCool created the Vs-9, their "Value-added Series" Performance Gaming Case! This mid-tower monstrosity features a completely tool-less design, nine interchangeable drive bays for all sizes of device, support for the latest graphics cards up to 295mm long, and even built-in support for a single solid-state drive! Add all that to the incredible cooling system, including pre-mounted cable routing clips, pre-drilled water cooling loop holes, and mounts for up to SEVEN 120mm fans, and you've got yourself one sweet deal! Specifications: Case Type: Middle Tower Material: SECC 0.6mm Motherboard Support: ATX / Micro-ATX Dimensions: 430(H) x 190(W) x 493(D) Drive Bays: 9 x 5.25" (External) /1 x 3.5" (External-w/ adaptor) /5 x 3.5" HDD (Hidden) /1 x 2.5" HDD(Hidden) Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0 / Mic & headphone (AC97 & HD audio)

Suppliers

Company
Product
Description
Supplier Links
AeroCool Vs-9 Performance Gaming Case - 20119 - Xoxide
Malvern, PA, USA
AeroCool Vs-9 Performance Gaming Case
20119
AeroCool Vs-9 Performance Gaming Case 20119
No matter your financial standing, getting a lot of bang for your buck is always a good thing. That's why AeroCool created the Vs-9, their "Value-added Series" Performance Gaming Case! This mid-tower monstrosity features a completely tool-less design, nine interchangeable drive bays for all sizes of device, support for the latest graphics cards up to 295mm long, and even built-in support for a single solid-state drive! Add all that to the incredible cooling system, including pre-mounted cable routing clips, pre-drilled water cooling loop holes, and mounts for up to SEVEN 120mm fans, and you've got yourself one sweet deal! Specifications: Case Type: Middle Tower Material: SECC 0.6mm Motherboard Support: ATX / Micro-ATX Dimensions: 430(H) x 190(W) x 493(D) Drive Bays: 9 x 5.25" (External) /1 x 3.5" (External-w/ adaptor) /5 x 3.5" HDD (Hidden) /1 x 2.5" HDD(Hidden) Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0 / Mic & headphone (AC97 & HD audio)

No matter your financial standing, getting a lot of bang for your buck is always a good thing. That's why AeroCool created the Vs-9, their "Value-added Series" Performance Gaming Case! This mid-tower monstrosity features a completely tool-less design, nine interchangeable drive bays for all sizes of device, support for the latest graphics cards up to 295mm long, and even built-in support for a single solid-state drive! Add all that to the incredible cooling system, including pre-mounted cable routing clips, pre-drilled water cooling loop holes, and mounts for up to SEVEN 120mm fans, and you've got yourself one sweet deal!
Specifications:

  • Case Type: Middle Tower
  • Material: SECC 0.6mm
  • Motherboard Support: ATX / Micro-ATX
  • Dimensions: 430(H) x 190(W) x 493(D)
  • Drive Bays: 9 x 5.25" (External) /1 x 3.5" (External-w/ adaptor) /5 x 3.5" HDD (Hidden) /1 x 2.5" HDD(Hidden)
  • Expansion Slots: 7 Slots
  • I/O Ports: 2 x USB2.0 / Mic & headphone (AC97 & HD audio)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 20119
Product Name AeroCool Vs-9 Performance Gaming Case
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Packaging for Carbide Inserts - 1.02X1.02X1.02 (26.0 x 26.0 x 26.0 MM) 10 CELL INSERT BOX - IB10/B4 - MOCAP LLC
Specs
Container Type Box
Height 1.28 inch (32.4 mm)
Length 5.43 inch (138 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details