Xoxide AeroCool Qx-2000 MicroATX Case 20102

Description
Want serious gaming performance, but don't have a lot of space for a huge full-tower case? Fear not, dorm-dwellers! AeroCool has you covered with their new Qx-2000 microATX case! Featuring a double-deck chassis with support for high-end graphics cards as long as 300mm, excessively hot components are isolated from the rest of your system. It also comes equipped with a built-in fan controller, allowing you to control the speed of the included 120mm intake fan, as well as change the color of the LED on the fan between red, blue, and just plain off. Grab one of these diminutive dominators today, your desk space will thank you for it! Specifications: Material: SECC 0.6mm Motherboard Support: MicroATX Dimensions: 240mm (H) x 300mm (W) x 391mm (D) Drive Bays: 2 x 5.25" (External) 1 x 3.5" (External) 2 x 3.5" (Internal) Expansion Slots: 4 Power supply length of no longer than 140mm recommended, but can support some 160mm PSU's.
Description
Want serious gaming performance, but don't have a lot of space for a huge full-tower case? Fear not, dorm-dwellers! AeroCool has you covered with their new Qx-2000 microATX case! Featuring a double-deck chassis with support for high-end graphics cards as long as 300mm, excessively hot components are isolated from the rest of your system. It also comes equipped with a built-in fan controller, allowing you to control the speed of the included 120mm intake fan, as well as change the color of the LED on the fan between red, blue, and just plain off. Grab one of these diminutive dominators today, your desk space will thank you for it! Specifications: Material: SECC 0.6mm Motherboard Support: MicroATX Dimensions: 240mm (H) x 300mm (W) x 391mm (D) Drive Bays: 2 x 5.25" (External) 1 x 3.5" (External) 2 x 3.5" (Internal) Expansion Slots: 4 Power supply length of no longer than 140mm recommended, but can support some 160mm PSU's.

Suppliers

Company
Product
Description
Supplier Links
AeroCool Qx-2000 MicroATX Case - 20102 - Xoxide
Malvern, PA, USA
AeroCool Qx-2000 MicroATX Case
20102
AeroCool Qx-2000 MicroATX Case 20102
Want serious gaming performance, but don't have a lot of space for a huge full-tower case? Fear not, dorm-dwellers! AeroCool has you covered with their new Qx-2000 microATX case! Featuring a double-deck chassis with support for high-end graphics cards as long as 300mm, excessively hot components are isolated from the rest of your system. It also comes equipped with a built-in fan controller, allowing you to control the speed of the included 120mm intake fan, as well as change the color of the LED on the fan between red, blue, and just plain off. Grab one of these diminutive dominators today, your desk space will thank you for it! Specifications: Material: SECC 0.6mm Motherboard Support: MicroATX Dimensions: 240mm (H) x 300mm (W) x 391mm (D) Drive Bays: 2 x 5.25" (External) 1 x 3.5" (External) 2 x 3.5" (Internal) Expansion Slots: 4 Power supply length of no longer than 140mm recommended, but can support some 160mm PSU's.

Want serious gaming performance, but don't have a lot of space for a huge full-tower case? Fear not, dorm-dwellers! AeroCool has you covered with their new Qx-2000 microATX case! Featuring a double-deck chassis with support for high-end graphics cards as long as 300mm, excessively hot components are isolated from the rest of your system. It also comes equipped with a built-in fan controller, allowing you to control the speed of the included 120mm intake fan, as well as change the color of the LED on the fan between red, blue, and just plain off. Grab one of these diminutive dominators today, your desk space will thank you for it!
Specifications:

  • Material: SECC 0.6mm
  • Motherboard Support: MicroATX
  • Dimensions: 240mm (H) x 300mm (W) x 391mm (D)
  • Drive Bays: 2 x 5.25" (External) 1 x 3.5" (External) 2 x 3.5" (Internal)
  • Expansion Slots: 4
  • Power supply length of no longer than 140mm recommended, but can support some 160mm PSU's.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 20102
Product Name AeroCool Qx-2000 MicroATX Case
Unlock Full Specs
to access all available technical data

Similar Products