Xoxide Aerocool Vx-R Performance Gaming Case 20099

Description
Do you consider yourself a dedicated gamer or hardcore modding enthusiast? Do you frequently demand a pretty hefty amount of performance from your system? If so, the Aerocool Vx-9 Pro Performance Gaming Case is the ideal chassis to ensure your interior components will live up to their maximum potential. Featuring a total of 5 separate 5.25" drive bays, there's plenty of room for you to expand your system and turn your PC into the ultimate noob-blasting rig of doom. Offering loads of room that will easily support larger VGA cards (up to 290mm), you'll find plenty of space to harbor your most important interior components. Leaving no shortage of cooling ability, the Vx-9 Pro offers up a heaping helping of enhanced airflow, giving users the ability to install up to 4 cooling fans. This feature is aided by a pre-installed fan controller, which offers you full reign over the cooling devices you install in your system. This controller is equipped with several modes to accommodate all sorts of cooling needs, including Stop Mode, Cruise Mode, and Turbo Mode. Boasting a sleek black finish and a gorgeous mesh side panel, the Aerocool Vx-9 Pro Performance Gaming Case is just as fully-loaded in style as it is in performance. Most importantly, the Vx-9 Pro is easy to install, and is finely constructed with a durable screw-less design, which is sure to make all your future mods a breeze. Case Size: Mid Tower Fans: 1 x Rear 120mm Fan Material: SECC 0.5mm Dimensions: 452 x 196 x 493mm Side Panel: Mesh Panel Drive Bays: 5 x 5.25" / 3 x 3.5" / 4 x Hidden HDD Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 2 x HD Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: High Performance Case (for Hardcore Gamers & Modders) Bright Mirror Black Front & Top Panel Finishing Includes Five 5.25" Bays (for Increased Expandability) Mesh Side Panel (w/ Optional 120mm / 140mm Fan Installation) Well-Constructed Screwless Chassis Supports Longer High-End VGA cards (up to 290mm) I/O Panel Includes USBs, Audio, & Mic HDD Cage - Fits 3 x HDDs (Screwless Design) Enhanced Airflow - Install Up to 4 Separate Fans Fan Controller (Full Control Over 4 Different Fans) "Stop Mode" - Halts All Fans
Description
Do you consider yourself a dedicated gamer or hardcore modding enthusiast? Do you frequently demand a pretty hefty amount of performance from your system? If so, the Aerocool Vx-9 Pro Performance Gaming Case is the ideal chassis to ensure your interior components will live up to their maximum potential. Featuring a total of 5 separate 5.25" drive bays, there's plenty of room for you to expand your system and turn your PC into the ultimate noob-blasting rig of doom. Offering loads of room that will easily support larger VGA cards (up to 290mm), you'll find plenty of space to harbor your most important interior components. Leaving no shortage of cooling ability, the Vx-9 Pro offers up a heaping helping of enhanced airflow, giving users the ability to install up to 4 cooling fans. This feature is aided by a pre-installed fan controller, which offers you full reign over the cooling devices you install in your system. This controller is equipped with several modes to accommodate all sorts of cooling needs, including Stop Mode, Cruise Mode, and Turbo Mode. Boasting a sleek black finish and a gorgeous mesh side panel, the Aerocool Vx-9 Pro Performance Gaming Case is just as fully-loaded in style as it is in performance. Most importantly, the Vx-9 Pro is easy to install, and is finely constructed with a durable screw-less design, which is sure to make all your future mods a breeze. Case Size: Mid Tower Fans: 1 x Rear 120mm Fan Material: SECC 0.5mm Dimensions: 452 x 196 x 493mm Side Panel: Mesh Panel Drive Bays: 5 x 5.25" / 3 x 3.5" / 4 x Hidden HDD Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 2 x HD Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: High Performance Case (for Hardcore Gamers & Modders) Bright Mirror Black Front & Top Panel Finishing Includes Five 5.25" Bays (for Increased Expandability) Mesh Side Panel (w/ Optional 120mm / 140mm Fan Installation) Well-Constructed Screwless Chassis Supports Longer High-End VGA cards (up to 290mm) I/O Panel Includes USBs, Audio, & Mic HDD Cage - Fits 3 x HDDs (Screwless Design) Enhanced Airflow - Install Up to 4 Separate Fans Fan Controller (Full Control Over 4 Different Fans) "Stop Mode" - Halts All Fans

Suppliers

Company
Product
Description
Supplier Links
Aerocool Vx-R Performance Gaming Case - 20099 - Xoxide
Malvern, PA, USA
Aerocool Vx-R Performance Gaming Case
20099
Aerocool Vx-R Performance Gaming Case 20099
Do you consider yourself a dedicated gamer or hardcore modding enthusiast? Do you frequently demand a pretty hefty amount of performance from your system? If so, the Aerocool Vx-9 Pro Performance Gaming Case is the ideal chassis to ensure your interior components will live up to their maximum potential. Featuring a total of 5 separate 5.25" drive bays, there's plenty of room for you to expand your system and turn your PC into the ultimate noob-blasting rig of doom. Offering loads of room that will easily support larger VGA cards (up to 290mm), you'll find plenty of space to harbor your most important interior components. Leaving no shortage of cooling ability, the Vx-9 Pro offers up a heaping helping of enhanced airflow, giving users the ability to install up to 4 cooling fans. This feature is aided by a pre-installed fan controller, which offers you full reign over the cooling devices you install in your system. This controller is equipped with several modes to accommodate all sorts of cooling needs, including Stop Mode, Cruise Mode, and Turbo Mode. Boasting a sleek black finish and a gorgeous mesh side panel, the Aerocool Vx-9 Pro Performance Gaming Case is just as fully-loaded in style as it is in performance. Most importantly, the Vx-9 Pro is easy to install, and is finely constructed with a durable screw-less design, which is sure to make all your future mods a breeze. Case Size: Mid Tower Fans: 1 x Rear 120mm Fan Material: SECC 0.5mm Dimensions: 452 x 196 x 493mm Side Panel: Mesh Panel Drive Bays: 5 x 5.25" / 3 x 3.5" / 4 x Hidden HDD Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 2 x HD Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: High Performance Case (for Hardcore Gamers & Modders) Bright Mirror Black Front & Top Panel Finishing Includes Five 5.25" Bays (for Increased Expandability) Mesh Side Panel (w/ Optional 120mm / 140mm Fan Installation) Well-Constructed Screwless Chassis Supports Longer High-End VGA cards (up to 290mm) I/O Panel Includes USBs, Audio, & Mic HDD Cage - Fits 3 x HDDs (Screwless Design) Enhanced Airflow - Install Up to 4 Separate Fans Fan Controller (Full Control Over 4 Different Fans) "Stop Mode" - Halts All Fans

Do you consider yourself a dedicated gamer or hardcore modding enthusiast? Do you frequently demand a pretty hefty amount of performance from your system? If so, the Aerocool Vx-9 Pro Performance Gaming Case is the ideal chassis to ensure your interior components will live up to their maximum potential. Featuring a total of 5 separate 5.25" drive bays, there's plenty of room for you to expand your system and turn your PC into the ultimate noob-blasting rig of doom.
Offering loads of room that will easily support larger VGA cards (up to 290mm), you'll find plenty of space to harbor your most important interior components. Leaving no shortage of cooling ability, the Vx-9 Pro offers up a heaping helping of enhanced airflow, giving users the ability to install up to 4 cooling fans. This feature is aided by a pre-installed fan controller, which offers you full reign over the cooling devices you install in your system. This controller is equipped with several modes to accommodate all sorts of cooling needs, including Stop Mode, Cruise Mode, and Turbo Mode.
Boasting a sleek black finish and a gorgeous mesh side panel, the Aerocool Vx-9 Pro Performance Gaming Case is just as fully-loaded in style as it is in performance. Most importantly, the Vx-9 Pro is easy to install, and is finely constructed with a durable screw-less design, which is sure to make all your future mods a breeze.

Case Size:Mid TowerFans:1 x Rear 120mm Fan
Material:SECC 0.5mmDimensions:452 x 196 x 493mm
Side Panel:Mesh PanelDrive Bays:5 x 5.25" / 3 x 3.5" / 4 x Hidden HDD
Expansion Slots:7I/O Ports:2 x USB 2.0, 2 x HD Audio
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • High Performance Case (for Hardcore Gamers & Modders)
  • Bright Mirror Black Front & Top Panel Finishing
  • Includes Five 5.25" Bays (for Increased Expandability)
  • Mesh Side Panel (w/ Optional 120mm / 140mm Fan Installation)
  • Well-Constructed Screwless Chassis
  • Supports Longer High-End VGA cards (up to 290mm)
  • I/O Panel Includes USBs, Audio, & Mic
  • HDD Cage - Fits 3 x HDDs (Screwless Design)
  • Enhanced Airflow - Install Up to 4 Separate Fans
  • Fan Controller (Full Control Over 4 Different Fans)
  • "Stop Mode" - Halts All Fans
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 20099
Product Name Aerocool Vx-R Performance Gaming Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details