Xoxide Aerocool S9 Pro Computer Case 20091

Description
Dang. It doesn't get any cooler than this, folks. Boasting a ridiculously large 400mm fan on the side panel, the Aerocool S9 Pro Computer Case has the ability to deliver more than 250CFM of airflow. That's right, this high-performance enclosure comes with one of the biggest case side panels IN THE WORLD, and believe us, you can tell. In addition, a 120mm Quad Blue LED Fan is included on the front panel for an extra dose of style and cooling performance. Enhancing the optimal air flow is the addition of 9 metal mesh bay covers, giving the Aerocool S9 even more room to breathe. Offering tool-free installation for CD-ROM, tool-free designs for 5.25 and 3.5" bays, and sufficient depth to install a high-quality PSU, the Aerocool S9 Pro Computer Case provides the users with plenty of ways to get their mod on. In addition, the S9 case also features over 7 PCI expansion slots, HDD with vibration proof adapters, and extra fan space for an 80mm, 92mm, or 120mm fan. Case Size: Mid Tower Fans: 1 x 400mm Gigantic Side Fan 1 x 120mm Quad Blue LED Fan Material: SECC 0.6mm Dimensions: 17.5" x 17 x 8" Side Panel: 1 x 400mm Side Fan Drive Bays: 9 x Ext. 5.25" / 1 x 5.25" < 3.5" Expansion Slots: 7 I/O Ports: 2 x USB2.0 / e-SATA / Headset / Mic Motherboard Support: ATX / Micro ATX Power Supply: Optional Features: Elegant "Sand Blasted" Aluminum Front Panel 9 x Metal Mesh Bay Covers for Optimal Air Flow Gigantic 40cm Fan (Delivers More Than 250CFM of Airflow) Incredibly Large Side Panel Tool Free design (for 5.25" devices) 3 x Anti-Vibration Systems (for HDD Installation) External Ports : USBs / Audio / Mic / e-SATA Specifications: Case Type: Middle Tower Material: SECC 0.6mm Motherboards: ATX & Micro ATX Chassis Dimensions: 430 x 200 x 440mm Drive Bays: 9 x 5.25" (External) 1 x 5.25" < 3.5" bay Adapters: 3s set of 5.25" < 3.5" HDD 7 x Expansion Slots Max Space for PCI slots: 290mm (without HDD installation) I/O Ports: 2 x USB2.0 / e-SATA / Earphone / Mic Cooling System: Fan Size: Front: 120mm Transparent Quad Blue LED Fan Si
Description
Dang. It doesn't get any cooler than this, folks. Boasting a ridiculously large 400mm fan on the side panel, the Aerocool S9 Pro Computer Case has the ability to deliver more than 250CFM of airflow. That's right, this high-performance enclosure comes with one of the biggest case side panels IN THE WORLD, and believe us, you can tell. In addition, a 120mm Quad Blue LED Fan is included on the front panel for an extra dose of style and cooling performance. Enhancing the optimal air flow is the addition of 9 metal mesh bay covers, giving the Aerocool S9 even more room to breathe. Offering tool-free installation for CD-ROM, tool-free designs for 5.25 and 3.5" bays, and sufficient depth to install a high-quality PSU, the Aerocool S9 Pro Computer Case provides the users with plenty of ways to get their mod on. In addition, the S9 case also features over 7 PCI expansion slots, HDD with vibration proof adapters, and extra fan space for an 80mm, 92mm, or 120mm fan. Case Size: Mid Tower Fans: 1 x 400mm Gigantic Side Fan 1 x 120mm Quad Blue LED Fan Material: SECC 0.6mm Dimensions: 17.5" x 17 x 8" Side Panel: 1 x 400mm Side Fan Drive Bays: 9 x Ext. 5.25" / 1 x 5.25" < 3.5" Expansion Slots: 7 I/O Ports: 2 x USB2.0 / e-SATA / Headset / Mic Motherboard Support: ATX / Micro ATX Power Supply: Optional Features: Elegant "Sand Blasted" Aluminum Front Panel 9 x Metal Mesh Bay Covers for Optimal Air Flow Gigantic 40cm Fan (Delivers More Than 250CFM of Airflow) Incredibly Large Side Panel Tool Free design (for 5.25" devices) 3 x Anti-Vibration Systems (for HDD Installation) External Ports : USBs / Audio / Mic / e-SATA Specifications: Case Type: Middle Tower Material: SECC 0.6mm Motherboards: ATX & Micro ATX Chassis Dimensions: 430 x 200 x 440mm Drive Bays: 9 x 5.25" (External) 1 x 5.25" < 3.5" bay Adapters: 3s set of 5.25" < 3.5" HDD 7 x Expansion Slots Max Space for PCI slots: 290mm (without HDD installation) I/O Ports: 2 x USB2.0 / e-SATA / Earphone / Mic Cooling System: Fan Size: Front: 120mm Transparent Quad Blue LED Fan Si

Suppliers

Company
Product
Description
Supplier Links
Aerocool S9 Pro Computer Case - 20091 - Xoxide
Malvern, PA, USA
Aerocool S9 Pro Computer Case
20091
Aerocool S9 Pro Computer Case 20091
Dang. It doesn't get any cooler than this, folks. Boasting a ridiculously large 400mm fan on the side panel, the Aerocool S9 Pro Computer Case has the ability to deliver more than 250CFM of airflow. That's right, this high-performance enclosure comes with one of the biggest case side panels IN THE WORLD, and believe us, you can tell. In addition, a 120mm Quad Blue LED Fan is included on the front panel for an extra dose of style and cooling performance. Enhancing the optimal air flow is the addition of 9 metal mesh bay covers, giving the Aerocool S9 even more room to breathe. Offering tool-free installation for CD-ROM, tool-free designs for 5.25 and 3.5" bays, and sufficient depth to install a high-quality PSU, the Aerocool S9 Pro Computer Case provides the users with plenty of ways to get their mod on. In addition, the S9 case also features over 7 PCI expansion slots, HDD with vibration proof adapters, and extra fan space for an 80mm, 92mm, or 120mm fan. Case Size: Mid Tower Fans: 1 x 400mm Gigantic Side Fan 1 x 120mm Quad Blue LED Fan Material: SECC 0.6mm Dimensions: 17.5" x 17 x 8" Side Panel: 1 x 400mm Side Fan Drive Bays: 9 x Ext. 5.25" / 1 x 5.25" < 3.5" Expansion Slots: 7 I/O Ports: 2 x USB2.0 / e-SATA / Headset / Mic Motherboard Support: ATX / Micro ATX Power Supply: Optional Features: Elegant "Sand Blasted" Aluminum Front Panel 9 x Metal Mesh Bay Covers for Optimal Air Flow Gigantic 40cm Fan (Delivers More Than 250CFM of Airflow) Incredibly Large Side Panel Tool Free design (for 5.25" devices) 3 x Anti-Vibration Systems (for HDD Installation) External Ports : USBs / Audio / Mic / e-SATA Specifications: Case Type: Middle Tower Material: SECC 0.6mm Motherboards: ATX & Micro ATX Chassis Dimensions: 430 x 200 x 440mm Drive Bays: 9 x 5.25" (External) 1 x 5.25" < 3.5" bay Adapters: 3s set of 5.25" < 3.5" HDD 7 x Expansion Slots Max Space for PCI slots: 290mm (without HDD installation) I/O Ports: 2 x USB2.0 / e-SATA / Earphone / Mic Cooling System: Fan Size: Front: 120mm Transparent Quad Blue LED Fan Si

Dang. It doesn't get any cooler than this, folks. Boasting a ridiculously large 400mm fan on the side panel, the Aerocool S9 Pro Computer Case has the ability to deliver more than 250CFM of airflow. That's right, this high-performance enclosure comes with one of the biggest case side panels IN THE WORLD, and believe us, you can tell. In addition, a 120mm Quad Blue LED Fan is included on the front panel for an extra dose of style and cooling performance.
Enhancing the optimal air flow is the addition of 9 metal mesh bay covers, giving the Aerocool S9 even more room to breathe. Offering tool-free installation for CD-ROM, tool-free designs for 5.25 and 3.5" bays, and sufficient depth to install a high-quality PSU, the Aerocool S9 Pro Computer Case provides the users with plenty of ways to get their mod on. In addition, the S9 case also features over 7 PCI expansion slots, HDD with vibration proof adapters, and extra fan space for an 80mm, 92mm, or 120mm fan.

Case Size:Mid TowerFans:1 x 400mm Gigantic Side Fan
  • 1 x 120mm Quad Blue LED Fan
Material:SECC 0.6mmDimensions:17.5" x 17 x 8"
Side Panel:1 x 400mm Side FanDrive Bays:9 x Ext. 5.25" / 1 x 5.25" < 3.5"
Expansion Slots:7I/O Ports: 2 x USB2.0 / e-SATA / Headset / Mic
Motherboard Support:ATX / Micro ATXPower Supply:Optional

Features:

  • Elegant "Sand Blasted" Aluminum Front Panel
  • 9 x Metal Mesh Bay Covers for Optimal Air Flow
  • Gigantic 40cm Fan (Delivers More Than 250CFM of Airflow)
  • Incredibly Large Side Panel
  • Tool Free design (for 5.25" devices)
  • 3 x Anti-Vibration Systems (for HDD Installation)
  • External Ports : USBs / Audio / Mic / e-SATA

Specifications:

  • Case Type: Middle Tower
  • Material: SECC 0.6mm
  • Motherboards: ATX & Micro ATX
  • Chassis Dimensions: 430 x 200 x 440mm
  • Drive Bays:
    • 9 x 5.25" (External)
    • 1 x 5.25" < 3.5" bay
  • Adapters: 3s set of 5.25" < 3.5" HDD
  • 7 x Expansion Slots
  • Max Space for PCI slots: 290mm (without HDD installation)
  • I/O Ports:
    • 2 x USB2.0 / e-SATA / Earphone / Mic

Cooling System:

  • Fan Size:
    • Front: 120mm Transparent Quad Blue LED Fan
    • Si
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 20091
Product Name Aerocool S9 Pro Computer Case
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details