Xoxide AeroCool M40 Cube Case - Black 20082

Description
The AeroCool M-40 will snipe yo face with its savage good looks and ultra-portable mad case skills. Built around a Micro ATX form factor motherboard design, the M-40 utilizes advanced chassis space management to maximize interior real estate. The M-40 features a split deck design, isolating excessive heat producing components such as hard drives from the rest of the system. Multiple mounts for additional cooling fans, and copious mesh ventilation further provide an optimal cooling solution for the M-40. A red LCD display read out allows you to easily monitor case temperatures and fan and HDD status. Naturally, the M-40 brings quad USB2.0 ports and dual audio ports to the front of the system for the utmost LAN party convenience. So if are looking for a sniper solid LAN party chassis to house your no-holds-barred micro ATX system, grab yourself an AeroCool M-40 Case today! Case Size: Cube Fans: 1 x 120mm Front Intake Fan Material: 0.6mm SECC Dimensions: 13.7" x 11.6" x 9.2" Side Panel: Split Deck Design (Mountable) Drive Bays: External: 2 x 5.25" / 1 x 3.5" Internal: 2 x 3.5" Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 2 x Audio Motherboard Support: Micro ATX Power Supply: Optional Features: LCD display to monitor case temp and HDD/Fan working status Fully meshed lower deck front panel for excellent airflow Tool-free drive rails for 5.25" devices Triple 80mm exhaust capabilities Heat source separation for greater heat dissipation Easy internal cable management routing Specifications: Chassis Material: 0.6mm SECC Motherboard Form Factor: Micro ATX Drive Bays: 5.25" External: 2 3.5" External: 1 3.5" Internal: 2 Expansion Slots: 4 (Standard Size) I/O Ports: 4 x USB2.0, 2 x Audio Cooling System: 1 x 120mm Front Intake Fan 2 x Optional 80mm Rear Exhaust Fan Ports 1 x Optional 80mm Rear Upper Decker Exhaust Fan Port Dimensions: 348 x 295 x 233mm (D x W x H) - Top Upper Half/Top Lower Half
Description
The AeroCool M-40 will snipe yo face with its savage good looks and ultra-portable mad case skills. Built around a Micro ATX form factor motherboard design, the M-40 utilizes advanced chassis space management to maximize interior real estate. The M-40 features a split deck design, isolating excessive heat producing components such as hard drives from the rest of the system. Multiple mounts for additional cooling fans, and copious mesh ventilation further provide an optimal cooling solution for the M-40. A red LCD display read out allows you to easily monitor case temperatures and fan and HDD status. Naturally, the M-40 brings quad USB2.0 ports and dual audio ports to the front of the system for the utmost LAN party convenience. So if are looking for a sniper solid LAN party chassis to house your no-holds-barred micro ATX system, grab yourself an AeroCool M-40 Case today! Case Size: Cube Fans: 1 x 120mm Front Intake Fan Material: 0.6mm SECC Dimensions: 13.7" x 11.6" x 9.2" Side Panel: Split Deck Design (Mountable) Drive Bays: External: 2 x 5.25" / 1 x 3.5" Internal: 2 x 3.5" Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 2 x Audio Motherboard Support: Micro ATX Power Supply: Optional Features: LCD display to monitor case temp and HDD/Fan working status Fully meshed lower deck front panel for excellent airflow Tool-free drive rails for 5.25" devices Triple 80mm exhaust capabilities Heat source separation for greater heat dissipation Easy internal cable management routing Specifications: Chassis Material: 0.6mm SECC Motherboard Form Factor: Micro ATX Drive Bays: 5.25" External: 2 3.5" External: 1 3.5" Internal: 2 Expansion Slots: 4 (Standard Size) I/O Ports: 4 x USB2.0, 2 x Audio Cooling System: 1 x 120mm Front Intake Fan 2 x Optional 80mm Rear Exhaust Fan Ports 1 x Optional 80mm Rear Upper Decker Exhaust Fan Port Dimensions: 348 x 295 x 233mm (D x W x H) - Top Upper Half/Top Lower Half

Suppliers

Company
Product
Description
Supplier Links
AeroCool M40 Cube Case - Black - 20082 - Xoxide
Malvern, PA, USA
AeroCool M40 Cube Case - Black
20082
AeroCool M40 Cube Case - Black 20082
The AeroCool M-40 will snipe yo face with its savage good looks and ultra-portable mad case skills. Built around a Micro ATX form factor motherboard design, the M-40 utilizes advanced chassis space management to maximize interior real estate. The M-40 features a split deck design, isolating excessive heat producing components such as hard drives from the rest of the system. Multiple mounts for additional cooling fans, and copious mesh ventilation further provide an optimal cooling solution for the M-40. A red LCD display read out allows you to easily monitor case temperatures and fan and HDD status. Naturally, the M-40 brings quad USB2.0 ports and dual audio ports to the front of the system for the utmost LAN party convenience. So if are looking for a sniper solid LAN party chassis to house your no-holds-barred micro ATX system, grab yourself an AeroCool M-40 Case today! Case Size: Cube Fans: 1 x 120mm Front Intake Fan Material: 0.6mm SECC Dimensions: 13.7" x 11.6" x 9.2" Side Panel: Split Deck Design (Mountable) Drive Bays: External: 2 x 5.25" / 1 x 3.5" Internal: 2 x 3.5" Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 2 x Audio Motherboard Support: Micro ATX Power Supply: Optional Features: LCD display to monitor case temp and HDD/Fan working status Fully meshed lower deck front panel for excellent airflow Tool-free drive rails for 5.25" devices Triple 80mm exhaust capabilities Heat source separation for greater heat dissipation Easy internal cable management routing Specifications: Chassis Material: 0.6mm SECC Motherboard Form Factor: Micro ATX Drive Bays: 5.25" External: 2 3.5" External: 1 3.5" Internal: 2 Expansion Slots: 4 (Standard Size) I/O Ports: 4 x USB2.0, 2 x Audio Cooling System: 1 x 120mm Front Intake Fan 2 x Optional 80mm Rear Exhaust Fan Ports 1 x Optional 80mm Rear Upper Decker Exhaust Fan Port Dimensions: 348 x 295 x 233mm (D x W x H) - Top Upper Half/Top Lower Half

The AeroCool M-40 will snipe yo face with its savage good looks and ultra-portable mad case skills. Built around a Micro ATX form factor motherboard design, the M-40 utilizes advanced chassis space management to maximize interior real estate.
The M-40 features a split deck design, isolating excessive heat producing components such as hard drives from the rest of the system. Multiple mounts for additional cooling fans, and copious mesh ventilation further provide an optimal cooling solution for the M-40.
A red LCD display read out allows you to easily monitor case temperatures and fan and HDD status. Naturally, the M-40 brings quad USB2.0 ports and dual audio ports to the front of the system for the utmost LAN party convenience. So if are looking for a sniper solid LAN party chassis to house your no-holds-barred micro ATX system, grab yourself an AeroCool M-40 Case today!

Case Size:CubeFans:1 x 120mm Front Intake Fan
Material:0.6mm SECCDimensions:13.7" x 11.6" x 9.2"
Side Panel:Split Deck Design (Mountable)Drive Bays:
  • External: 2 x 5.25" / 1 x 3.5"
  • Internal: 2 x 3.5"
Expansion Slots:4 SlotsI/O Ports:4 x USB2.0, 2 x Audio
Motherboard Support:Micro ATXPower Supply:Optional

Features:

  • LCD display to monitor case temp and HDD/Fan working status
  • Fully meshed lower deck front panel for excellent airflow
  • Tool-free drive rails for 5.25" devices
  • Triple 80mm exhaust capabilities
  • Heat source separation for greater heat dissipation
  • Easy internal cable management routing

Specifications:

  • Chassis Material: 0.6mm SECC
  • Motherboard Form Factor: Micro ATX
  • Drive Bays:
    • 5.25" External: 2
    • 3.5" External: 1
    • 3.5" Internal: 2
  • Expansion Slots: 4 (Standard Size)
  • I/O Ports: 4 x USB2.0, 2 x Audio
  • Cooling System:
    • 1 x 120mm Front Intake Fan
    • 2 x Optional 80mm Rear Exhaust Fan Ports
    • 1 x Optional 80mm Rear Upper Decker Exhaust Fan Port
  • Dimensions: 348 x 295 x 233mm (D x W x H) - Top Upper Half/Top Lower Half
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 20082
Product Name AeroCool M40 Cube Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details