Xoxide AeroCool i-Curve Case - Black 20080

Description
I curve, you curve, we all curve for ice curve...or AeroCool I-Curve...and marklar... Introducing the I-Curve Case from AeroCool, just what you need to curb your curvings! The I-Curve Case features an innovative touch sensitive button technology for the power and reset buttons. It is widely touted by curvers as a miracle. A super sweet sand-blasted effect is applied to the 2.5mm thick aluminum front bezel plate of the I-Curve and diamond cut finishing is used around the Touch Buttons to really set this case off. The I-Curve features copious cooling and ventilation, allowing you to install up to four 120mm fans for uber airflow. Tool-free installation of devices and a 90° HDD cage really give to the I-Curve Case from AeroCool's high-end design feel. Case Size: Mid Tower Fans: 2 x 120mm Fans (Front / Rear) Material: 0.6mm SECC Dimensions: 17.3" x 17" x 8" Side Panel: Solid Drive Bays: External: 4 x 5.25" / 1 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Elegant sand-blast effect on 2.5mm thick aluminum plate Front bezel side ventilation for excellent airflow Can install up to four 120mm fans Diamond cut finishing around Touch Buttons Touch sensitive button technology for power and reset Button lock-out function to prevent devastating accidents High-end tool-free installation chassis with easy 90° HDD cage installation Specifications: Chassis Material: 0.6mm SECC Motherboard Form Factor: ATX Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 2 x Audio Cooling System: 1 x 120mm Front Intake Fan 1 x 120mm Rear Exhaust Fan 2 x Optional 120mm Side Panel Intake Fan Ports Dimensions: 440 x 200 x 430 (H x W x D)
Description
I curve, you curve, we all curve for ice curve...or AeroCool I-Curve...and marklar... Introducing the I-Curve Case from AeroCool, just what you need to curb your curvings! The I-Curve Case features an innovative touch sensitive button technology for the power and reset buttons. It is widely touted by curvers as a miracle. A super sweet sand-blasted effect is applied to the 2.5mm thick aluminum front bezel plate of the I-Curve and diamond cut finishing is used around the Touch Buttons to really set this case off. The I-Curve features copious cooling and ventilation, allowing you to install up to four 120mm fans for uber airflow. Tool-free installation of devices and a 90° HDD cage really give to the I-Curve Case from AeroCool's high-end design feel. Case Size: Mid Tower Fans: 2 x 120mm Fans (Front / Rear) Material: 0.6mm SECC Dimensions: 17.3" x 17" x 8" Side Panel: Solid Drive Bays: External: 4 x 5.25" / 1 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Elegant sand-blast effect on 2.5mm thick aluminum plate Front bezel side ventilation for excellent airflow Can install up to four 120mm fans Diamond cut finishing around Touch Buttons Touch sensitive button technology for power and reset Button lock-out function to prevent devastating accidents High-end tool-free installation chassis with easy 90° HDD cage installation Specifications: Chassis Material: 0.6mm SECC Motherboard Form Factor: ATX Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 2 x Audio Cooling System: 1 x 120mm Front Intake Fan 1 x 120mm Rear Exhaust Fan 2 x Optional 120mm Side Panel Intake Fan Ports Dimensions: 440 x 200 x 430 (H x W x D)

Suppliers

Company
Product
Description
Supplier Links
AeroCool i-Curve Case - Black - 20080 - Xoxide
Malvern, PA, USA
AeroCool i-Curve Case - Black
20080
AeroCool i-Curve Case - Black 20080
I curve, you curve, we all curve for ice curve...or AeroCool I-Curve...and marklar... Introducing the I-Curve Case from AeroCool, just what you need to curb your curvings! The I-Curve Case features an innovative touch sensitive button technology for the power and reset buttons. It is widely touted by curvers as a miracle. A super sweet sand-blasted effect is applied to the 2.5mm thick aluminum front bezel plate of the I-Curve and diamond cut finishing is used around the Touch Buttons to really set this case off. The I-Curve features copious cooling and ventilation, allowing you to install up to four 120mm fans for uber airflow. Tool-free installation of devices and a 90° HDD cage really give to the I-Curve Case from AeroCool's high-end design feel. Case Size: Mid Tower Fans: 2 x 120mm Fans (Front / Rear) Material: 0.6mm SECC Dimensions: 17.3" x 17" x 8" Side Panel: Solid Drive Bays: External: 4 x 5.25" / 1 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Elegant sand-blast effect on 2.5mm thick aluminum plate Front bezel side ventilation for excellent airflow Can install up to four 120mm fans Diamond cut finishing around Touch Buttons Touch sensitive button technology for power and reset Button lock-out function to prevent devastating accidents High-end tool-free installation chassis with easy 90° HDD cage installation Specifications: Chassis Material: 0.6mm SECC Motherboard Form Factor: ATX Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 2 x Audio Cooling System: 1 x 120mm Front Intake Fan 1 x 120mm Rear Exhaust Fan 2 x Optional 120mm Side Panel Intake Fan Ports Dimensions: 440 x 200 x 430 (H x W x D)

I curve, you curve, we all curve for ice curve...or AeroCool I-Curve...and marklar... Introducing the I-Curve Case from AeroCool, just what you need to curb your curvings! The I-Curve Case features an innovative touch sensitive button technology for the power and reset buttons. It is widely touted by curvers as a miracle.
A super sweet sand-blasted effect is applied to the 2.5mm thick aluminum front bezel plate of the I-Curve and diamond cut finishing is used around the Touch Buttons to really set this case off.
The I-Curve features copious cooling and ventilation, allowing you to install up to four 120mm fans for uber airflow. Tool-free installation of devices and a 90° HDD cage really give to the I-Curve Case from AeroCool's high-end design feel.

Case Size:Mid TowerFans:2 x 120mm Fans (Front / Rear)
Material:0.6mm SECCDimensions:17.3" x 17" x 8"
Side Panel:SolidDrive Bays:
  • External: 4 x 5.25" / 1 x 3.5"
  • Internal: 5 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 2 x Audio
Motherboard Support:ATXPower Supply:Optional

Features:

  • Elegant sand-blast effect on 2.5mm thick aluminum plate
  • Front bezel side ventilation for excellent airflow
  • Can install up to four 120mm fans
  • Diamond cut finishing around Touch Buttons
  • Touch sensitive button technology for power and reset
  • Button lock-out function to prevent devastating accidents
  • High-end tool-free installation chassis with easy 90° HDD cage installation

Specifications:

  • Chassis Material: 0.6mm SECC
  • Motherboard Form Factor: ATX
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 1
    • 3.5" Internal: 5
  • Expansion Slots: 7
  • I/O Ports: 2 x USB2.0, 2 x Audio
  • Cooling System:
    • 1 x 120mm Front Intake Fan
    • 1 x 120mm Rear Exhaust Fan
    • 2 x Optional 120mm Side Panel Intake Fan Ports
  • Dimensions: 440 x 200 x 430 (H x W x D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 20080
Product Name AeroCool i-Curve Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details