Xoxide AeroCool AeroEngine Plus Case - Black 20076

Description
Like a note rubber banded to a brick and thrown through your window, the AeroEngine Plus Case from AeroCool delivers the airflow of airflows right in your very own home! Like gas to your car’s motor, the AE Plus fuels your computer with massive airflow deposing your system’s heat with hasty impartiality. The AE Plus features mouths of biblical proportions inhaling copious amounts of fresh air starting with a 140mm Engine Turbine fan on the front of the case. As if this fan were not enough it is accompanied by a gargantuan 180mm side panel fan that directly saturates any motherboard lucky enough to be installed in this case with straight up hardcore air! It is a fact, the AeroEngine Plus Case from AeroCool will leave your computer heat plagued friends feeling sick with avarice and they might even try to steal it from you. Protect your case the way it protects your system with air by utilizing a brute force method of security…your fist and knives and stabbing weapons! Case Size: Mid Tower Fans: Front: 1 x 140mm Blue LED Fan Side: 1 x 180mm Intake Fan Material: SECC Steel Dimensions: 17.3" x 17" x 8" Side Panel: Contoured Fan Vent Drive Bays: External: 4 x 5.25" / 1 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Stylish side ventilation panel design Tool-less drive bay installation Side panel thumb screw access Massive ventilation and fannage for humongo airflow Specifications: Chassis Material: SECC Steel Motherboard Form Factor: ATX, Micro ATX Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 2 x Audio Cooling System: 1 x 140mm 1200RPM 81CFM Blue LED Front Intake Fan 1 x 180mm 800RPM 83CFM Side Intake Fan 120mm Rear Exhaust Fan (Optional) Dimensions: 430 x 200 x 440mm (H x W x D)
Description
Like a note rubber banded to a brick and thrown through your window, the AeroEngine Plus Case from AeroCool delivers the airflow of airflows right in your very own home! Like gas to your car’s motor, the AE Plus fuels your computer with massive airflow deposing your system’s heat with hasty impartiality. The AE Plus features mouths of biblical proportions inhaling copious amounts of fresh air starting with a 140mm Engine Turbine fan on the front of the case. As if this fan were not enough it is accompanied by a gargantuan 180mm side panel fan that directly saturates any motherboard lucky enough to be installed in this case with straight up hardcore air! It is a fact, the AeroEngine Plus Case from AeroCool will leave your computer heat plagued friends feeling sick with avarice and they might even try to steal it from you. Protect your case the way it protects your system with air by utilizing a brute force method of security…your fist and knives and stabbing weapons! Case Size: Mid Tower Fans: Front: 1 x 140mm Blue LED Fan Side: 1 x 180mm Intake Fan Material: SECC Steel Dimensions: 17.3" x 17" x 8" Side Panel: Contoured Fan Vent Drive Bays: External: 4 x 5.25" / 1 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Stylish side ventilation panel design Tool-less drive bay installation Side panel thumb screw access Massive ventilation and fannage for humongo airflow Specifications: Chassis Material: SECC Steel Motherboard Form Factor: ATX, Micro ATX Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 2 x Audio Cooling System: 1 x 140mm 1200RPM 81CFM Blue LED Front Intake Fan 1 x 180mm 800RPM 83CFM Side Intake Fan 120mm Rear Exhaust Fan (Optional) Dimensions: 430 x 200 x 440mm (H x W x D)

Suppliers

Company
Product
Description
Supplier Links
AeroCool AeroEngine Plus Case - Black - 20076 - Xoxide
Malvern, PA, USA
AeroCool AeroEngine Plus Case - Black
20076
AeroCool AeroEngine Plus Case - Black 20076
Like a note rubber banded to a brick and thrown through your window, the AeroEngine Plus Case from AeroCool delivers the airflow of airflows right in your very own home! Like gas to your car’s motor, the AE Plus fuels your computer with massive airflow deposing your system’s heat with hasty impartiality. The AE Plus features mouths of biblical proportions inhaling copious amounts of fresh air starting with a 140mm Engine Turbine fan on the front of the case. As if this fan were not enough it is accompanied by a gargantuan 180mm side panel fan that directly saturates any motherboard lucky enough to be installed in this case with straight up hardcore air! It is a fact, the AeroEngine Plus Case from AeroCool will leave your computer heat plagued friends feeling sick with avarice and they might even try to steal it from you. Protect your case the way it protects your system with air by utilizing a brute force method of security…your fist and knives and stabbing weapons! Case Size: Mid Tower Fans: Front: 1 x 140mm Blue LED Fan Side: 1 x 180mm Intake Fan Material: SECC Steel Dimensions: 17.3" x 17" x 8" Side Panel: Contoured Fan Vent Drive Bays: External: 4 x 5.25" / 1 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Stylish side ventilation panel design Tool-less drive bay installation Side panel thumb screw access Massive ventilation and fannage for humongo airflow Specifications: Chassis Material: SECC Steel Motherboard Form Factor: ATX, Micro ATX Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 2 x Audio Cooling System: 1 x 140mm 1200RPM 81CFM Blue LED Front Intake Fan 1 x 180mm 800RPM 83CFM Side Intake Fan 120mm Rear Exhaust Fan (Optional) Dimensions: 430 x 200 x 440mm (H x W x D)

Like a note rubber banded to a brick and thrown through your window, the AeroEngine Plus Case from AeroCool delivers the airflow of airflows right in your very own home! Like gas to your car’s motor, the AE Plus fuels your computer with massive airflow deposing your system’s heat with hasty impartiality.
The AE Plus features mouths of biblical proportions inhaling copious amounts of fresh air starting with a 140mm Engine Turbine fan on the front of the case. As if this fan were not enough it is accompanied by a gargantuan 180mm side panel fan that directly saturates any motherboard lucky enough to be installed in this case with straight up hardcore air!
It is a fact, the AeroEngine Plus Case from AeroCool will leave your computer heat plagued friends feeling sick with avarice and they might even try to steal it from you. Protect your case the way it protects your system with air by utilizing a brute force method of security…your fist and knives and stabbing weapons!

Case Size:Mid TowerFans:
  • Front: 1 x 140mm Blue LED Fan
  • Side: 1 x 180mm Intake Fan
Material:SECC SteelDimensions:17.3" x 17" x 8"
Side Panel:Contoured Fan VentDrive Bays:
  • External: 4 x 5.25" / 1 x 3.5"
  • Internal: 5 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 2 x Audio
Motherboard Support: ATX, Micro ATXPower Supply:Optional

Features:

  • Stylish side ventilation panel design
  • Tool-less drive bay installation
  • Side panel thumb screw access
  • Massive ventilation and fannage for humongo airflow

Specifications:

  • Chassis Material: SECC Steel
  • Motherboard Form Factor: ATX, Micro ATX
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 1
    • 3.5" Internal: 5
  • Expansion Slots: 7
  • I/O Ports: 2 x USB2.0, 2 x Audio
  • Cooling System:
    • 1 x 140mm 1200RPM 81CFM Blue LED Front Intake Fan
    • 1 x 180mm 800RPM 83CFM Side Intake Fan
    • 120mm Rear Exhaust Fan (Optional)
  • Dimensions: 430 x 200 x 440mm (H x W x D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 20076
Product Name AeroCool AeroEngine Plus Case - Black
Unlock Full Specs
to access all available technical data

Similar Products