Xoxide Aerocool Masstige Case - Silver 20039

Description
The Masstige case from AeroCool brings you ultimate expandability at a price that will not get you in trouble with your spouse. This cavernous case is perfect for power users with lots of drives, displays, gadgets, and panels or anyone requiring server sized drive space. This small server style case features a whopping ten externally accessible drive bays, and an addition two internal HDD only bays. Front high speed I/O ports are standard, two 5.25" to 3.5" external drive adapters are included. The Masstige houses plentiful cooling fans to cool your heat sensitive hardware. For the power user that requires maximum space and flexibility, The Masstige from AeroCool is the case for you. Case Type: Desktop Fans: 1 x 120mm Quad Blue LED Fan 3 x 80mm Fan Material: 0.8 SECC Dimensions: 18.5" x 17.5" x 8" Side Panel: Solid Drive Bays: External: 10 x 5.25 / 2 x 5.25" to 3.5" Internal: 2 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Specifications: Motherboard Form Factor: ATX, Micro ATX Chassis Material: 0.8 SECC Drive Bays: 5.25" External: 10 3.5" External: 2 x 5.25" to 3.5" Adapters 3.5" Internal: 2 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio Cooling System: 1 x 120mm Quad Blue LED Fan 3 x 80mm Fan Dimensions: 200 x 467 x 450mm
Description
The Masstige case from AeroCool brings you ultimate expandability at a price that will not get you in trouble with your spouse. This cavernous case is perfect for power users with lots of drives, displays, gadgets, and panels or anyone requiring server sized drive space. This small server style case features a whopping ten externally accessible drive bays, and an addition two internal HDD only bays. Front high speed I/O ports are standard, two 5.25" to 3.5" external drive adapters are included. The Masstige houses plentiful cooling fans to cool your heat sensitive hardware. For the power user that requires maximum space and flexibility, The Masstige from AeroCool is the case for you. Case Type: Desktop Fans: 1 x 120mm Quad Blue LED Fan 3 x 80mm Fan Material: 0.8 SECC Dimensions: 18.5" x 17.5" x 8" Side Panel: Solid Drive Bays: External: 10 x 5.25 / 2 x 5.25" to 3.5" Internal: 2 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Specifications: Motherboard Form Factor: ATX, Micro ATX Chassis Material: 0.8 SECC Drive Bays: 5.25" External: 10 3.5" External: 2 x 5.25" to 3.5" Adapters 3.5" Internal: 2 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio Cooling System: 1 x 120mm Quad Blue LED Fan 3 x 80mm Fan Dimensions: 200 x 467 x 450mm

Suppliers

Company
Product
Description
Supplier Links
Aerocool Masstige Case - Silver - 20039 - Xoxide
Malvern, PA, USA
Aerocool Masstige Case - Silver
20039
Aerocool Masstige Case - Silver 20039
The Masstige case from AeroCool brings you ultimate expandability at a price that will not get you in trouble with your spouse. This cavernous case is perfect for power users with lots of drives, displays, gadgets, and panels or anyone requiring server sized drive space. This small server style case features a whopping ten externally accessible drive bays, and an addition two internal HDD only bays. Front high speed I/O ports are standard, two 5.25" to 3.5" external drive adapters are included. The Masstige houses plentiful cooling fans to cool your heat sensitive hardware. For the power user that requires maximum space and flexibility, The Masstige from AeroCool is the case for you. Case Type: Desktop Fans: 1 x 120mm Quad Blue LED Fan 3 x 80mm Fan Material: 0.8 SECC Dimensions: 18.5" x 17.5" x 8" Side Panel: Solid Drive Bays: External: 10 x 5.25 / 2 x 5.25" to 3.5" Internal: 2 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Specifications: Motherboard Form Factor: ATX, Micro ATX Chassis Material: 0.8 SECC Drive Bays: 5.25" External: 10 3.5" External: 2 x 5.25" to 3.5" Adapters 3.5" Internal: 2 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio Cooling System: 1 x 120mm Quad Blue LED Fan 3 x 80mm Fan Dimensions: 200 x 467 x 450mm

The Masstige case from AeroCool brings you ultimate expandability at a price that will not get you in trouble with your spouse. This cavernous case is perfect for power users with lots of drives, displays, gadgets, and panels or anyone requiring server sized drive space.
This small server style case features a whopping ten externally accessible drive bays, and an addition two internal HDD only bays. Front high speed I/O ports are standard, two 5.25" to 3.5" external drive adapters are included. The Masstige houses plentiful cooling fans to cool your heat sensitive hardware. For the power user that requires maximum space and flexibility, The Masstige from AeroCool is the case for you.

Case Type:DesktopFans:
  • 1 x 120mm Quad Blue LED Fan
  • 3 x 80mm Fan
Material:0.8 SECCDimensions:18.5" x 17.5" x 8"
Side Panel:SolidDrive Bays:
  • External: 10 x 5.25 / 2 x 5.25" to 3.5"
  • Internal: 2 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire, 2 x Audio
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Specifications:

  • Motherboard Form Factor: ATX, Micro ATX
  • Chassis Material: 0.8 SECC
  • Drive Bays:
    • 5.25" External: 10
    • 3.5" External: 2 x 5.25" to 3.5" Adapters
    • 3.5" Internal: 2
  • Expansion Slots: 7
  • I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio
  • Cooling System:
    • 1 x 120mm Quad Blue LED Fan
    • 3 x 80mm Fan
  • Dimensions: 200 x 467 x 450mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 20039
Product Name Aerocool Masstige Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 14.49 inch (368 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details