Xoxide Apevia X-Navigator Aluminum Computer Case - Black/Silver 19011

Description
Does the search for the perfect case have you wandering around aimlessly like a ship without a compass? Then let me introduce to you the case that will guide the way through your confusion. The Apevia X-Navigator Fully Aluminum Case is a modern, fully featured case compatible with today’s latest technologies. The fully aluminum chassis helps dissipate system destabilizing heat several times faster than ordinary steel cases. 5 chassis fans help keep the airflowing through your computer, making this a perfect case for any high end gaming or workstation configuration. A lockable front door and side panel deters malicious activities toward your precious hardware. The built in LED temperature read out lets you keep tabs on your system’s current state. 3 changeable front bezels allow you to change the front of your case to fit your own personal décor. So if a stable, powerful, and sleek looking case is what you are looking for, navigate over to the ”Order Now!” button and click away. Case Size: Mid Tower Fans: 1 x 120mm LED Fan / 4 x 80mm LED Fans Material: 1.0mm Aluminum Dimensions: 20.5” x 7.75” x 19” Side Panel: Window Drive Bays: External: 4 x 5.25", 2 x 3.5" Internal: 7 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x Firewire Motherboard Support: ATX Power Supply: Optional Features 3 changeable front bezels: Silver, Black, Blue Front fan speed controller LCD temperature display Full aluminum chassis Lockable front door secures drive bays Lockable side panel secures internal hardware LED Fans Specifications Material: 1.0mm Aluminum Drive Bays: 5.25” x 4, 3.5” x 2/7 (externally accessible / internal only) Expansion Slots: 7 Front Ports: 2 x USB, 1 x IEEE1394 Fans: 1 front 80mm LED fan, 1 side 120mm LED fan, 2 rear 80mm LED fans, 1 top 80mm LED fan Motherboard Compatibility: ATX Dimensions: 20.5” x 7.75” x 19” (H x W x L) * Case is pictured with optional Power Supply
Description
Does the search for the perfect case have you wandering around aimlessly like a ship without a compass? Then let me introduce to you the case that will guide the way through your confusion. The Apevia X-Navigator Fully Aluminum Case is a modern, fully featured case compatible with today’s latest technologies. The fully aluminum chassis helps dissipate system destabilizing heat several times faster than ordinary steel cases. 5 chassis fans help keep the airflowing through your computer, making this a perfect case for any high end gaming or workstation configuration. A lockable front door and side panel deters malicious activities toward your precious hardware. The built in LED temperature read out lets you keep tabs on your system’s current state. 3 changeable front bezels allow you to change the front of your case to fit your own personal décor. So if a stable, powerful, and sleek looking case is what you are looking for, navigate over to the ”Order Now!” button and click away. Case Size: Mid Tower Fans: 1 x 120mm LED Fan / 4 x 80mm LED Fans Material: 1.0mm Aluminum Dimensions: 20.5” x 7.75” x 19” Side Panel: Window Drive Bays: External: 4 x 5.25", 2 x 3.5" Internal: 7 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x Firewire Motherboard Support: ATX Power Supply: Optional Features 3 changeable front bezels: Silver, Black, Blue Front fan speed controller LCD temperature display Full aluminum chassis Lockable front door secures drive bays Lockable side panel secures internal hardware LED Fans Specifications Material: 1.0mm Aluminum Drive Bays: 5.25” x 4, 3.5” x 2/7 (externally accessible / internal only) Expansion Slots: 7 Front Ports: 2 x USB, 1 x IEEE1394 Fans: 1 front 80mm LED fan, 1 side 120mm LED fan, 2 rear 80mm LED fans, 1 top 80mm LED fan Motherboard Compatibility: ATX Dimensions: 20.5” x 7.75” x 19” (H x W x L) * Case is pictured with optional Power Supply

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Navigator Aluminum Computer Case - Black/Silver - 19011 - Xoxide
Malvern, PA, USA
Apevia X-Navigator Aluminum Computer Case - Black/Silver
19011
Apevia X-Navigator Aluminum Computer Case - Black/Silver 19011
Does the search for the perfect case have you wandering around aimlessly like a ship without a compass? Then let me introduce to you the case that will guide the way through your confusion. The Apevia X-Navigator Fully Aluminum Case is a modern, fully featured case compatible with today’s latest technologies. The fully aluminum chassis helps dissipate system destabilizing heat several times faster than ordinary steel cases. 5 chassis fans help keep the airflowing through your computer, making this a perfect case for any high end gaming or workstation configuration. A lockable front door and side panel deters malicious activities toward your precious hardware. The built in LED temperature read out lets you keep tabs on your system’s current state. 3 changeable front bezels allow you to change the front of your case to fit your own personal décor. So if a stable, powerful, and sleek looking case is what you are looking for, navigate over to the ”Order Now!” button and click away. Case Size: Mid Tower Fans: 1 x 120mm LED Fan / 4 x 80mm LED Fans Material: 1.0mm Aluminum Dimensions: 20.5” x 7.75” x 19” Side Panel: Window Drive Bays: External: 4 x 5.25", 2 x 3.5" Internal: 7 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x Firewire Motherboard Support: ATX Power Supply: Optional Features 3 changeable front bezels: Silver, Black, Blue Front fan speed controller LCD temperature display Full aluminum chassis Lockable front door secures drive bays Lockable side panel secures internal hardware LED Fans Specifications Material: 1.0mm Aluminum Drive Bays: 5.25” x 4, 3.5” x 2/7 (externally accessible / internal only) Expansion Slots: 7 Front Ports: 2 x USB, 1 x IEEE1394 Fans: 1 front 80mm LED fan, 1 side 120mm LED fan, 2 rear 80mm LED fans, 1 top 80mm LED fan Motherboard Compatibility: ATX Dimensions: 20.5” x 7.75” x 19” (H x W x L) * Case is pictured with optional Power Supply

Does the search for the perfect case have you wandering around aimlessly like a ship without a compass? Then let me introduce to you the case that will guide the way through your confusion. The Apevia X-Navigator Fully Aluminum Case is a modern, fully featured case compatible with today’s latest technologies.
The fully aluminum chassis helps dissipate system destabilizing heat several times faster than ordinary steel cases. 5 chassis fans help keep the airflowing through your computer, making this a perfect case for any high end gaming or workstation configuration. A lockable front door and side panel deters malicious activities toward your precious hardware.
The built in LED temperature read out lets you keep tabs on your system’s current state. 3 changeable front bezels allow you to change the front of your case to fit your own personal décor. So if a stable, powerful, and sleek looking case is what you are looking for, navigate over to the ”Order Now!” button and click away.

Case Size:Mid TowerFans:1 x 120mm LED Fan / 4 x 80mm LED Fans
Material:1.0mm AluminumDimensions:20.5” x 7.75” x 19”
Side Panel:WindowDrive Bays:
  • External: 4 x 5.25", 2 x 3.5"
  • Internal: 7 x 3.5"
Expansion Slots:7 SlotsI/O Ports: 2 x USB, 1 x Firewire
Motherboard Support:ATXPower Supply:Optional

Features

  • 3 changeable front bezels: Silver, Black, Blue
  • Front fan speed controller
  • LCD temperature display
  • Full aluminum chassis
  • Lockable front door secures drive bays
  • Lockable side panel secures internal hardware
  • LED Fans

Specifications

  • Material: 1.0mm Aluminum
  • Drive Bays: 5.25” x 4, 3.5” x 2/7 (externally accessible / internal only)
  • Expansion Slots: 7
  • Front Ports: 2 x USB, 1 x IEEE1394
  • Fans: 1 front 80mm LED fan, 1 side 120mm LED fan, 2 rear 80mm LED fans, 1 top 80mm LED fan
  • Motherboard Compatibility: ATX
  • Dimensions: 20.5” x 7.75” x 19” (H x W x L)

* Case is pictured with optional Power Supply

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 19011
Product Name Apevia X-Navigator Aluminum Computer Case - Black/Silver
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details