Xoxide 120mm Fan Vibration Dampener 17304

Description
Marky Mark and the Funky Bunch used to sing about Good Vibrations. Well, when it comes to case fans, there is no such thing as Good Vibrations. That is why it is always a good idea to use these Fan Vibration Dampeners. They are made of 100% genuine rubber, ensuring that vibrations will not exist. Simply attach one of these dampeners in between the case and the fan and say goodbye to noisy and damaging vibrations. So pick up a few of these dampeners for your case fans. Unless your into things that vibrate, which in that case, in the words of Marky Mark "Come on, come on!"
Description
Marky Mark and the Funky Bunch used to sing about Good Vibrations. Well, when it comes to case fans, there is no such thing as Good Vibrations. That is why it is always a good idea to use these Fan Vibration Dampeners. They are made of 100% genuine rubber, ensuring that vibrations will not exist. Simply attach one of these dampeners in between the case and the fan and say goodbye to noisy and damaging vibrations. So pick up a few of these dampeners for your case fans. Unless your into things that vibrate, which in that case, in the words of Marky Mark "Come on, come on!"

Suppliers

Company
Product
Description
Supplier Links
120mm Fan Vibration Dampener - 17304 - Xoxide
Malvern, PA, USA
120mm Fan Vibration Dampener
17304
120mm Fan Vibration Dampener 17304
Marky Mark and the Funky Bunch used to sing about Good Vibrations. Well, when it comes to case fans, there is no such thing as Good Vibrations. That is why it is always a good idea to use these Fan Vibration Dampeners. They are made of 100% genuine rubber, ensuring that vibrations will not exist. Simply attach one of these dampeners in between the case and the fan and say goodbye to noisy and damaging vibrations. So pick up a few of these dampeners for your case fans. Unless your into things that vibrate, which in that case, in the words of Marky Mark "Come on, come on!"

Marky Mark and the Funky Bunch used to sing about Good Vibrations. Well, when it comes to case fans, there is no such thing as Good Vibrations. That is why it is always a good idea to use these Fan Vibration Dampeners. They are made of 100% genuine rubber, ensuring that vibrations will not exist. Simply attach one of these dampeners in between the case and the fan and say goodbye to noisy and damaging vibrations. So pick up a few of these dampeners for your case fans. Unless your into things that vibrate, which in that case, in the words of Marky Mark "Come on, come on!"

Supplier's Site

Technical Specifications

  Xoxide
Product Category Pulsation Dampeners
Product Number 17304
Product Name 120mm Fan Vibration Dampener
Unlock Full Specs
to access all available technical data

Similar Products

PULSATION DAMPENERS - A111NDPF - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type FlangedInlet; FLANGE, US, 150# CLASS
Dampener Volume 370 cubic inches (606 cl)
Bladder / Bellows Material EPDM
View Details
Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
Pump Pulsation Damper - Model SS40 - Trebor International
Specs
Type Chargeable
Maximum Pressure 80 psi (56.3 m H2O)
Bladder / Bellows Material PTFE
View Details
Model 150
Specs
Type ThreadedInlet
Maximum Pressure 10000 psi (7038 m H2O)
Bladder / Bellows Material EPDM; Teflon
View Details