Xoxide Logisys Two Color (Blue/Red) Character Illuminated Keyboard 16534

Description
Are you a late-night gamer who suffers from a weird dual-persona disorder? Well, as long as both personalities love Glow-in-the-Dark LEDs, you better believe that we got the perfect keyboard for the both of you. Displaying a simple yet vivid elegance, this revolutionary Logisys Character Illuminated Keyboard features the ability to switch your display between a two-color (red and blue) keyboard illumination. With a simple click of the "ILLUMINATION" key located in the top right corner of the board, you'll be able to experience the impressive visuals whenever you choose. Also included in this Logisys Keyboard are extra large ENTER and BACKSPACE keys, as well as a deluxe-sized palm rest and a a volume dialer for quick control of your media. You'll also find plenty of multimedia characters and internet hot keys for lighting fast access to all your favorite PC features. Topping off this Logisys Two Color Character Illuminated Keyboard is the extra long, 7-foot cord (which features both USB and PS2 plugs) that comes standard with most Logisys keyboards. Features: Two Color (Red & Blue) Character Illumination Multimedia & Internet Hot Keys Extra Large ENTER Key / Doublesized BACKSPACE key Built-In Extra Size Palm Rest Pad Volume Dialer (for Instant Media Control) Ultra Slim Design w/ Glossy Black & Matte Black Paint Long 7-Foot Cord (w/ USB & PS2 plugs) Specifications: Interface: USB + PS2 Operating System: Windows 98/ME/2000/XP/NT/ Switch life: 5 million life cycles Weight: 850g Dimensions: 495 x 215 x 30mm
Description
Are you a late-night gamer who suffers from a weird dual-persona disorder? Well, as long as both personalities love Glow-in-the-Dark LEDs, you better believe that we got the perfect keyboard for the both of you. Displaying a simple yet vivid elegance, this revolutionary Logisys Character Illuminated Keyboard features the ability to switch your display between a two-color (red and blue) keyboard illumination. With a simple click of the "ILLUMINATION" key located in the top right corner of the board, you'll be able to experience the impressive visuals whenever you choose. Also included in this Logisys Keyboard are extra large ENTER and BACKSPACE keys, as well as a deluxe-sized palm rest and a a volume dialer for quick control of your media. You'll also find plenty of multimedia characters and internet hot keys for lighting fast access to all your favorite PC features. Topping off this Logisys Two Color Character Illuminated Keyboard is the extra long, 7-foot cord (which features both USB and PS2 plugs) that comes standard with most Logisys keyboards. Features: Two Color (Red & Blue) Character Illumination Multimedia & Internet Hot Keys Extra Large ENTER Key / Doublesized BACKSPACE key Built-In Extra Size Palm Rest Pad Volume Dialer (for Instant Media Control) Ultra Slim Design w/ Glossy Black & Matte Black Paint Long 7-Foot Cord (w/ USB & PS2 plugs) Specifications: Interface: USB + PS2 Operating System: Windows 98/ME/2000/XP/NT/ Switch life: 5 million life cycles Weight: 850g Dimensions: 495 x 215 x 30mm

Suppliers

Company
Product
Description
Supplier Links
Logisys Two Color (Blue/Red) Character Illuminated Keyboard - 16534 - Xoxide
Malvern, PA, USA
Logisys Two Color (Blue/Red) Character Illuminated Keyboard
16534
Logisys Two Color (Blue/Red) Character Illuminated Keyboard 16534
Are you a late-night gamer who suffers from a weird dual-persona disorder? Well, as long as both personalities love Glow-in-the-Dark LEDs, you better believe that we got the perfect keyboard for the both of you. Displaying a simple yet vivid elegance, this revolutionary Logisys Character Illuminated Keyboard features the ability to switch your display between a two-color (red and blue) keyboard illumination. With a simple click of the "ILLUMINATION" key located in the top right corner of the board, you'll be able to experience the impressive visuals whenever you choose. Also included in this Logisys Keyboard are extra large ENTER and BACKSPACE keys, as well as a deluxe-sized palm rest and a a volume dialer for quick control of your media. You'll also find plenty of multimedia characters and internet hot keys for lighting fast access to all your favorite PC features. Topping off this Logisys Two Color Character Illuminated Keyboard is the extra long, 7-foot cord (which features both USB and PS2 plugs) that comes standard with most Logisys keyboards. Features: Two Color (Red & Blue) Character Illumination Multimedia & Internet Hot Keys Extra Large ENTER Key / Doublesized BACKSPACE key Built-In Extra Size Palm Rest Pad Volume Dialer (for Instant Media Control) Ultra Slim Design w/ Glossy Black & Matte Black Paint Long 7-Foot Cord (w/ USB & PS2 plugs) Specifications: Interface: USB + PS2 Operating System: Windows 98/ME/2000/XP/NT/ Switch life: 5 million life cycles Weight: 850g Dimensions: 495 x 215 x 30mm

Are you a late-night gamer who suffers from a weird dual-persona disorder? Well, as long as both personalities love Glow-in-the-Dark LEDs, you better believe that we got the perfect keyboard for the both of you.
Displaying a simple yet vivid elegance, this revolutionary Logisys Character Illuminated Keyboard features the ability to switch your display between a two-color (red and blue) keyboard illumination. With a simple click of the "ILLUMINATION" key located in the top right corner of the board, you'll be able to experience the impressive visuals whenever you choose.
Also included in this Logisys Keyboard are extra large ENTER and BACKSPACE keys, as well as a deluxe-sized palm rest and a a volume dialer for quick control of your media. You'll also find plenty of multimedia characters and internet hot keys for lighting fast access to all your favorite PC features. Topping off this Logisys Two Color Character Illuminated Keyboard is the extra long, 7-foot cord (which features both USB and PS2 plugs) that comes standard with most Logisys keyboards.
Features:

  • Two Color (Red & Blue) Character Illumination
  • Multimedia & Internet Hot Keys
  • Extra Large ENTER Key / Doublesized BACKSPACE key
  • Built-In Extra Size Palm Rest Pad
  • Volume Dialer (for Instant Media Control)
  • Ultra Slim Design w/ Glossy Black & Matte Black Paint
  • Long 7-Foot Cord (w/ USB & PS2 plugs)

Specifications:

  • Interface: USB + PS2
  • Operating System: Windows 98/ME/2000/XP/NT/
  • Switch life: 5 million life cycles
  • Weight: 850g
  • Dimensions: 495 x 215 x 30mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 16534
Product Name Logisys Two Color (Blue/Red) Character Illuminated Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 280077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface Wire
View Details
Keyboards - 96KVM-H17V8U-US-ND - DigiKey
Specs
Applications Commercial
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details