Xoxide Logisys Logisys Pre-Assembled Acrylic Yin Yang Case - Blue 16507

Description
Left and right, up and down, light and dark, day and night, masculine and feminine, these symbolize balance, harmony, Yin and Yang. The Yin Yang Pre-Assembled Acrylic Case from Logisys is the perfect balance of aesthetics and functionality. The Yin Yang Case features ultra-clear, high quality acrylic construction to proudly display your computer components. To balance out the look, the Yin Yang includes a no touch clear acrylic front bezel door, a feature rarely found on acrylic cases. Computer components are hot, so the Yin Yang equalizes them with powerful cooling fans to keep the air flow cool and steady in your case. Unique Yin Yang center cut side panels allow you to only remove the screws you need to get at the side of the case you are working on. The Yin Yang Pre-Assembled Acrylic Case from Logisys is the perfect equilibrium of look and function. Features: Clear acrylic chassis displays the inside of your case Sexy Yin-Yang styling cues Clear acrylic front bezel door Efficient 3 fan cooling solution Specifications: Chassis Material: Acrylic Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 6 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 2 x Audio Cooling: 1 x 80mm Blue LED Front Fan 1 x 80mm UV Blue Side Fan 1 x 80mm UV Blue Rear Fan Dimensions: 501 x 265 x 543 (L x W x H)
Description
Left and right, up and down, light and dark, day and night, masculine and feminine, these symbolize balance, harmony, Yin and Yang. The Yin Yang Pre-Assembled Acrylic Case from Logisys is the perfect balance of aesthetics and functionality. The Yin Yang Case features ultra-clear, high quality acrylic construction to proudly display your computer components. To balance out the look, the Yin Yang includes a no touch clear acrylic front bezel door, a feature rarely found on acrylic cases. Computer components are hot, so the Yin Yang equalizes them with powerful cooling fans to keep the air flow cool and steady in your case. Unique Yin Yang center cut side panels allow you to only remove the screws you need to get at the side of the case you are working on. The Yin Yang Pre-Assembled Acrylic Case from Logisys is the perfect equilibrium of look and function. Features: Clear acrylic chassis displays the inside of your case Sexy Yin-Yang styling cues Clear acrylic front bezel door Efficient 3 fan cooling solution Specifications: Chassis Material: Acrylic Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 6 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 2 x Audio Cooling: 1 x 80mm Blue LED Front Fan 1 x 80mm UV Blue Side Fan 1 x 80mm UV Blue Rear Fan Dimensions: 501 x 265 x 543 (L x W x H)

Suppliers

Company
Product
Description
Supplier Links
Logisys Logisys Pre-Assembled Acrylic Yin Yang Case - Blue - 16507 - Xoxide
Malvern, PA, USA
Logisys Logisys Pre-Assembled Acrylic Yin Yang Case - Blue
16507
Logisys Logisys Pre-Assembled Acrylic Yin Yang Case - Blue 16507
Left and right, up and down, light and dark, day and night, masculine and feminine, these symbolize balance, harmony, Yin and Yang. The Yin Yang Pre-Assembled Acrylic Case from Logisys is the perfect balance of aesthetics and functionality. The Yin Yang Case features ultra-clear, high quality acrylic construction to proudly display your computer components. To balance out the look, the Yin Yang includes a no touch clear acrylic front bezel door, a feature rarely found on acrylic cases. Computer components are hot, so the Yin Yang equalizes them with powerful cooling fans to keep the air flow cool and steady in your case. Unique Yin Yang center cut side panels allow you to only remove the screws you need to get at the side of the case you are working on. The Yin Yang Pre-Assembled Acrylic Case from Logisys is the perfect equilibrium of look and function. Features: Clear acrylic chassis displays the inside of your case Sexy Yin-Yang styling cues Clear acrylic front bezel door Efficient 3 fan cooling solution Specifications: Chassis Material: Acrylic Drive Bays: 5.25" External: 4 3.5" External: 2 3.5" Internal: 6 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 2 x Audio Cooling: 1 x 80mm Blue LED Front Fan 1 x 80mm UV Blue Side Fan 1 x 80mm UV Blue Rear Fan Dimensions: 501 x 265 x 543 (L x W x H)

Left and right, up and down, light and dark, day and night, masculine and feminine, these symbolize balance, harmony, Yin and Yang. The Yin Yang Pre-Assembled Acrylic Case from Logisys is the perfect balance of aesthetics and functionality. The Yin Yang Case features ultra-clear, high quality acrylic construction to proudly display your computer components. To balance out the look, the Yin Yang includes a no touch clear acrylic front bezel door, a feature rarely found on acrylic cases. Computer components are hot, so the Yin Yang equalizes them with powerful cooling fans to keep the air flow cool and steady in your case. Unique Yin Yang center cut side panels allow you to only remove the screws you need to get at the side of the case you are working on. The Yin Yang Pre-Assembled Acrylic Case from Logisys is the perfect equilibrium of look and function. Features:

  • Clear acrylic chassis displays the inside of your case
  • Sexy Yin-Yang styling cues
  • Clear acrylic front bezel door
  • Efficient 3 fan cooling solution

Specifications:

  • Chassis Material: Acrylic
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 2
    • 3.5" Internal: 6
  • Expansion Slots: 7
  • Front I/O Ports: 2 x USB2.0, 2 x Audio
  • Cooling:
    • 1 x 80mm Blue LED Front Fan
    • 1 x 80mm UV Blue Side Fan
    • 1 x 80mm UV Blue Rear Fan
  • Dimensions: 501 x 265 x 543 (L x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 16507
Product Name Logisys Logisys Pre-Assembled Acrylic Yin Yang Case - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Cable Storage - 109451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 0.2205 inch (5.6 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details