Xoxide Logisys Pre-Assembled Blue UV Reactive Acrylic Case 16166

Description
Warning! This case is highly reactive. No, not in that "potential nuclear disaster-kinda way...it's highly UV reactive, bringing a gorgeous glow to a dimly lit LAN party or workspace. This Blue UV Reactive Acrylic Case from Logisys comes to you already assembled and ready to go right out of the box. The four 80mm UV Blue case fans are already pre-installed and ready to glow with the addition of some UV lighting. Also included are two wire fan grills and one blade fan grill. There is plenty of room for your components with four 5.25" bays, two 3.5" external bays, and six 3.5" internal bays. Front USB and audio ports will also make it easier to hook up devices. The dimensions of this case are 450(h) x 200(w) x 470(d)mm. Don't feel blue...look blue! With the Logisys Pre-Assembled Blue UV Reactive Acrylic Case. Case Size: Mid Tower Fans: 4 x UV Blue 80mm Fans Material: Acrylic Dimensions: 18.5" x 17.5" x 8" Side Panel: Clear Drive Bays: 4 x 5.25" Bays / 2 x 3.5" Bays / 6 x HDD Expansion Slots: 7 Slots I/O Ports: Front USB & Audio Motherboard Support: ATX Power Supply: Optional Specifications: Actual Dimension: 450(h) x 200(w) x 470(d)mm 4 x 5.25" bays 2 x 3.5" bays 6 x HDD bays Front USB & Audio jacks 4 x UV blue fans w/ finger guides and a stylish blade fan grill in the front panel. Please Note: Pre-assembled clear cases MUST ship UPS. Therefore these cases cannot be shipped to APO or PO addresses. If this is the only shipping address available to you we can only offer the unassembled clear cases found HERE.
Description
Warning! This case is highly reactive. No, not in that "potential nuclear disaster-kinda way...it's highly UV reactive, bringing a gorgeous glow to a dimly lit LAN party or workspace. This Blue UV Reactive Acrylic Case from Logisys comes to you already assembled and ready to go right out of the box. The four 80mm UV Blue case fans are already pre-installed and ready to glow with the addition of some UV lighting. Also included are two wire fan grills and one blade fan grill. There is plenty of room for your components with four 5.25" bays, two 3.5" external bays, and six 3.5" internal bays. Front USB and audio ports will also make it easier to hook up devices. The dimensions of this case are 450(h) x 200(w) x 470(d)mm. Don't feel blue...look blue! With the Logisys Pre-Assembled Blue UV Reactive Acrylic Case. Case Size: Mid Tower Fans: 4 x UV Blue 80mm Fans Material: Acrylic Dimensions: 18.5" x 17.5" x 8" Side Panel: Clear Drive Bays: 4 x 5.25" Bays / 2 x 3.5" Bays / 6 x HDD Expansion Slots: 7 Slots I/O Ports: Front USB & Audio Motherboard Support: ATX Power Supply: Optional Specifications: Actual Dimension: 450(h) x 200(w) x 470(d)mm 4 x 5.25" bays 2 x 3.5" bays 6 x HDD bays Front USB & Audio jacks 4 x UV blue fans w/ finger guides and a stylish blade fan grill in the front panel. Please Note: Pre-assembled clear cases MUST ship UPS. Therefore these cases cannot be shipped to APO or PO addresses. If this is the only shipping address available to you we can only offer the unassembled clear cases found HERE.

Suppliers

Company
Product
Description
Supplier Links
Logisys Pre-Assembled Blue UV Reactive Acrylic Case - 16166 - Xoxide
Malvern, PA, USA
Logisys Pre-Assembled Blue UV Reactive Acrylic Case
16166
Logisys Pre-Assembled Blue UV Reactive Acrylic Case 16166
Warning! This case is highly reactive. No, not in that "potential nuclear disaster-kinda way...it's highly UV reactive, bringing a gorgeous glow to a dimly lit LAN party or workspace. This Blue UV Reactive Acrylic Case from Logisys comes to you already assembled and ready to go right out of the box. The four 80mm UV Blue case fans are already pre-installed and ready to glow with the addition of some UV lighting. Also included are two wire fan grills and one blade fan grill. There is plenty of room for your components with four 5.25" bays, two 3.5" external bays, and six 3.5" internal bays. Front USB and audio ports will also make it easier to hook up devices. The dimensions of this case are 450(h) x 200(w) x 470(d)mm. Don't feel blue...look blue! With the Logisys Pre-Assembled Blue UV Reactive Acrylic Case. Case Size: Mid Tower Fans: 4 x UV Blue 80mm Fans Material: Acrylic Dimensions: 18.5" x 17.5" x 8" Side Panel: Clear Drive Bays: 4 x 5.25" Bays / 2 x 3.5" Bays / 6 x HDD Expansion Slots: 7 Slots I/O Ports: Front USB & Audio Motherboard Support: ATX Power Supply: Optional Specifications: Actual Dimension: 450(h) x 200(w) x 470(d)mm 4 x 5.25" bays 2 x 3.5" bays 6 x HDD bays Front USB & Audio jacks 4 x UV blue fans w/ finger guides and a stylish blade fan grill in the front panel. Please Note: Pre-assembled clear cases MUST ship UPS. Therefore these cases cannot be shipped to APO or PO addresses. If this is the only shipping address available to you we can only offer the unassembled clear cases found HERE.

Warning! This case is highly reactive.
No, not in that "potential nuclear disaster-kinda way...it's highly UV reactive, bringing a gorgeous glow to a dimly lit LAN party or workspace. This Blue UV Reactive Acrylic Case from Logisys comes to you already assembled and ready to go right out of the box. The four 80mm UV Blue case fans are already pre-installed and ready to glow with the addition of some UV lighting. Also included are two wire fan grills and one blade fan grill.
There is plenty of room for your components with four 5.25" bays, two 3.5" external bays, and six 3.5" internal bays. Front USB and audio ports will also make it easier to hook up devices. The dimensions of this case are 450(h) x 200(w) x 470(d)mm.
Don't feel blue...look blue! With the Logisys Pre-Assembled Blue UV Reactive Acrylic Case.

Case Size:Mid TowerFans:4 x UV Blue 80mm Fans
Material:AcrylicDimensions:18.5" x 17.5" x 8"
Side Panel:ClearDrive Bays:4 x 5.25" Bays / 2 x 3.5" Bays / 6 x HDD
Expansion Slots:7 SlotsI/O Ports:Front USB & Audio
Motherboard Support:ATXPower Supply:Optional

Specifications:

  • Actual Dimension: 450(h) x 200(w) x 470(d)mm
  • 4 x 5.25" bays
  • 2 x 3.5" bays
  • 6 x HDD bays
  • Front USB & Audio jacks
  • 4 x UV blue fans w/ finger guides and a stylish blade fan grill in the front panel.

Please Note: Pre-assembled clear cases MUST ship UPS. Therefore these cases cannot be shipped to APO or PO addresses. If this is the only shipping address available to you we can only offer the unassembled clear cases found HERE.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 16166
Product Name Logisys Pre-Assembled Blue UV Reactive Acrylic Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908427 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 9.06 inch (230 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details