Xoxide Logisys Communion Case 16142

Description
It's watching. It's always watching. That's right, the Logisys Communion Case has it's two abnormally large, blue LED eyes on you. C'mon, don't try to hide it...you kinda like it, don't you? Fully loaded with insanely sweet features, the Logisys Communion Case comes complete with customized power and reset buttons, as well as gigantic built-in side window with an attached 4-LED RGBY fan. Want to perform a little alien autopsy of your own? For easy access to the interior, the Communion case features plastic-covered thumb screws for both your simple upgrades and custom modding needs. For instant plug-and-play accessibility, Logisys has meticulously included the USB & Audio outputs in the middle of the front panel. Too sweeten the pot, a 480w ATX power supply is also included with the case. Case Size: Mid Tower Fans: 1 x 80mm RGBY LED Fan Material: Aluminum Dimensions: 9.8" x 19.2" x 21.3" Side Panel: Window Drive Bays: 4 x Ext. 5.25" / 2 x 3.5" 5 x Int. 3.5" Expansion Slots: 7 Slots I/O Ports: USB 2.0+ Audio Motherboard Support: 20 / 24 pin Power Supply: 480W SATA Cable PSU Specifications: Dimension: 250 x 488 x 540mm (9.8" x 19.2" x 21.3") Max. Motherboard size: 12" x 10" Drive Bays: 11 4 x Open 5.25" Drive Bays 2 x Open 3.5" Drive Bays 5 x Hidden 3.5" Drive Bays Built-in 2 front USB 2.0+ Audio Output 80mm RGBY LED Fan Included 480w SATA Cable Power Supply Included (Compatible to 20/24pin Motherboard) 1 x Rear Fan Mount (for 80mm / 90mm / 120mm Cooling Fan) Toolless Thumb Screws
Description
It's watching. It's always watching. That's right, the Logisys Communion Case has it's two abnormally large, blue LED eyes on you. C'mon, don't try to hide it...you kinda like it, don't you? Fully loaded with insanely sweet features, the Logisys Communion Case comes complete with customized power and reset buttons, as well as gigantic built-in side window with an attached 4-LED RGBY fan. Want to perform a little alien autopsy of your own? For easy access to the interior, the Communion case features plastic-covered thumb screws for both your simple upgrades and custom modding needs. For instant plug-and-play accessibility, Logisys has meticulously included the USB & Audio outputs in the middle of the front panel. Too sweeten the pot, a 480w ATX power supply is also included with the case. Case Size: Mid Tower Fans: 1 x 80mm RGBY LED Fan Material: Aluminum Dimensions: 9.8" x 19.2" x 21.3" Side Panel: Window Drive Bays: 4 x Ext. 5.25" / 2 x 3.5" 5 x Int. 3.5" Expansion Slots: 7 Slots I/O Ports: USB 2.0+ Audio Motherboard Support: 20 / 24 pin Power Supply: 480W SATA Cable PSU Specifications: Dimension: 250 x 488 x 540mm (9.8" x 19.2" x 21.3") Max. Motherboard size: 12" x 10" Drive Bays: 11 4 x Open 5.25" Drive Bays 2 x Open 3.5" Drive Bays 5 x Hidden 3.5" Drive Bays Built-in 2 front USB 2.0+ Audio Output 80mm RGBY LED Fan Included 480w SATA Cable Power Supply Included (Compatible to 20/24pin Motherboard) 1 x Rear Fan Mount (for 80mm / 90mm / 120mm Cooling Fan) Toolless Thumb Screws

Suppliers

Company
Product
Description
Supplier Links
Logisys Communion Case - 16142 - Xoxide
Malvern, PA, USA
Logisys Communion Case
16142
Logisys Communion Case 16142
It's watching. It's always watching. That's right, the Logisys Communion Case has it's two abnormally large, blue LED eyes on you. C'mon, don't try to hide it...you kinda like it, don't you? Fully loaded with insanely sweet features, the Logisys Communion Case comes complete with customized power and reset buttons, as well as gigantic built-in side window with an attached 4-LED RGBY fan. Want to perform a little alien autopsy of your own? For easy access to the interior, the Communion case features plastic-covered thumb screws for both your simple upgrades and custom modding needs. For instant plug-and-play accessibility, Logisys has meticulously included the USB & Audio outputs in the middle of the front panel. Too sweeten the pot, a 480w ATX power supply is also included with the case. Case Size: Mid Tower Fans: 1 x 80mm RGBY LED Fan Material: Aluminum Dimensions: 9.8" x 19.2" x 21.3" Side Panel: Window Drive Bays: 4 x Ext. 5.25" / 2 x 3.5" 5 x Int. 3.5" Expansion Slots: 7 Slots I/O Ports: USB 2.0+ Audio Motherboard Support: 20 / 24 pin Power Supply: 480W SATA Cable PSU Specifications: Dimension: 250 x 488 x 540mm (9.8" x 19.2" x 21.3") Max. Motherboard size: 12" x 10" Drive Bays: 11 4 x Open 5.25" Drive Bays 2 x Open 3.5" Drive Bays 5 x Hidden 3.5" Drive Bays Built-in 2 front USB 2.0+ Audio Output 80mm RGBY LED Fan Included 480w SATA Cable Power Supply Included (Compatible to 20/24pin Motherboard) 1 x Rear Fan Mount (for 80mm / 90mm / 120mm Cooling Fan) Toolless Thumb Screws

It's watching. It's always watching. That's right, the Logisys Communion Case has it's two abnormally large, blue LED eyes on you. C'mon, don't try to hide it...you kinda like it, don't you? Fully loaded with insanely sweet features, the Logisys Communion Case comes complete with customized power and reset buttons, as well as gigantic built-in side window with an attached 4-LED RGBY fan.
Want to perform a little alien autopsy of your own? For easy access to the interior, the Communion case features plastic-covered thumb screws for both your simple upgrades and custom modding needs. For instant plug-and-play accessibility, Logisys has meticulously included the USB & Audio outputs in the middle of the front panel. Too sweeten the pot, a 480w ATX power supply is also included with the case.

Case Size:Mid TowerFans:1 x 80mm RGBY LED Fan
Material:AluminumDimensions:9.8" x 19.2" x 21.3"
Side Panel:WindowDrive Bays:
  • 4 x Ext. 5.25" / 2 x 3.5"
  • 5 x Int. 3.5"
Expansion Slots:7 SlotsI/O Ports:USB 2.0+ Audio
Motherboard Support:20 / 24 pinPower Supply:480W SATA Cable PSU

Specifications:

  • Dimension: 250 x 488 x 540mm (9.8" x 19.2" x 21.3")
  • Max. Motherboard size: 12" x 10"
  • Drive Bays: 11
    • 4 x Open 5.25" Drive Bays
    • 2 x Open 3.5" Drive Bays
    • 5 x Hidden 3.5" Drive Bays
  • Built-in 2 front USB 2.0+ Audio Output
  • 80mm RGBY LED Fan Included
  • 480w SATA Cable Power Supply Included (Compatible to 20/24pin Motherboard)
  • 1 x Rear Fan Mount (for 80mm / 90mm / 120mm Cooling Fan)
  • Toolless Thumb Screws
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 16142
Product Name Logisys Communion Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details