Xoxide Lian Li Mini-Q PC-Q08 Mini Tower Case 15273

Description
Who's been fooling around with the shrink ray again? Apparently, that would be Lian Li. Their new Mini-Q PC-Q08 Mini ITX "Mini Tower" case is exactly what you would expect from a smaller version of their full- or mid-tower cases. Sporting a sleek, brushed aluminum anodized exterior with ventilation on the top, sides, and bottom, this beautiful case gets the job done with class to spare. Features: Removable bottom-mounted anti-vibration HDD cage Support for graphics cards up to 300mm Vented PCI slots USB 3.0 ports built-in Specifications: Form Factor: Mini Tower Dimensions: (W) 227mm x (H) 272mm x (D) 345mm Material: Aluminum Weight: ~6 lbs. Drive Bays: 5.25" drive bay (External): 1 3.5" drive bay (Internal): 6 Expansion Slots: 2 Motherboard Support: Mini-ITX / Mini-DTX Cooling: (Front): 140mm Blue LED Fan x 1 (Top): 120mm Fan x 1 I/O Ports: USB3.0 x 2 / HD Audio Maximum Video Card Size: 300mm
Description
Who's been fooling around with the shrink ray again? Apparently, that would be Lian Li. Their new Mini-Q PC-Q08 Mini ITX "Mini Tower" case is exactly what you would expect from a smaller version of their full- or mid-tower cases. Sporting a sleek, brushed aluminum anodized exterior with ventilation on the top, sides, and bottom, this beautiful case gets the job done with class to spare. Features: Removable bottom-mounted anti-vibration HDD cage Support for graphics cards up to 300mm Vented PCI slots USB 3.0 ports built-in Specifications: Form Factor: Mini Tower Dimensions: (W) 227mm x (H) 272mm x (D) 345mm Material: Aluminum Weight: ~6 lbs. Drive Bays: 5.25" drive bay (External): 1 3.5" drive bay (Internal): 6 Expansion Slots: 2 Motherboard Support: Mini-ITX / Mini-DTX Cooling: (Front): 140mm Blue LED Fan x 1 (Top): 120mm Fan x 1 I/O Ports: USB3.0 x 2 / HD Audio Maximum Video Card Size: 300mm

Suppliers

Company
Product
Description
Supplier Links
Lian Li Mini-Q PC-Q08 Mini Tower Case - 15273 - Xoxide
Malvern, PA, USA
Lian Li Mini-Q PC-Q08 Mini Tower Case
15273
Lian Li Mini-Q PC-Q08 Mini Tower Case 15273
Who's been fooling around with the shrink ray again? Apparently, that would be Lian Li. Their new Mini-Q PC-Q08 Mini ITX "Mini Tower" case is exactly what you would expect from a smaller version of their full- or mid-tower cases. Sporting a sleek, brushed aluminum anodized exterior with ventilation on the top, sides, and bottom, this beautiful case gets the job done with class to spare. Features: Removable bottom-mounted anti-vibration HDD cage Support for graphics cards up to 300mm Vented PCI slots USB 3.0 ports built-in Specifications: Form Factor: Mini Tower Dimensions: (W) 227mm x (H) 272mm x (D) 345mm Material: Aluminum Weight: ~6 lbs. Drive Bays: 5.25" drive bay (External): 1 3.5" drive bay (Internal): 6 Expansion Slots: 2 Motherboard Support: Mini-ITX / Mini-DTX Cooling: (Front): 140mm Blue LED Fan x 1 (Top): 120mm Fan x 1 I/O Ports: USB3.0 x 2 / HD Audio Maximum Video Card Size: 300mm

Who's been fooling around with the shrink ray again?
Apparently, that would be Lian Li. Their new Mini-Q PC-Q08 Mini ITX "Mini Tower" case is exactly what you would expect from a smaller version of their full- or mid-tower cases. Sporting a sleek, brushed aluminum anodized exterior with ventilation on the top, sides, and bottom, this beautiful case gets the job done with class to spare.
Features:

  • Removable bottom-mounted anti-vibration HDD cage
  • Support for graphics cards up to 300mm
  • Vented PCI slots
  • USB 3.0 ports built-in

Specifications:

  • Form Factor: Mini Tower
  • Dimensions: (W) 227mm x (H) 272mm x (D) 345mm
  • Material: Aluminum
  • Weight: ~6 lbs.
  • Drive Bays:
    • 5.25" drive bay (External): 1
    • 3.5" drive bay (Internal): 6
  • Expansion Slots: 2
  • Motherboard Support: Mini-ITX / Mini-DTX
  • Cooling:
    • (Front): 140mm Blue LED Fan x 1
    • (Top): 120mm Fan x 1
  • I/O Ports: USB3.0 x 2 / HD Audio
  • Maximum Video Card Size: 300mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15273
Product Name Lian Li Mini-Q PC-Q08 Mini Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details