Xoxide Lian Li PC-60FNWB Case 15272

Description
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. This one even kicks it up a bit with a windowed side panel. "Simple & Stylish" says it all! Specifications: Model: PC-60FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47 kg 5.25" drive bay (External): 5( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 4 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 14cm Blue LED Fan x 1 (?1000RPM) System Fan (Top): System Fan (Rear): 12cm Fan x 1 (?1500RPM) I/O Ports: USB2.0 x 2 / HD+AC97 Audio
Description
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. This one even kicks it up a bit with a windowed side panel. "Simple & Stylish" says it all! Specifications: Model: PC-60FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47 kg 5.25" drive bay (External): 5( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 4 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 14cm Blue LED Fan x 1 (?1000RPM) System Fan (Top): System Fan (Rear): 12cm Fan x 1 (?1500RPM) I/O Ports: USB2.0 x 2 / HD+AC97 Audio

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-60FNWB Case - 15272 - Xoxide
Malvern, PA, USA
Lian Li PC-60FNWB Case
15272
Lian Li PC-60FNWB Case 15272
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. This one even kicks it up a bit with a windowed side panel. "Simple & Stylish" says it all! Specifications: Model: PC-60FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47 kg 5.25" drive bay (External): 5( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 4 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 14cm Blue LED Fan x 1 (?1000RPM) System Fan (Top): System Fan (Rear): 12cm Fan x 1 (?1500RPM) I/O Ports: USB2.0 x 2 / HD+AC97 Audio

If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. This one even kicks it up a bit with a windowed side panel. "Simple & Stylish" says it all!
Specifications:

  • Model: PC-60FN
  • Case Type: Mid Tower
  • Dimensions: 210mm x 470mm x 490mm ( W, H, D)
  • Front bezel Material: Aluminum
  • Color: Black
  • Side Panel: Aluminum
  • Body Material: Aluminum
  • Net Weight: 5.47 kg
  • 5.25" drive bay (External): 5( one for 3.5 inch convertor)
  • 3.5" drive bay (External):
  • 3.5" drive bay (Internal): 4
  • Expansion Slot: 8
  • Motherboard: ATX / M-ATX
  • System Fan (Front): 14cm Blue LED Fan x 1 (?1000RPM)
  • System Fan (Top):
  • System Fan (Rear): 12cm Fan x 1 (?1500RPM)
  • I/O Ports: USB2.0 x 2 / HD+AC97 Audio
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15272
Product Name Lian Li PC-60FNWB Case
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details