Xoxide Lian Li PC-7FNB Case 15269

Description
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. "Simple & Stylish" says it all! Specifications: Model: PC-7FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47kg 5.25" drive bay (External): 5( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 4 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 14cm Blue LED Fan x 1 (?1000RPM) System Fan (Top): System Fan (Rear): 12cm Fan x 1 (?1500RPM) I/O Ports: USB2.0 x 2 / HD+AC97 Audio
Description
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. "Simple & Stylish" says it all! Specifications: Model: PC-7FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47kg 5.25" drive bay (External): 5( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 4 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 14cm Blue LED Fan x 1 (?1000RPM) System Fan (Top): System Fan (Rear): 12cm Fan x 1 (?1500RPM) I/O Ports: USB2.0 x 2 / HD+AC97 Audio

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-7FNB Case - 15269 - Xoxide
Malvern, PA, USA
Lian Li PC-7FNB Case
15269
Lian Li PC-7FNB Case 15269
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. "Simple & Stylish" says it all! Specifications: Model: PC-7FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47kg 5.25" drive bay (External): 5( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 4 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 14cm Blue LED Fan x 1 (?1000RPM) System Fan (Top): System Fan (Rear): 12cm Fan x 1 (?1500RPM) I/O Ports: USB2.0 x 2 / HD+AC97 Audio

If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. "Simple & Stylish" says it all!
Specifications:

  • Model: PC-7FN
  • Case Type: Mid Tower
  • Dimensions: 210mm x 470mm x 490mm ( W, H, D)
  • Front bezel Material: Aluminum
  • Color: Black
  • Side Panel: Aluminum
  • Body Material: Aluminum
  • Net Weight: 5.47kg
  • 5.25" drive bay (External): 5( one for 3.5 inch convertor)
  • 3.5" drive bay (External):
  • 3.5" drive bay (Internal): 4
  • Expansion Slot: 8
  • Motherboard: ATX / M-ATX
  • System Fan (Front): 14cm Blue LED Fan x 1 (?1000RPM)
  • System Fan (Top):
  • System Fan (Rear): 12cm Fan x 1 (?1500RPM)
  • I/O Ports: USB2.0 x 2 / HD+AC97 Audio
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15269
Product Name Lian Li PC-7FNB Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details