Xoxide Lian Li PC-B25FWSB Case 15268

Description
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. This one even kicks it up a little with a windowed side panel. "Simple & Stylish" says it all! Specifications: Model: PC-B25F Case Type: Mid Tower Dimensions: 210mm x 495mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.25" drive bay (External): 3( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 6 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 12cm Fan x 2 (1200RPM) System Fan (Top): 14cm Fan x 2 (1000RPM) System Fan (Rear): 12cm Fan x 1 (1500RPM) I/O Ports: E-SATA / USB2.0 x 2 / HD+AC97 Audio
Description
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. This one even kicks it up a little with a windowed side panel. "Simple & Stylish" says it all! Specifications: Model: PC-B25F Case Type: Mid Tower Dimensions: 210mm x 495mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.25" drive bay (External): 3( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 6 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 12cm Fan x 2 (1200RPM) System Fan (Top): 14cm Fan x 2 (1000RPM) System Fan (Rear): 12cm Fan x 1 (1500RPM) I/O Ports: E-SATA / USB2.0 x 2 / HD+AC97 Audio

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-B25FWSB Case - 15268 - Xoxide
Malvern, PA, USA
Lian Li PC-B25FWSB Case
15268
Lian Li PC-B25FWSB Case 15268
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. This one even kicks it up a little with a windowed side panel. "Simple & Stylish" says it all! Specifications: Model: PC-B25F Case Type: Mid Tower Dimensions: 210mm x 495mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.25" drive bay (External): 3( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 6 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 12cm Fan x 2 (1200RPM) System Fan (Top): 14cm Fan x 2 (1000RPM) System Fan (Rear): 12cm Fan x 1 (1500RPM) I/O Ports: E-SATA / USB2.0 x 2 / HD+AC97 Audio

If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. This one even kicks it up a little with a windowed side panel. "Simple & Stylish" says it all!
Specifications:

  • Model: PC-B25F
  • Case Type: Mid Tower
  • Dimensions: 210mm x 495mm x 490mm ( W, H, D)
  • Front bezel Material: Aluminum
  • Color: Black
  • Side Panel: Aluminum
  • Body Material: Aluminum
  • Net Weight:
  • 5.25" drive bay (External): 3( one for 3.5 inch convertor)
  • 3.5" drive bay (External):
  • 3.5" drive bay (Internal): 6
  • Expansion Slot: 8
  • Motherboard: ATX / M-ATX
  • System Fan (Front): 12cm Fan x 2 (1200RPM)
  • System Fan (Top): 14cm Fan x 2 (1000RPM)
  • System Fan (Rear): 12cm Fan x 1 (1500RPM)
  • I/O Ports: E-SATA / USB2.0 x 2 / HD+AC97 Audio
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15268
Product Name Lian Li PC-B25FWSB Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details