Xoxide Lian Li PC-XB01 Case for Xbox 360 15260

Description
With over 20 years of experience in creating high quality Aluminum PC Chassis and peripherals, we all know that Lian Li knows how to make a damn good computer case. Now the company has decided to go one step further and unleash their pristine craftsmanship upon one of the greatest video game consoles of all time, the Xbox 360. That's right, it's time for all you console gamers out there to get acquainted with the Lian Li PC-XB01 Case for Xbox 360. Boasting all of the gorgeous detail and uncompromisable durability of their standard PC cases, the PC-XB01 is a stylish modding chassis that's been built to perfectly compliment the inner hardware of the Xbox 360. Not only will the case cool the gaming system more effectively than the original chassis, but will also keep the optical drive quieter as well. Offering an exquisite design consisting of a black hairline brushed anodized aluminum, the Lian Li PC-XB01 Case contains a high volume 120mm exhaust fan, sound insulation foam sheeting, as well as special water cooling holes for water cooling solutions. With silent operation, minimal vibration, and excellent airflow across the graphic chipset, this Lian Li case is sure to offer the serious cooling and protection your Xbox 360 needs to keep you glued to your console for years to come. Features: Cools More Effectively Than Original Chassis Foam Padded Optical Drive for Near Silent Operation Handcrafted Artwork Soft & Silent 120mm Exhaust Fan Dynamic Holes for Water Cooling Stands Vertically or Horizontally Black Hairline Brushed Anodized Aluminum Specifications Model: PC-XB01 (For Xbox 360) Case Type: XBOX 360 (TM) Modding Case Dimensions: 160 x 250 x 415mm Front Bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum 5.25" drive bay (External): 1 ( XBOX360 DVD drive) 3.5" drive bay (External): 0 3.5" drive bay (Internal): 0 , 1 x 2.5 Motherboard: XBOX 360 (TM) System Fan (Rear): 120mm ( 1500 RPM)
Description
With over 20 years of experience in creating high quality Aluminum PC Chassis and peripherals, we all know that Lian Li knows how to make a damn good computer case. Now the company has decided to go one step further and unleash their pristine craftsmanship upon one of the greatest video game consoles of all time, the Xbox 360. That's right, it's time for all you console gamers out there to get acquainted with the Lian Li PC-XB01 Case for Xbox 360. Boasting all of the gorgeous detail and uncompromisable durability of their standard PC cases, the PC-XB01 is a stylish modding chassis that's been built to perfectly compliment the inner hardware of the Xbox 360. Not only will the case cool the gaming system more effectively than the original chassis, but will also keep the optical drive quieter as well. Offering an exquisite design consisting of a black hairline brushed anodized aluminum, the Lian Li PC-XB01 Case contains a high volume 120mm exhaust fan, sound insulation foam sheeting, as well as special water cooling holes for water cooling solutions. With silent operation, minimal vibration, and excellent airflow across the graphic chipset, this Lian Li case is sure to offer the serious cooling and protection your Xbox 360 needs to keep you glued to your console for years to come. Features: Cools More Effectively Than Original Chassis Foam Padded Optical Drive for Near Silent Operation Handcrafted Artwork Soft & Silent 120mm Exhaust Fan Dynamic Holes for Water Cooling Stands Vertically or Horizontally Black Hairline Brushed Anodized Aluminum Specifications Model: PC-XB01 (For Xbox 360) Case Type: XBOX 360 (TM) Modding Case Dimensions: 160 x 250 x 415mm Front Bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum 5.25" drive bay (External): 1 ( XBOX360 DVD drive) 3.5" drive bay (External): 0 3.5" drive bay (Internal): 0 , 1 x 2.5 Motherboard: XBOX 360 (TM) System Fan (Rear): 120mm ( 1500 RPM)

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-XB01 Case for Xbox 360 - 15260 - Xoxide
Malvern, PA, USA
Lian Li PC-XB01 Case for Xbox 360
15260
Lian Li PC-XB01 Case for Xbox 360 15260
With over 20 years of experience in creating high quality Aluminum PC Chassis and peripherals, we all know that Lian Li knows how to make a damn good computer case. Now the company has decided to go one step further and unleash their pristine craftsmanship upon one of the greatest video game consoles of all time, the Xbox 360. That's right, it's time for all you console gamers out there to get acquainted with the Lian Li PC-XB01 Case for Xbox 360. Boasting all of the gorgeous detail and uncompromisable durability of their standard PC cases, the PC-XB01 is a stylish modding chassis that's been built to perfectly compliment the inner hardware of the Xbox 360. Not only will the case cool the gaming system more effectively than the original chassis, but will also keep the optical drive quieter as well. Offering an exquisite design consisting of a black hairline brushed anodized aluminum, the Lian Li PC-XB01 Case contains a high volume 120mm exhaust fan, sound insulation foam sheeting, as well as special water cooling holes for water cooling solutions. With silent operation, minimal vibration, and excellent airflow across the graphic chipset, this Lian Li case is sure to offer the serious cooling and protection your Xbox 360 needs to keep you glued to your console for years to come. Features: Cools More Effectively Than Original Chassis Foam Padded Optical Drive for Near Silent Operation Handcrafted Artwork Soft & Silent 120mm Exhaust Fan Dynamic Holes for Water Cooling Stands Vertically or Horizontally Black Hairline Brushed Anodized Aluminum Specifications Model: PC-XB01 (For Xbox 360) Case Type: XBOX 360 (TM) Modding Case Dimensions: 160 x 250 x 415mm Front Bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum 5.25" drive bay (External): 1 ( XBOX360 DVD drive) 3.5" drive bay (External): 0 3.5" drive bay (Internal): 0 , 1 x 2.5 Motherboard: XBOX 360 (TM) System Fan (Rear): 120mm ( 1500 RPM)

With over 20 years of experience in creating high quality Aluminum PC Chassis and peripherals, we all know that Lian Li knows how to make a damn good computer case. Now the company has decided to go one step further and unleash their pristine craftsmanship upon one of the greatest video game consoles of all time, the Xbox 360.
That's right, it's time for all you console gamers out there to get acquainted with the Lian Li PC-XB01 Case for Xbox 360. Boasting all of the gorgeous detail and uncompromisable durability of their standard PC cases, the PC-XB01 is a stylish modding chassis that's been built to perfectly compliment the inner hardware of the Xbox 360. Not only will the case cool the gaming system more effectively than the original chassis, but will also keep the optical drive quieter as well.
Offering an exquisite design consisting of a black hairline brushed anodized aluminum, the Lian Li PC-XB01 Case contains a high volume 120mm exhaust fan, sound insulation foam sheeting, as well as special water cooling holes for water cooling solutions. With silent operation, minimal vibration, and excellent airflow across the graphic chipset, this Lian Li case is sure to offer the serious cooling and protection your Xbox 360 needs to keep you glued to your console for years to come.
Features:

  • Cools More Effectively Than Original Chassis
  • Foam Padded Optical Drive for Near Silent Operation
  • Handcrafted Artwork
  • Soft & Silent 120mm Exhaust Fan
  • Dynamic Holes for Water Cooling
  • Stands Vertically or Horizontally
  • Black Hairline Brushed Anodized Aluminum

Specifications

  • Model: PC-XB01 (For Xbox 360)
  • Case Type: XBOX 360 (TM) Modding Case
  • Dimensions: 160 x 250 x 415mm
  • Front Bezel Material: Aluminum
  • Color: Black
  • Side Panel: Aluminum
  • Body Material: Aluminum
  • 5.25" drive bay (External): 1 ( XBOX360 DVD drive)
  • 3.5" drive bay (External): 0
  • 3.5" drive bay (Internal): 0 , 1 x 2.5
  • Motherboard: XBOX 360 (TM)
  • System Fan (Rear): 120mm ( 1500 RPM)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15260
Product Name Lian Li PC-XB01 Case for Xbox 360
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details