Xoxide Lian Li TYR PC-X500 Case 15259

Description
With a host of next-gen features that offer users a fresh take on style, structure, and quality, the Lian Li TYR PC-X500 Case is an ideal case for any modder looking to bring a whole new look and feel to their system. To start, the edges have been sleekly rounded, and the whole internal section of the chassis has been anodized in black. For enhanced safety, the TYR PC-X500 comes complete with a comprehensive protection kit that keeps the user’s hands and important cables free from nicks and scratches. For unsurpassed cooling, the TYR PC-X500 has integrated a multi-heat zones design to allow better thermal solution and tidy up the internal space. Speaking of the interior, you'll also find a ton of space to fit an ATX motherboard and a graphics card which up to 300mm long. In addition, there's also room for 4 hard drives, as well as a total of four 120mm cooling fans for the best optimized cooling performance. Additional noise-reducing features include a 3-speed fan controller, anti-vibration kits fitted in the chassis, aluminum case stands with rubber padding, and sound insulation material on the internal side of the 2mm side panel. If you want to up the performance of your case even more, the Lian Li TYR PC-X500 Case is also equipped to support a fully functioning Liquid Cooling System. Case Size: Super Mid Tower Case Fans: 4 x 120mm Fans (Front / Rear) Material: Aluminum Dimensions: 23" x 15" x 9" Side Panel: Solid Drive Bays: External: 2 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 4 x USB, Firewire, E-SATA, HD+AC97 Motherboard Support: M-ATX, ATX Power Supply: Optional Features: Hair-line Brushed Aluminum with Anodized Finishing Multi-Heat Zone Design Huge Internal Space Support Long Graphics Cards (Up to 300mm Long) Dual 120mm Intake Cooling Kit Three-Speed Fan Speed Controller Built-in Washable Air Filter Supports Liquid Cooling System Side Panel w/ Sound Insulation Material Modular HDD Cage & Anti-Vibration HDD Mounting Kit Specifications: Model: TYR PC-X500 Case Type: Super Mid Tower Case Dimensions: 230 x 380 x 585mm Front Bezel Material: Aluminum Color: Black S
Description
With a host of next-gen features that offer users a fresh take on style, structure, and quality, the Lian Li TYR PC-X500 Case is an ideal case for any modder looking to bring a whole new look and feel to their system. To start, the edges have been sleekly rounded, and the whole internal section of the chassis has been anodized in black. For enhanced safety, the TYR PC-X500 comes complete with a comprehensive protection kit that keeps the user’s hands and important cables free from nicks and scratches. For unsurpassed cooling, the TYR PC-X500 has integrated a multi-heat zones design to allow better thermal solution and tidy up the internal space. Speaking of the interior, you'll also find a ton of space to fit an ATX motherboard and a graphics card which up to 300mm long. In addition, there's also room for 4 hard drives, as well as a total of four 120mm cooling fans for the best optimized cooling performance. Additional noise-reducing features include a 3-speed fan controller, anti-vibration kits fitted in the chassis, aluminum case stands with rubber padding, and sound insulation material on the internal side of the 2mm side panel. If you want to up the performance of your case even more, the Lian Li TYR PC-X500 Case is also equipped to support a fully functioning Liquid Cooling System. Case Size: Super Mid Tower Case Fans: 4 x 120mm Fans (Front / Rear) Material: Aluminum Dimensions: 23" x 15" x 9" Side Panel: Solid Drive Bays: External: 2 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 4 x USB, Firewire, E-SATA, HD+AC97 Motherboard Support: M-ATX, ATX Power Supply: Optional Features: Hair-line Brushed Aluminum with Anodized Finishing Multi-Heat Zone Design Huge Internal Space Support Long Graphics Cards (Up to 300mm Long) Dual 120mm Intake Cooling Kit Three-Speed Fan Speed Controller Built-in Washable Air Filter Supports Liquid Cooling System Side Panel w/ Sound Insulation Material Modular HDD Cage & Anti-Vibration HDD Mounting Kit Specifications: Model: TYR PC-X500 Case Type: Super Mid Tower Case Dimensions: 230 x 380 x 585mm Front Bezel Material: Aluminum Color: Black S

Suppliers

Company
Product
Description
Supplier Links
Lian Li TYR PC-X500 Case - 15259 - Xoxide
Malvern, PA, USA
Lian Li TYR PC-X500 Case
15259
Lian Li TYR PC-X500 Case 15259
With a host of next-gen features that offer users a fresh take on style, structure, and quality, the Lian Li TYR PC-X500 Case is an ideal case for any modder looking to bring a whole new look and feel to their system. To start, the edges have been sleekly rounded, and the whole internal section of the chassis has been anodized in black. For enhanced safety, the TYR PC-X500 comes complete with a comprehensive protection kit that keeps the user’s hands and important cables free from nicks and scratches. For unsurpassed cooling, the TYR PC-X500 has integrated a multi-heat zones design to allow better thermal solution and tidy up the internal space. Speaking of the interior, you'll also find a ton of space to fit an ATX motherboard and a graphics card which up to 300mm long. In addition, there's also room for 4 hard drives, as well as a total of four 120mm cooling fans for the best optimized cooling performance. Additional noise-reducing features include a 3-speed fan controller, anti-vibration kits fitted in the chassis, aluminum case stands with rubber padding, and sound insulation material on the internal side of the 2mm side panel. If you want to up the performance of your case even more, the Lian Li TYR PC-X500 Case is also equipped to support a fully functioning Liquid Cooling System. Case Size: Super Mid Tower Case Fans: 4 x 120mm Fans (Front / Rear) Material: Aluminum Dimensions: 23" x 15" x 9" Side Panel: Solid Drive Bays: External: 2 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 4 x USB, Firewire, E-SATA, HD+AC97 Motherboard Support: M-ATX, ATX Power Supply: Optional Features: Hair-line Brushed Aluminum with Anodized Finishing Multi-Heat Zone Design Huge Internal Space Support Long Graphics Cards (Up to 300mm Long) Dual 120mm Intake Cooling Kit Three-Speed Fan Speed Controller Built-in Washable Air Filter Supports Liquid Cooling System Side Panel w/ Sound Insulation Material Modular HDD Cage & Anti-Vibration HDD Mounting Kit Specifications: Model: TYR PC-X500 Case Type: Super Mid Tower Case Dimensions: 230 x 380 x 585mm Front Bezel Material: Aluminum Color: Black S

With a host of next-gen features that offer users a fresh take on style, structure, and quality, the Lian Li TYR PC-X500 Case is an ideal case for any modder looking to bring a whole new look and feel to their system. To start, the edges have been sleekly rounded, and the whole internal section of the chassis has been anodized in black. For enhanced safety, the TYR PC-X500 comes complete with a comprehensive protection kit that keeps the user’s hands and important cables free from nicks and scratches.
For unsurpassed cooling, the TYR PC-X500 has integrated a multi-heat zones design to allow better thermal solution and tidy up the internal space. Speaking of the interior, you'll also find a ton of space to fit an ATX motherboard and a graphics card which up to 300mm long. In addition, there's also room for 4 hard drives, as well as a total of four 120mm cooling fans for the best optimized cooling performance.
Additional noise-reducing features include a 3-speed fan controller, anti-vibration kits fitted in the chassis, aluminum case stands with rubber padding, and sound insulation material on the internal side of the 2mm side panel. If you want to up the performance of your case even more, the Lian Li TYR PC-X500 Case is also equipped to support a fully functioning Liquid Cooling System.

Case Size:Super Mid Tower CaseFans:4 x 120mm Fans (Front / Rear)
Material:AluminumDimensions:23" x 15" x 9"
Side Panel:SolidDrive Bays:
  • External: 2 x 5.25", 1 x 3.5"
  • Internal: 4 x 3.5"
Expansion Slots:7 SlotsI/O Ports:4 x USB, Firewire, E-SATA, HD+AC97
Motherboard Support:M-ATX, ATXPower Supply:Optional

Features:

  • Hair-line Brushed Aluminum with Anodized Finishing
  • Multi-Heat Zone Design
  • Huge Internal Space
  • Support Long Graphics Cards (Up to 300mm Long)
  • Dual 120mm Intake Cooling Kit
  • Three-Speed Fan Speed Controller
  • Built-in Washable Air Filter
  • Supports Liquid Cooling System
  • Side Panel w/ Sound Insulation Material
  • Modular HDD Cage & Anti-Vibration HDD Mounting Kit

Specifications:

  • Model: TYR PC-X500
  • Case Type: Super Mid Tower Case
  • Dimensions: 230 x 380 x 585mm
  • Front Bezel Material: Aluminum
  • Color: Black
  • S
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15259
Product Name Lian Li TYR PC-X500 Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details