Xoxide Lian Li PC-A77 Case - Black 15255

Description
Boasting an impressive blend of style and functionality, this Lian Li PC-A77 Case is a gorgeous aluminum alloy chassis that delivers the ultimate in shape & simple design with a minimalist stylish look. This sleek black PC-A77 features an upright removable E-ATX motherboard tray, anti-vibration HDD racks, dual 120mm silent intake fans (with filter), top mounted multi-media I/O ports, a graphics card holder, and even a pre-installed fan controller. It's minimalistic style uses a 2mm to 1.2mm thick aluminum panel formed to the unique design of it's hair-line brushed anodized aluminum metallic finishing, along with plenty of freedom to set up your hardware layout. The PC-A77 offers a 12 x 5.25" bays rack design that allows the freedom to position your two modularized HDD cages in any way that will suit your needs, allowing you to build the dream system the way you've always wanted. Ideal for the hardcore gamer or pro user, the Lian Li PC-A77 Case boasts a huge amount of internal space that can fit an E-ATX motherboard and graphics card up to 395mm long. In addition, there are room for up to 9 hard drives, as well as space for dual power supply units. In total, there are four 120mm fans to keep your system temps low, and plenty of extra internal space for users who want to install a liquid cooling system. Case Size: Full Tower Fans: 4 x 120mm Fans (Front / Rear) Material: Aluminum Dimensions: 23.5" x 23" x 9" Side Panel: Solid Drive Bays: 12 x External 5.25" 9 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, IEEE1394, E-SATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Hair-Line Brushed Anodized Aluminum Surface Supports Liquid Cooling Systems Add-on Card Support Kit Dual 120mm Intake Fans Automatic 3-Speed Fan Controller w/ Thermometer Removable Top Cover & Motherboard Tray Supports Dual Power Supply Units Multimedia I/O Ports w/ Dust-Free Cover Anti-Vibration Kits on Chassis & HDD Specifications: Model: PC-A77 Case Type: Full Tower Dimensions: 220 x 595 x 590mm Front Bezel Material: Aluminum Color: Silver / Black Side Panel: Plain Body Material: Aluminum
Description
Boasting an impressive blend of style and functionality, this Lian Li PC-A77 Case is a gorgeous aluminum alloy chassis that delivers the ultimate in shape & simple design with a minimalist stylish look. This sleek black PC-A77 features an upright removable E-ATX motherboard tray, anti-vibration HDD racks, dual 120mm silent intake fans (with filter), top mounted multi-media I/O ports, a graphics card holder, and even a pre-installed fan controller. It's minimalistic style uses a 2mm to 1.2mm thick aluminum panel formed to the unique design of it's hair-line brushed anodized aluminum metallic finishing, along with plenty of freedom to set up your hardware layout. The PC-A77 offers a 12 x 5.25" bays rack design that allows the freedom to position your two modularized HDD cages in any way that will suit your needs, allowing you to build the dream system the way you've always wanted. Ideal for the hardcore gamer or pro user, the Lian Li PC-A77 Case boasts a huge amount of internal space that can fit an E-ATX motherboard and graphics card up to 395mm long. In addition, there are room for up to 9 hard drives, as well as space for dual power supply units. In total, there are four 120mm fans to keep your system temps low, and plenty of extra internal space for users who want to install a liquid cooling system. Case Size: Full Tower Fans: 4 x 120mm Fans (Front / Rear) Material: Aluminum Dimensions: 23.5" x 23" x 9" Side Panel: Solid Drive Bays: 12 x External 5.25" 9 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, IEEE1394, E-SATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Hair-Line Brushed Anodized Aluminum Surface Supports Liquid Cooling Systems Add-on Card Support Kit Dual 120mm Intake Fans Automatic 3-Speed Fan Controller w/ Thermometer Removable Top Cover & Motherboard Tray Supports Dual Power Supply Units Multimedia I/O Ports w/ Dust-Free Cover Anti-Vibration Kits on Chassis & HDD Specifications: Model: PC-A77 Case Type: Full Tower Dimensions: 220 x 595 x 590mm Front Bezel Material: Aluminum Color: Silver / Black Side Panel: Plain Body Material: Aluminum

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-A77 Case - Black - 15255 - Xoxide
Malvern, PA, USA
Lian Li PC-A77 Case - Black
15255
Lian Li PC-A77 Case - Black 15255
Boasting an impressive blend of style and functionality, this Lian Li PC-A77 Case is a gorgeous aluminum alloy chassis that delivers the ultimate in shape & simple design with a minimalist stylish look. This sleek black PC-A77 features an upright removable E-ATX motherboard tray, anti-vibration HDD racks, dual 120mm silent intake fans (with filter), top mounted multi-media I/O ports, a graphics card holder, and even a pre-installed fan controller. It's minimalistic style uses a 2mm to 1.2mm thick aluminum panel formed to the unique design of it's hair-line brushed anodized aluminum metallic finishing, along with plenty of freedom to set up your hardware layout. The PC-A77 offers a 12 x 5.25" bays rack design that allows the freedom to position your two modularized HDD cages in any way that will suit your needs, allowing you to build the dream system the way you've always wanted. Ideal for the hardcore gamer or pro user, the Lian Li PC-A77 Case boasts a huge amount of internal space that can fit an E-ATX motherboard and graphics card up to 395mm long. In addition, there are room for up to 9 hard drives, as well as space for dual power supply units. In total, there are four 120mm fans to keep your system temps low, and plenty of extra internal space for users who want to install a liquid cooling system. Case Size: Full Tower Fans: 4 x 120mm Fans (Front / Rear) Material: Aluminum Dimensions: 23.5" x 23" x 9" Side Panel: Solid Drive Bays: 12 x External 5.25" 9 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, IEEE1394, E-SATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Hair-Line Brushed Anodized Aluminum Surface Supports Liquid Cooling Systems Add-on Card Support Kit Dual 120mm Intake Fans Automatic 3-Speed Fan Controller w/ Thermometer Removable Top Cover & Motherboard Tray Supports Dual Power Supply Units Multimedia I/O Ports w/ Dust-Free Cover Anti-Vibration Kits on Chassis & HDD Specifications: Model: PC-A77 Case Type: Full Tower Dimensions: 220 x 595 x 590mm Front Bezel Material: Aluminum Color: Silver / Black Side Panel: Plain Body Material: Aluminum

Boasting an impressive blend of style and functionality, this Lian Li PC-A77 Case is a gorgeous aluminum alloy chassis that delivers the ultimate in shape & simple design with a minimalist stylish look. This sleek black PC-A77 features an upright removable E-ATX motherboard tray, anti-vibration HDD racks, dual 120mm silent intake fans (with filter), top mounted multi-media I/O ports, a graphics card holder, and even a pre-installed fan controller.
It's minimalistic style uses a 2mm to 1.2mm thick aluminum panel formed to the unique design of it's hair-line brushed anodized aluminum metallic finishing, along with plenty of freedom to set up your hardware layout. The PC-A77 offers a 12 x 5.25" bays rack design that allows the freedom to position your two modularized HDD cages in any way that will suit your needs, allowing you to build the dream system the way you've always wanted.
Ideal for the hardcore gamer or pro user, the Lian Li PC-A77 Case boasts a huge amount of internal space that can fit an E-ATX motherboard and graphics card up to 395mm long. In addition, there are room for up to 9 hard drives, as well as space for dual power supply units. In total, there are four 120mm fans to keep your system temps low, and plenty of extra internal space for users who want to install a liquid cooling system.

Case Size:Full TowerFans:4 x 120mm Fans (Front / Rear)
Material:AluminumDimensions:23.5" x 23" x 9"
Side Panel:SolidDrive Bays:
  • 12 x External 5.25"
  • 9 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, IEEE1394, E-SATA, HD+AC97
Motherboard Support:E-ATX, ATX, M-ATXPower Supply:Optional

Features:

  • Hair-Line Brushed Anodized Aluminum Surface
  • Supports Liquid Cooling Systems
  • Add-on Card Support Kit
  • Dual 120mm Intake Fans
  • Automatic 3-Speed Fan Controller w/ Thermometer
  • Removable Top Cover & Motherboard Tray
  • Supports Dual Power Supply Units
  • Multimedia I/O Ports w/ Dust-Free Cover
  • Anti-Vibration Kits on Chassis & HDD

Specifications:

  • Model: PC-A77
  • Case Type: Full Tower
  • Dimensions: 220 x 595 x 590mm
  • Front Bezel Material: Aluminum
  • Color: Silver / Black
  • Side Panel: Plain
  • Body Material: Aluminum
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15255
Product Name Lian Li PC-A77 Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Length 5.76 inch (146 mm)
Width 1.92 inch (48.7 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details