Xoxide Lian Li PC-A20 Case - Black 15254

Description
Looking for some serious user-friendliness? This sleek black Lian Li PC-A20 Case offers an external fixture, user interface, and internal structure that is thoroughly designed to accommodate the needs of the user. Thanks to it's multi-heat zone design, the Lian Li PC-A20 Case is made to deliver the best thermal & silent solution imaginable. Built with plenty of modularized parts that can be removed at a moments notice, modders can replace the components of their case with ease. Fitted with edge protectors, all sharp edges have been removed to protect user's hands during installation. A removable top cover and a slide-out motherboard tray are also included to enhance the ease of installation. Not sure how you want to place your case? Not a problem, this black Lian Li case boasts a front panel that can switch the open direction, allowing the chassis to fit into varying work environments. For even more accessibility, the multimedia I/O ports are located on top of the case, complete with a dust-free cover. The PC-A20 is also fitted with a server grade graphics card pillar, designed to hold the heaviest of graphic cards in place. The PC-A20 also features modularized HDD cages, which can be removed easily by unsecuring a spring loaded thumb screw. To benefit all the true modders out there, all the cages and base can totally removed to make way for full-on liquid cooling projects. For additional support, anti-vibration kits have been included on several parts of the chassis to reduce noise and vibration. To further the silence of this black Lian Li case, two large 140mm & a 120mm ball-bearing fans have been included and set to run at 100RPM. For added customization, these fans can be adjusted through the use of an easy-to-use three-speed fan controller that's been included inside the front panel. Case Size: Super Mid Tower Fans: Front: 1 x 140mm Fan Rear: 1 x 140mm Fan, 1 x 120mm Fan Material: Aluminum Dimensions: 23.7" x 21.7" x 8.7" Side Panel: Solid Drive Bays: External: 7 x 5.25 / Internal: 8 x 3.5" Expansion Slots: 7 x Slots I/O Ports: 4 x USB2.0, IEEE1394, ESATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Hair-line brushed aluminum with anodized finishing Multi-Heat Zone Design Supports Liquid Cooling System
Description
Looking for some serious user-friendliness? This sleek black Lian Li PC-A20 Case offers an external fixture, user interface, and internal structure that is thoroughly designed to accommodate the needs of the user. Thanks to it's multi-heat zone design, the Lian Li PC-A20 Case is made to deliver the best thermal & silent solution imaginable. Built with plenty of modularized parts that can be removed at a moments notice, modders can replace the components of their case with ease. Fitted with edge protectors, all sharp edges have been removed to protect user's hands during installation. A removable top cover and a slide-out motherboard tray are also included to enhance the ease of installation. Not sure how you want to place your case? Not a problem, this black Lian Li case boasts a front panel that can switch the open direction, allowing the chassis to fit into varying work environments. For even more accessibility, the multimedia I/O ports are located on top of the case, complete with a dust-free cover. The PC-A20 is also fitted with a server grade graphics card pillar, designed to hold the heaviest of graphic cards in place. The PC-A20 also features modularized HDD cages, which can be removed easily by unsecuring a spring loaded thumb screw. To benefit all the true modders out there, all the cages and base can totally removed to make way for full-on liquid cooling projects. For additional support, anti-vibration kits have been included on several parts of the chassis to reduce noise and vibration. To further the silence of this black Lian Li case, two large 140mm & a 120mm ball-bearing fans have been included and set to run at 100RPM. For added customization, these fans can be adjusted through the use of an easy-to-use three-speed fan controller that's been included inside the front panel. Case Size: Super Mid Tower Fans: Front: 1 x 140mm Fan Rear: 1 x 140mm Fan, 1 x 120mm Fan Material: Aluminum Dimensions: 23.7" x 21.7" x 8.7" Side Panel: Solid Drive Bays: External: 7 x 5.25 / Internal: 8 x 3.5" Expansion Slots: 7 x Slots I/O Ports: 4 x USB2.0, IEEE1394, ESATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Hair-line brushed aluminum with anodized finishing Multi-Heat Zone Design Supports Liquid Cooling System

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-A20 Case - Black - 15254 - Xoxide
Malvern, PA, USA
Lian Li PC-A20 Case - Black
15254
Lian Li PC-A20 Case - Black 15254
Looking for some serious user-friendliness? This sleek black Lian Li PC-A20 Case offers an external fixture, user interface, and internal structure that is thoroughly designed to accommodate the needs of the user. Thanks to it's multi-heat zone design, the Lian Li PC-A20 Case is made to deliver the best thermal & silent solution imaginable. Built with plenty of modularized parts that can be removed at a moments notice, modders can replace the components of their case with ease. Fitted with edge protectors, all sharp edges have been removed to protect user's hands during installation. A removable top cover and a slide-out motherboard tray are also included to enhance the ease of installation. Not sure how you want to place your case? Not a problem, this black Lian Li case boasts a front panel that can switch the open direction, allowing the chassis to fit into varying work environments. For even more accessibility, the multimedia I/O ports are located on top of the case, complete with a dust-free cover. The PC-A20 is also fitted with a server grade graphics card pillar, designed to hold the heaviest of graphic cards in place. The PC-A20 also features modularized HDD cages, which can be removed easily by unsecuring a spring loaded thumb screw. To benefit all the true modders out there, all the cages and base can totally removed to make way for full-on liquid cooling projects. For additional support, anti-vibration kits have been included on several parts of the chassis to reduce noise and vibration. To further the silence of this black Lian Li case, two large 140mm & a 120mm ball-bearing fans have been included and set to run at 100RPM. For added customization, these fans can be adjusted through the use of an easy-to-use three-speed fan controller that's been included inside the front panel. Case Size: Super Mid Tower Fans: Front: 1 x 140mm Fan Rear: 1 x 140mm Fan, 1 x 120mm Fan Material: Aluminum Dimensions: 23.7" x 21.7" x 8.7" Side Panel: Solid Drive Bays: External: 7 x 5.25 / Internal: 8 x 3.5" Expansion Slots: 7 x Slots I/O Ports: 4 x USB2.0, IEEE1394, ESATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Hair-line brushed aluminum with anodized finishing Multi-Heat Zone Design Supports Liquid Cooling System

Looking for some serious user-friendliness? This sleek black Lian Li PC-A20 Case offers an external fixture, user interface, and internal structure that is thoroughly designed to accommodate the needs of the user. Thanks to it's multi-heat zone design, the Lian Li PC-A20 Case is made to deliver the best thermal & silent solution imaginable.
Built with plenty of modularized parts that can be removed at a moments notice, modders can replace the components of their case with ease. Fitted with edge protectors, all sharp edges have been removed to protect user's hands during installation. A removable top cover and a slide-out motherboard tray are also included to enhance the ease of installation.
Not sure how you want to place your case? Not a problem, this black Lian Li case boasts a front panel that can switch the open direction, allowing the chassis to fit into varying work environments. For even more accessibility, the multimedia I/O ports are located on top of the case, complete with a dust-free cover.
The PC-A20 is also fitted with a server grade graphics card pillar, designed to hold the heaviest of graphic cards in place. The PC-A20 also features modularized HDD cages, which can be removed easily by unsecuring a spring loaded thumb screw. To benefit all the true modders out there, all the cages and base can totally removed to make way for full-on liquid cooling projects.
For additional support, anti-vibration kits have been included on several parts of the chassis to reduce noise and vibration. To further the silence of this black Lian Li case, two large 140mm & a 120mm ball-bearing fans have been included and set to run at 100RPM. For added customization, these fans can be adjusted through the use of an easy-to-use three-speed fan controller that's been included inside the front panel.

Case Size:Super Mid TowerFans:
  • Front: 1 x 140mm Fan
  • Rear: 1 x 140mm Fan, 1 x 120mm Fan
Material:AluminumDimensions:23.7" x 21.7" x 8.7"
Side Panel:SolidDrive Bays:External: 7 x 5.25 / Internal: 8 x 3.5"
Expansion Slots:7 x SlotsI/O Ports:4 x USB2.0, IEEE1394, ESATA, HD+AC97
Motherboard Support:E-ATX, ATX, M-ATXPower Supply:Optional

Features:

  • Hair-line brushed aluminum with anodized finishing
  • Multi-Heat Zone Design
  • Supports Liquid Cooling System
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15254
Product Name Lian Li PC-A20 Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details