Xoxide Lian Li PC-7FW Case - Black 15249

Description
Offering a striking window design that it equal parts simplistic and elegant, the Lian Li PC-7FW Case is a breath of fresh air for the computer modder looking for an easy-to-use case that's been custom-tuned for today's new hardware requirements. Thoroughly tested to meet the rigid demands of Lian Li's high-quality standards, this sleek black PC-7FW Case offers a host of modularized removable parts, giving the user more freedom to modify the case to suit their specific needs. With it's gorgeous window design and minimalistic style, the Black Lian Li PC-7F is made to visually impress with its hair-line brushed anodized aluminum metallic finishing, highlighted by a 1.5mm to 1.2mm thick aluminum panel. Thanks to an incredibly simple and highly functional thermal design, the cold air is pushed through the case by an intake from the front, and includes an exhaust that expels the hot air at the rear. To further the system silence and enhance cooling, the Lian Li PC-7FW features a 140mm ball-bearing fan which runs at 900RPM, inputting a huge volume of air flow. To help absorb noise, the chassis also features an anti-vibration kit, including an anti-vibration HDD cage, which allows users to fit three 3.5" HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on cards, and includes vent holes for an optional graphics card cooler. Case Size: Advanced Mid Tower Fans: Front: 1 x 140mm Fan Rear: 1 x 120mm Fan Material: Aluminum Dimensions: 19.3" x 17.3" x 8.6" Side Panel: Window Drive Bays: External: 5 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: ATX, M-ATX Power Supply: Optional Features: Minimalistic Style Low Vibration Noise Hair-line Brushed Anodized Aluminum Metallic Finishing Modularized Parts Can Be Removed Noise Absorbing Anti-Vibration Kit on Chassis Supports Liquid Cooling System PCI Bracket (w/ Vent Holes for Extra Cooling) Specifications: Case Type: Advance Mid Tower Dimensions: 218
Description
Offering a striking window design that it equal parts simplistic and elegant, the Lian Li PC-7FW Case is a breath of fresh air for the computer modder looking for an easy-to-use case that's been custom-tuned for today's new hardware requirements. Thoroughly tested to meet the rigid demands of Lian Li's high-quality standards, this sleek black PC-7FW Case offers a host of modularized removable parts, giving the user more freedom to modify the case to suit their specific needs. With it's gorgeous window design and minimalistic style, the Black Lian Li PC-7F is made to visually impress with its hair-line brushed anodized aluminum metallic finishing, highlighted by a 1.5mm to 1.2mm thick aluminum panel. Thanks to an incredibly simple and highly functional thermal design, the cold air is pushed through the case by an intake from the front, and includes an exhaust that expels the hot air at the rear. To further the system silence and enhance cooling, the Lian Li PC-7FW features a 140mm ball-bearing fan which runs at 900RPM, inputting a huge volume of air flow. To help absorb noise, the chassis also features an anti-vibration kit, including an anti-vibration HDD cage, which allows users to fit three 3.5" HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on cards, and includes vent holes for an optional graphics card cooler. Case Size: Advanced Mid Tower Fans: Front: 1 x 140mm Fan Rear: 1 x 120mm Fan Material: Aluminum Dimensions: 19.3" x 17.3" x 8.6" Side Panel: Window Drive Bays: External: 5 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: ATX, M-ATX Power Supply: Optional Features: Minimalistic Style Low Vibration Noise Hair-line Brushed Anodized Aluminum Metallic Finishing Modularized Parts Can Be Removed Noise Absorbing Anti-Vibration Kit on Chassis Supports Liquid Cooling System PCI Bracket (w/ Vent Holes for Extra Cooling) Specifications: Case Type: Advance Mid Tower Dimensions: 218

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-7FW Case - Black - 15249 - Xoxide
Malvern, PA, USA
Lian Li PC-7FW Case - Black
15249
Lian Li PC-7FW Case - Black 15249
Offering a striking window design that it equal parts simplistic and elegant, the Lian Li PC-7FW Case is a breath of fresh air for the computer modder looking for an easy-to-use case that's been custom-tuned for today's new hardware requirements. Thoroughly tested to meet the rigid demands of Lian Li's high-quality standards, this sleek black PC-7FW Case offers a host of modularized removable parts, giving the user more freedom to modify the case to suit their specific needs. With it's gorgeous window design and minimalistic style, the Black Lian Li PC-7F is made to visually impress with its hair-line brushed anodized aluminum metallic finishing, highlighted by a 1.5mm to 1.2mm thick aluminum panel. Thanks to an incredibly simple and highly functional thermal design, the cold air is pushed through the case by an intake from the front, and includes an exhaust that expels the hot air at the rear. To further the system silence and enhance cooling, the Lian Li PC-7FW features a 140mm ball-bearing fan which runs at 900RPM, inputting a huge volume of air flow. To help absorb noise, the chassis also features an anti-vibration kit, including an anti-vibration HDD cage, which allows users to fit three 3.5" HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on cards, and includes vent holes for an optional graphics card cooler. Case Size: Advanced Mid Tower Fans: Front: 1 x 140mm Fan Rear: 1 x 120mm Fan Material: Aluminum Dimensions: 19.3" x 17.3" x 8.6" Side Panel: Window Drive Bays: External: 5 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: ATX, M-ATX Power Supply: Optional Features: Minimalistic Style Low Vibration Noise Hair-line Brushed Anodized Aluminum Metallic Finishing Modularized Parts Can Be Removed Noise Absorbing Anti-Vibration Kit on Chassis Supports Liquid Cooling System PCI Bracket (w/ Vent Holes for Extra Cooling) Specifications: Case Type: Advance Mid Tower Dimensions: 218

Offering a striking window design that it equal parts simplistic and elegant, the Lian Li PC-7FW Case is a breath of fresh air for the computer modder looking for an easy-to-use case that's been custom-tuned for today's new hardware requirements. Thoroughly tested to meet the rigid demands of Lian Li's high-quality standards, this sleek black PC-7FW Case offers a host of modularized removable parts, giving the user more freedom to modify the case to suit their specific needs.
With it's gorgeous window design and minimalistic style, the Black Lian Li PC-7F is made to visually impress with its hair-line brushed anodized aluminum metallic finishing, highlighted by a 1.5mm to 1.2mm thick aluminum panel. Thanks to an incredibly simple and highly functional thermal design, the cold air is pushed through the case by an intake from the front, and includes an exhaust that expels the hot air at the rear. To further the system silence and enhance cooling, the Lian Li PC-7FW features a 140mm ball-bearing fan which runs at 900RPM, inputting a huge volume of air flow.
To help absorb noise, the chassis also features an anti-vibration kit, including an anti-vibration HDD cage, which allows users to fit three 3.5" HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on cards, and includes vent holes for an optional graphics card cooler.

Case Size:Advanced Mid TowerFans:
  • Front: 1 x 140mm Fan
  • Rear: 1 x 120mm Fan
Material:AluminumDimensions:19.3" x 17.3" x 8.6"
Side Panel:WindowDrive Bays:
  • External: 5 x 5.25", 1 x 3.5"
  • Internal: 4 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire, HD Audio
Motherboard Support:ATX, M-ATXPower Supply:Optional

Features:

  • Minimalistic Style
  • Low Vibration Noise
  • Hair-line Brushed Anodized Aluminum Metallic Finishing
  • Modularized Parts Can Be Removed
  • Noise Absorbing Anti-Vibration Kit on Chassis
  • Supports Liquid Cooling System
  • PCI Bracket (w/ Vent Holes for Extra Cooling)

Specifications:

  • Case Type: Advance Mid Tower
  • Dimensions: 218
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15249
Product Name Lian Li PC-7FW Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details