Xoxide Lian Li PC-A10B Innovative Aluminum Case - Black 15246

Description
Lian Li has hit yet another home run with the PC-A10. Designed for the power user, this case was built to accommodate twin power supplies for today's hungry systems. The case features three ultra-quiet 120mm cooling fans, in the top, front, and rear, as well as a patented 120mm cooling system for expansion cards. The system also features a lockable front door, tool-less design, and all-aluminum construction. The PC-A10 was designed with amazing attention to detail. This attention to detail can be seen in the rubber molding cushioning the front door. It can be seen in the three-speed (low, medium, high) fan controller which can control two fans. And it can be seen in the rubber-isolated mounting of just about everything that could even be remotely likely to produce vibrations, including all case fans and drives. The case even comes with doors that can be removed for external water cooling systems! For a case that truly covers everything a power user needs, look no further than the Lian Li PC-A10. Case Size: Mid Tower Fans: 4 x 120mm Fans Material: Aluminum Dimensions: 21" x 20" x 8.5" Side Panel: Solid Drive Bays: External: 6 x 5.25", 1 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 1 x Audio Motherboard Support: ATX & Pentium 4 Power Supply: Dual PSU (Optional) Features: Dual power supply compatible Slidable PSU tray Easy-to-assemble HDD module Integrated HDD vibration dampening Three-way fan speed controller Lockable front bezel Patented side-mounted cooler Water cooling ready Specifications: Model: PC-A10 Color: Black Material: Aluminum Window: No Front Door: Yes Size: Mid-Tower Dimensions: 215mm x 535mm x 522mm (W x H x D) Cooling: Top-mounted: 120mm Front-mounted: 120mm Rear-mounted: 120mm Card cooler: 120mm Compatibility: ATX and Pentium 4 (Max Size: 12" x 9.6") I/O: USB 2.0: 2 IEEE 1394 Firewire: 1 MIC: 1 EAR: 1 Expansion slots: 7 Drives: External: 6 x 5.25", 1 x 3.5" (with included 5.25" to 3.5" adapter) Intern
Description
Lian Li has hit yet another home run with the PC-A10. Designed for the power user, this case was built to accommodate twin power supplies for today's hungry systems. The case features three ultra-quiet 120mm cooling fans, in the top, front, and rear, as well as a patented 120mm cooling system for expansion cards. The system also features a lockable front door, tool-less design, and all-aluminum construction. The PC-A10 was designed with amazing attention to detail. This attention to detail can be seen in the rubber molding cushioning the front door. It can be seen in the three-speed (low, medium, high) fan controller which can control two fans. And it can be seen in the rubber-isolated mounting of just about everything that could even be remotely likely to produce vibrations, including all case fans and drives. The case even comes with doors that can be removed for external water cooling systems! For a case that truly covers everything a power user needs, look no further than the Lian Li PC-A10. Case Size: Mid Tower Fans: 4 x 120mm Fans Material: Aluminum Dimensions: 21" x 20" x 8.5" Side Panel: Solid Drive Bays: External: 6 x 5.25", 1 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 1 x Audio Motherboard Support: ATX & Pentium 4 Power Supply: Dual PSU (Optional) Features: Dual power supply compatible Slidable PSU tray Easy-to-assemble HDD module Integrated HDD vibration dampening Three-way fan speed controller Lockable front bezel Patented side-mounted cooler Water cooling ready Specifications: Model: PC-A10 Color: Black Material: Aluminum Window: No Front Door: Yes Size: Mid-Tower Dimensions: 215mm x 535mm x 522mm (W x H x D) Cooling: Top-mounted: 120mm Front-mounted: 120mm Rear-mounted: 120mm Card cooler: 120mm Compatibility: ATX and Pentium 4 (Max Size: 12" x 9.6") I/O: USB 2.0: 2 IEEE 1394 Firewire: 1 MIC: 1 EAR: 1 Expansion slots: 7 Drives: External: 6 x 5.25", 1 x 3.5" (with included 5.25" to 3.5" adapter) Intern

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-A10B Innovative Aluminum Case - Black - 15246 - Xoxide
Malvern, PA, USA
Lian Li PC-A10B Innovative Aluminum Case - Black
15246
Lian Li PC-A10B Innovative Aluminum Case - Black 15246
Lian Li has hit yet another home run with the PC-A10. Designed for the power user, this case was built to accommodate twin power supplies for today's hungry systems. The case features three ultra-quiet 120mm cooling fans, in the top, front, and rear, as well as a patented 120mm cooling system for expansion cards. The system also features a lockable front door, tool-less design, and all-aluminum construction. The PC-A10 was designed with amazing attention to detail. This attention to detail can be seen in the rubber molding cushioning the front door. It can be seen in the three-speed (low, medium, high) fan controller which can control two fans. And it can be seen in the rubber-isolated mounting of just about everything that could even be remotely likely to produce vibrations, including all case fans and drives. The case even comes with doors that can be removed for external water cooling systems! For a case that truly covers everything a power user needs, look no further than the Lian Li PC-A10. Case Size: Mid Tower Fans: 4 x 120mm Fans Material: Aluminum Dimensions: 21" x 20" x 8.5" Side Panel: Solid Drive Bays: External: 6 x 5.25", 1 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 1 x Audio Motherboard Support: ATX & Pentium 4 Power Supply: Dual PSU (Optional) Features: Dual power supply compatible Slidable PSU tray Easy-to-assemble HDD module Integrated HDD vibration dampening Three-way fan speed controller Lockable front bezel Patented side-mounted cooler Water cooling ready Specifications: Model: PC-A10 Color: Black Material: Aluminum Window: No Front Door: Yes Size: Mid-Tower Dimensions: 215mm x 535mm x 522mm (W x H x D) Cooling: Top-mounted: 120mm Front-mounted: 120mm Rear-mounted: 120mm Card cooler: 120mm Compatibility: ATX and Pentium 4 (Max Size: 12" x 9.6") I/O: USB 2.0: 2 IEEE 1394 Firewire: 1 MIC: 1 EAR: 1 Expansion slots: 7 Drives: External: 6 x 5.25", 1 x 3.5" (with included 5.25" to 3.5" adapter) Intern

Lian Li has hit yet another home run with the PC-A10. Designed for the power user, this case was built to accommodate twin power supplies for today's hungry systems. The case features three ultra-quiet 120mm cooling fans, in the top, front, and rear, as well as a patented 120mm cooling system for expansion cards. The system also features a lockable front door, tool-less design, and all-aluminum construction.
The PC-A10 was designed with amazing attention to detail. This attention to detail can be seen in the rubber molding cushioning the front door. It can be seen in the three-speed (low, medium, high) fan controller which can control two fans. And it can be seen in the rubber-isolated mounting of just about everything that could even be remotely likely to produce vibrations, including all case fans and drives. The case even comes with doors that can be removed for external water cooling systems! For a case that truly covers everything a power user needs, look no further than the Lian Li PC-A10.

Case Size:Mid TowerFans:4 x 120mm Fans
Material:AluminumDimensions:21" x 20" x 8.5"
Side Panel:SolidDrive Bays:
  • External: 6 x 5.25", 1 x 3.5"
  • Internal: 5 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire, 1 x Audio
Motherboard Support:ATX & Pentium 4Power Supply:Dual PSU (Optional)

Features:

  • Dual power supply compatible
  • Slidable PSU tray
  • Easy-to-assemble HDD module
  • Integrated HDD vibration dampening
  • Three-way fan speed controller
  • Lockable front bezel
  • Patented side-mounted cooler
  • Water cooling ready

Specifications:

  • Model: PC-A10
  • Color: Black
  • Material: Aluminum
  • Window: No
  • Front Door: Yes
  • Size: Mid-Tower
  • Dimensions: 215mm x 535mm x 522mm (W x H x D)
  • Cooling:
    • Top-mounted: 120mm
    • Front-mounted: 120mm
    • Rear-mounted: 120mm
    • Card cooler: 120mm
  • Compatibility: ATX and Pentium 4 (Max Size: 12" x 9.6")
  • I/O:
    • USB 2.0: 2
    • IEEE 1394 Firewire: 1
    • MIC: 1
    • EAR: 1
  • Expansion slots: 7
  • Drives:
    • External: 6 x 5.25", 1 x 3.5" (with included 5.25" to 3.5" adapter)
    • Intern
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15246
Product Name Lian Li PC-A10B Innovative Aluminum Case - Black
Unlock Full Specs
to access all available technical data

Similar Products