Xoxide Lian Li PC-V1010B Computer Case - Black 15239

Description
Without further adieu, we would like to introduce you to the Lian Li PC-V1010B , the first case in Lian Li's all new V Series. Offering a new style, structure, and enhanced, the V Series is the next step in the evolution of the Lian Li case. By putting a focus on the latest manufacturing techniques (including hand-crafted elements), the Lian Li PC-V1010B offers a safe and user-friendly interface that meets the highest standards of quality. This black case features an all-aluminum chassis and rounded edges, as well as a sturdy set of classic aluminum wheels for the comfort and mobility you need. If both style and functionality play a vital role in your dream case, you'll find a healthy amount of both in the PC-V1010B. Simply open the tool-less side panel latch and you'll discover a slew of incredible redesigned features, such as the upright removable motherboard tray, the anti-vibration HDD racks, a 140mm silent intake fan (with filter), top mounted I/O ports for your multimedia, and a graphics card holder. Take one look at this case and it's easy to see. When it comes to both Life and Lian Li, it's the little details that matter most. Case Size: Super Mid Tower Fans: Front: 1 x 140mm Ball Bearing Fan Rear: 2 x 120mm Ball Bearing Fan Material: Aluminum Dimensions: 22" x 21.3" x 8.3' Side Panel: Solid Drive Bays: 5 x 5.25" (External), 6 x 3.5" (Internal) Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, Firewire, e-SATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space) Solid Side Panel (Latch Released) Silent Performance Hard Disk Mounted w/ Latest Anti-Vibration System Fitted Anti-Vibration Rubber Rings on Fan Holder (Absorbs Vibration) Removable Motherboard Tray Set of Wheels at Base of Chassis Lock at Rear of Case Lian Li-patented Power Supply Holder Specifications: Case Type: Super Mid Tower Dimensions: 210 x 543 x 560 mm ( W, H, D) Front Bezel Material: Aluminum Color: Black Side Panel: Plain Body Material: Aluminum 5 x 5.25 Drive Bays (External) 6 x 3.5 Drive Bays (Internal) 7 x Exp
Description
Without further adieu, we would like to introduce you to the Lian Li PC-V1010B , the first case in Lian Li's all new V Series. Offering a new style, structure, and enhanced, the V Series is the next step in the evolution of the Lian Li case. By putting a focus on the latest manufacturing techniques (including hand-crafted elements), the Lian Li PC-V1010B offers a safe and user-friendly interface that meets the highest standards of quality. This black case features an all-aluminum chassis and rounded edges, as well as a sturdy set of classic aluminum wheels for the comfort and mobility you need. If both style and functionality play a vital role in your dream case, you'll find a healthy amount of both in the PC-V1010B. Simply open the tool-less side panel latch and you'll discover a slew of incredible redesigned features, such as the upright removable motherboard tray, the anti-vibration HDD racks, a 140mm silent intake fan (with filter), top mounted I/O ports for your multimedia, and a graphics card holder. Take one look at this case and it's easy to see. When it comes to both Life and Lian Li, it's the little details that matter most. Case Size: Super Mid Tower Fans: Front: 1 x 140mm Ball Bearing Fan Rear: 2 x 120mm Ball Bearing Fan Material: Aluminum Dimensions: 22" x 21.3" x 8.3' Side Panel: Solid Drive Bays: 5 x 5.25" (External), 6 x 3.5" (Internal) Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, Firewire, e-SATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space) Solid Side Panel (Latch Released) Silent Performance Hard Disk Mounted w/ Latest Anti-Vibration System Fitted Anti-Vibration Rubber Rings on Fan Holder (Absorbs Vibration) Removable Motherboard Tray Set of Wheels at Base of Chassis Lock at Rear of Case Lian Li-patented Power Supply Holder Specifications: Case Type: Super Mid Tower Dimensions: 210 x 543 x 560 mm ( W, H, D) Front Bezel Material: Aluminum Color: Black Side Panel: Plain Body Material: Aluminum 5 x 5.25 Drive Bays (External) 6 x 3.5 Drive Bays (Internal) 7 x Exp

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-V1010B Computer Case - Black - 15239 - Xoxide
Malvern, PA, USA
Lian Li PC-V1010B Computer Case - Black
15239
Lian Li PC-V1010B Computer Case - Black 15239
Without further adieu, we would like to introduce you to the Lian Li PC-V1010B , the first case in Lian Li's all new V Series. Offering a new style, structure, and enhanced, the V Series is the next step in the evolution of the Lian Li case. By putting a focus on the latest manufacturing techniques (including hand-crafted elements), the Lian Li PC-V1010B offers a safe and user-friendly interface that meets the highest standards of quality. This black case features an all-aluminum chassis and rounded edges, as well as a sturdy set of classic aluminum wheels for the comfort and mobility you need. If both style and functionality play a vital role in your dream case, you'll find a healthy amount of both in the PC-V1010B. Simply open the tool-less side panel latch and you'll discover a slew of incredible redesigned features, such as the upright removable motherboard tray, the anti-vibration HDD racks, a 140mm silent intake fan (with filter), top mounted I/O ports for your multimedia, and a graphics card holder. Take one look at this case and it's easy to see. When it comes to both Life and Lian Li, it's the little details that matter most. Case Size: Super Mid Tower Fans: Front: 1 x 140mm Ball Bearing Fan Rear: 2 x 120mm Ball Bearing Fan Material: Aluminum Dimensions: 22" x 21.3" x 8.3' Side Panel: Solid Drive Bays: 5 x 5.25" (External), 6 x 3.5" (Internal) Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, Firewire, e-SATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space) Solid Side Panel (Latch Released) Silent Performance Hard Disk Mounted w/ Latest Anti-Vibration System Fitted Anti-Vibration Rubber Rings on Fan Holder (Absorbs Vibration) Removable Motherboard Tray Set of Wheels at Base of Chassis Lock at Rear of Case Lian Li-patented Power Supply Holder Specifications: Case Type: Super Mid Tower Dimensions: 210 x 543 x 560 mm ( W, H, D) Front Bezel Material: Aluminum Color: Black Side Panel: Plain Body Material: Aluminum 5 x 5.25 Drive Bays (External) 6 x 3.5 Drive Bays (Internal) 7 x Exp

Without further adieu, we would like to introduce you to the Lian Li PC-V1010B , the first case in Lian Li's all new V Series. Offering a new style, structure, and enhanced, the V Series is the next step in the evolution of the Lian Li case.
By putting a focus on the latest manufacturing techniques (including hand-crafted elements), the Lian Li PC-V1010B offers a safe and user-friendly interface that meets the highest standards of quality. This black case features an all-aluminum chassis and rounded edges, as well as a sturdy set of classic aluminum wheels for the comfort and mobility you need.
If both style and functionality play a vital role in your dream case, you'll find a healthy amount of both in the PC-V1010B. Simply open the tool-less side panel latch and you'll discover a slew of incredible redesigned features, such as the upright removable motherboard tray, the anti-vibration HDD racks, a 140mm silent intake fan (with filter), top mounted I/O ports for your multimedia, and a graphics card holder.
Take one look at this case and it's easy to see. When it comes to both Life and Lian Li, it's the little details that matter most.

Case Size:Super Mid TowerFans:
  • Front: 1 x 140mm Ball Bearing Fan
  • Rear: 2 x 120mm Ball Bearing Fan
Material:AluminumDimensions:22" x 21.3" x 8.3'
Side Panel:SolidDrive Bays:5 x 5.25" (External), 6 x 3.5" (Internal)
Expansion Slots:7 SlotsI/O Ports:4 x USB2.0, Firewire, e-SATA, HD+AC97
Motherboard Support:E-ATX, ATX, M-ATXPower Supply:Optional

Features:

  • Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space)
  • Solid Side Panel (Latch Released)
  • Silent Performance
  • Hard Disk Mounted w/ Latest Anti-Vibration System
  • Fitted Anti-Vibration Rubber Rings on Fan Holder (Absorbs Vibration)
  • Removable Motherboard Tray
  • Set of Wheels at Base of Chassis
  • Lock at Rear of Case
  • Lian Li-patented Power Supply Holder

Specifications:

  • Case Type: Super Mid Tower
  • Dimensions: 210 x 543 x 560 mm ( W, H, D)
  • Front Bezel Material: Aluminum
  • Color: Black
  • Side Panel: Plain
  • Body Material: Aluminum
  • 5 x 5.25 Drive Bays (External)
  • 6 x 3.5 Drive Bays (Internal)
  • 7 x Exp
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15239
Product Name Lian Li PC-V1010B Computer Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details