Xoxide Lian Li PC-V1010A Computer Case - Silver 15238

Description
Without further adieu, we would like to introduce you to the Lian Li PC-V1010A , the first case in Lian Li's all new V Series. Offering a new style, structure, and enhanced, the V Series is the next step in the evolution of the Lian Li case. By putting a focus on the latest manufacturing techniques (including hand-crafted elements), the Lian Li PC-V1010A offers a safe and user-friendly interface that meets the highest standards of quality. This silver case features an all-aluminum chassis and rounded edges, as well as a sturdy set of classic aluminum wheels for the comfort and mobility you need. If both style and functionality play a vital role in your dream case, you'll find a healthy amount of both in the PC-V1010A. Simply open the tool-less side panel latch and you'll discover a slew of incredible redesigned features, such as the upright removable motherboard tray, the anti-vibration HDD racks, a 140mm silent intake fan (with filter), top mounted I/O ports for your multimedia, and a graphics card holder. Take one look at this case and it's easy to see. When it comes to both Life and Lian Li, it's the little details that matter most. Case Size: Super Mid Tower Fans: Front: 1 x 140mm Ball Bearing Fan Rear: 2 x 120mm Ball Bearing Fan Material: Aluminum Dimensions: 22" x 21.3" x 8.3' Side Panel: Solid Drive Bays: 5 x 5.25" (External), 6 x 3.5" (Internal) Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, Firewire, e-SATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space) Solid Side Panel (Latch Released) Silent Performance Hard Disk Mounted w/ Latest Anti-Vibration System Fitted Anti-Vibration Rubber Rings on Fan Holder (Absorbs Vibration) Removable Motherboard Tray Set of Wheels at Base of Chassis Lock at Rear of Case Lian Li-patented Power Supply Holder Specifications: Case Type: Super Mid Tower Dimensions: 210 x 543 x 560 mm ( W, H, D) Front Bezel Material: Aluminum Color: Silver / Black Side Panel: Plain Body Material: Aluminum 5 x 5.25 Drive Bays (External) 6 x 3.5 Drive Bays (Internal)
Description
Without further adieu, we would like to introduce you to the Lian Li PC-V1010A , the first case in Lian Li's all new V Series. Offering a new style, structure, and enhanced, the V Series is the next step in the evolution of the Lian Li case. By putting a focus on the latest manufacturing techniques (including hand-crafted elements), the Lian Li PC-V1010A offers a safe and user-friendly interface that meets the highest standards of quality. This silver case features an all-aluminum chassis and rounded edges, as well as a sturdy set of classic aluminum wheels for the comfort and mobility you need. If both style and functionality play a vital role in your dream case, you'll find a healthy amount of both in the PC-V1010A. Simply open the tool-less side panel latch and you'll discover a slew of incredible redesigned features, such as the upright removable motherboard tray, the anti-vibration HDD racks, a 140mm silent intake fan (with filter), top mounted I/O ports for your multimedia, and a graphics card holder. Take one look at this case and it's easy to see. When it comes to both Life and Lian Li, it's the little details that matter most. Case Size: Super Mid Tower Fans: Front: 1 x 140mm Ball Bearing Fan Rear: 2 x 120mm Ball Bearing Fan Material: Aluminum Dimensions: 22" x 21.3" x 8.3' Side Panel: Solid Drive Bays: 5 x 5.25" (External), 6 x 3.5" (Internal) Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, Firewire, e-SATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space) Solid Side Panel (Latch Released) Silent Performance Hard Disk Mounted w/ Latest Anti-Vibration System Fitted Anti-Vibration Rubber Rings on Fan Holder (Absorbs Vibration) Removable Motherboard Tray Set of Wheels at Base of Chassis Lock at Rear of Case Lian Li-patented Power Supply Holder Specifications: Case Type: Super Mid Tower Dimensions: 210 x 543 x 560 mm ( W, H, D) Front Bezel Material: Aluminum Color: Silver / Black Side Panel: Plain Body Material: Aluminum 5 x 5.25 Drive Bays (External) 6 x 3.5 Drive Bays (Internal)

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-V1010A Computer Case - Silver - 15238 - Xoxide
Malvern, PA, USA
Lian Li PC-V1010A Computer Case - Silver
15238
Lian Li PC-V1010A Computer Case - Silver 15238
Without further adieu, we would like to introduce you to the Lian Li PC-V1010A , the first case in Lian Li's all new V Series. Offering a new style, structure, and enhanced, the V Series is the next step in the evolution of the Lian Li case. By putting a focus on the latest manufacturing techniques (including hand-crafted elements), the Lian Li PC-V1010A offers a safe and user-friendly interface that meets the highest standards of quality. This silver case features an all-aluminum chassis and rounded edges, as well as a sturdy set of classic aluminum wheels for the comfort and mobility you need. If both style and functionality play a vital role in your dream case, you'll find a healthy amount of both in the PC-V1010A. Simply open the tool-less side panel latch and you'll discover a slew of incredible redesigned features, such as the upright removable motherboard tray, the anti-vibration HDD racks, a 140mm silent intake fan (with filter), top mounted I/O ports for your multimedia, and a graphics card holder. Take one look at this case and it's easy to see. When it comes to both Life and Lian Li, it's the little details that matter most. Case Size: Super Mid Tower Fans: Front: 1 x 140mm Ball Bearing Fan Rear: 2 x 120mm Ball Bearing Fan Material: Aluminum Dimensions: 22" x 21.3" x 8.3' Side Panel: Solid Drive Bays: 5 x 5.25" (External), 6 x 3.5" (Internal) Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, Firewire, e-SATA, HD+AC97 Motherboard Support: E-ATX, ATX, M-ATX Power Supply: Optional Features: Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space) Solid Side Panel (Latch Released) Silent Performance Hard Disk Mounted w/ Latest Anti-Vibration System Fitted Anti-Vibration Rubber Rings on Fan Holder (Absorbs Vibration) Removable Motherboard Tray Set of Wheels at Base of Chassis Lock at Rear of Case Lian Li-patented Power Supply Holder Specifications: Case Type: Super Mid Tower Dimensions: 210 x 543 x 560 mm ( W, H, D) Front Bezel Material: Aluminum Color: Silver / Black Side Panel: Plain Body Material: Aluminum 5 x 5.25 Drive Bays (External) 6 x 3.5 Drive Bays (Internal)

Without further adieu, we would like to introduce you to the Lian Li PC-V1010A , the first case in Lian Li's all new V Series. Offering a new style, structure, and enhanced, the V Series is the next step in the evolution of the Lian Li case.
By putting a focus on the latest manufacturing techniques (including hand-crafted elements), the Lian Li PC-V1010A offers a safe and user-friendly interface that meets the highest standards of quality. This silver case features an all-aluminum chassis and rounded edges, as well as a sturdy set of classic aluminum wheels for the comfort and mobility you need.
If both style and functionality play a vital role in your dream case, you'll find a healthy amount of both in the PC-V1010A. Simply open the tool-less side panel latch and you'll discover a slew of incredible redesigned features, such as the upright removable motherboard tray, the anti-vibration HDD racks, a 140mm silent intake fan (with filter), top mounted I/O ports for your multimedia, and a graphics card holder.
Take one look at this case and it's easy to see. When it comes to both Life and Lian Li, it's the little details that matter most.

Case Size:Super Mid TowerFans:
  • Front: 1 x 140mm Ball Bearing Fan
  • Rear: 2 x 120mm Ball Bearing Fan
Material:AluminumDimensions:22" x 21.3" x 8.3'
Side Panel:SolidDrive Bays:5 x 5.25" (External), 6 x 3.5" (Internal)
Expansion Slots:7 SlotsI/O Ports:4 x USB2.0, Firewire, e-SATA, HD+AC97
Motherboard Support:E-ATX, ATX, M-ATXPower Supply:Optional

Features:

  • Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space)
  • Solid Side Panel (Latch Released)
  • Silent Performance
  • Hard Disk Mounted w/ Latest Anti-Vibration System
  • Fitted Anti-Vibration Rubber Rings on Fan Holder (Absorbs Vibration)
  • Removable Motherboard Tray
  • Set of Wheels at Base of Chassis
  • Lock at Rear of Case
  • Lian Li-patented Power Supply Holder

Specifications:

  • Case Type: Super Mid Tower
  • Dimensions: 210 x 543 x 560 mm ( W, H, D)
  • Front Bezel Material: Aluminum
  • Color: Silver / Black
  • Side Panel: Plain
  • Body Material: Aluminum
  • 5 x 5.25 Drive Bays (External)
  • 6 x 3.5 Drive Bays (Internal)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15238
Product Name Lian Li PC-V1010A Computer Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details