Xoxide Lian Li PC-343B Modular Cube Case - Black 15182

Description
Designed by a crack squad of Norwegian super-nerd engineers with the intent on creating the ultimate modular case, perfected and manufactured by the king da pimp of cases, Lian-Li, the PC-343B Modular Cube Case will not disappoint! The PC-343B is hands down one of the most versatile cases on the market today. It's flexible nature allows the hard to please power users and watercoolers of the world the absolute ultimate in flexibility. The PC-343B packs in the hardware with plenty of room to spare featuring a whopping 18 5.25" flex drive bays. There are literally dozens of accessories ranging from HDD air cooling cages, watercooling mounts, radiator mounts, redundant PSU mounts, the sky is the limit with this case. You won't find the PC-343B in the homes of fainthearted noobs, this baby belongs to the 1337 modders, power users, performance junkies, watercoolers, system designers, and hardcore gamers of the world that demand nothing but absolute perfection! We are not sure what homage or blood sacrifice those 'wegian super-nerds paid to Sesacretupmoc, the god of computer cases, to create such a perfect modular case, but we are sure there is some desolate farm somewhere out in the badlands of Norwegia that is just a few chickens shy of a flock of seagulls. Case Size: Oversized Fans: 2 x 80mm Rear Slots / 3 x 120mm Rear Slots Material: Aluminum Dimensions: 20" x 18" x 18" Side Panel: Solid Drive Bays: 18 x External 5.25" Bays Expansion Slots: 7 I/O Ports: Front: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX Power Supply: No (750w - 1000w Recommended) Specifications: Chassis Material: Aluminum Motherboard Form Factor: ATX Drive Bays: 5.25" External: 18 Cooling: 2 x 80mm Rear Ports 3 x 120mm Rear Ports Front I/O Ports: 2 x USB2.0, 1 x IE1394 Firewire, 2 Audio Dimensions: 515 x 458 x 460mm The PC-343B Rear HDD Module is required to mount 3.5" hard drives in the case if you do not want to be mounting them in front 5.25" bays!
Description
Designed by a crack squad of Norwegian super-nerd engineers with the intent on creating the ultimate modular case, perfected and manufactured by the king da pimp of cases, Lian-Li, the PC-343B Modular Cube Case will not disappoint! The PC-343B is hands down one of the most versatile cases on the market today. It's flexible nature allows the hard to please power users and watercoolers of the world the absolute ultimate in flexibility. The PC-343B packs in the hardware with plenty of room to spare featuring a whopping 18 5.25" flex drive bays. There are literally dozens of accessories ranging from HDD air cooling cages, watercooling mounts, radiator mounts, redundant PSU mounts, the sky is the limit with this case. You won't find the PC-343B in the homes of fainthearted noobs, this baby belongs to the 1337 modders, power users, performance junkies, watercoolers, system designers, and hardcore gamers of the world that demand nothing but absolute perfection! We are not sure what homage or blood sacrifice those 'wegian super-nerds paid to Sesacretupmoc, the god of computer cases, to create such a perfect modular case, but we are sure there is some desolate farm somewhere out in the badlands of Norwegia that is just a few chickens shy of a flock of seagulls. Case Size: Oversized Fans: 2 x 80mm Rear Slots / 3 x 120mm Rear Slots Material: Aluminum Dimensions: 20" x 18" x 18" Side Panel: Solid Drive Bays: 18 x External 5.25" Bays Expansion Slots: 7 I/O Ports: Front: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX Power Supply: No (750w - 1000w Recommended) Specifications: Chassis Material: Aluminum Motherboard Form Factor: ATX Drive Bays: 5.25" External: 18 Cooling: 2 x 80mm Rear Ports 3 x 120mm Rear Ports Front I/O Ports: 2 x USB2.0, 1 x IE1394 Firewire, 2 Audio Dimensions: 515 x 458 x 460mm The PC-343B Rear HDD Module is required to mount 3.5" hard drives in the case if you do not want to be mounting them in front 5.25" bays!

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-343B Modular Cube Case - Black - 15182 - Xoxide
Malvern, PA, USA
Lian Li PC-343B Modular Cube Case - Black
15182
Lian Li PC-343B Modular Cube Case - Black 15182
Designed by a crack squad of Norwegian super-nerd engineers with the intent on creating the ultimate modular case, perfected and manufactured by the king da pimp of cases, Lian-Li, the PC-343B Modular Cube Case will not disappoint! The PC-343B is hands down one of the most versatile cases on the market today. It's flexible nature allows the hard to please power users and watercoolers of the world the absolute ultimate in flexibility. The PC-343B packs in the hardware with plenty of room to spare featuring a whopping 18 5.25" flex drive bays. There are literally dozens of accessories ranging from HDD air cooling cages, watercooling mounts, radiator mounts, redundant PSU mounts, the sky is the limit with this case. You won't find the PC-343B in the homes of fainthearted noobs, this baby belongs to the 1337 modders, power users, performance junkies, watercoolers, system designers, and hardcore gamers of the world that demand nothing but absolute perfection! We are not sure what homage or blood sacrifice those 'wegian super-nerds paid to Sesacretupmoc, the god of computer cases, to create such a perfect modular case, but we are sure there is some desolate farm somewhere out in the badlands of Norwegia that is just a few chickens shy of a flock of seagulls. Case Size: Oversized Fans: 2 x 80mm Rear Slots / 3 x 120mm Rear Slots Material: Aluminum Dimensions: 20" x 18" x 18" Side Panel: Solid Drive Bays: 18 x External 5.25" Bays Expansion Slots: 7 I/O Ports: Front: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX Power Supply: No (750w - 1000w Recommended) Specifications: Chassis Material: Aluminum Motherboard Form Factor: ATX Drive Bays: 5.25" External: 18 Cooling: 2 x 80mm Rear Ports 3 x 120mm Rear Ports Front I/O Ports: 2 x USB2.0, 1 x IE1394 Firewire, 2 Audio Dimensions: 515 x 458 x 460mm The PC-343B Rear HDD Module is required to mount 3.5" hard drives in the case if you do not want to be mounting them in front 5.25" bays!

Designed by a crack squad of Norwegian super-nerd engineers with the intent on creating the ultimate modular case, perfected and manufactured by the king da pimp of cases, Lian-Li, the PC-343B Modular Cube Case will not disappoint! The PC-343B is hands down one of the most versatile cases on the market today.
It's flexible nature allows the hard to please power users and watercoolers of the world the absolute ultimate in flexibility. The PC-343B packs in the hardware with plenty of room to spare featuring a whopping 18 5.25" flex drive bays. There are literally dozens of accessories ranging from HDD air cooling cages, watercooling mounts, radiator mounts, redundant PSU mounts, the sky is the limit with this case.
You won't find the PC-343B in the homes of fainthearted noobs, this baby belongs to the 1337 modders, power users, performance junkies, watercoolers, system designers, and hardcore gamers of the world that demand nothing but absolute perfection!
We are not sure what homage or blood sacrifice those 'wegian super-nerds paid to Sesacretupmoc, the god of computer cases, to create such a perfect modular case, but we are sure there is some desolate farm somewhere out in the badlands of Norwegia that is just a few chickens shy of a flock of seagulls.

Case Size:OversizedFans:2 x 80mm Rear Slots / 3 x 120mm Rear Slots
Material:AluminumDimensions:20" x 18" x 18"
Side Panel:SolidDrive Bays:18 x External 5.25" Bays
Expansion Slots:7I/O Ports:Front: 2 x USB2.0, 1 x Firewire, 2 x Audio
Motherboard Support:ATXPower Supply:No (750w - 1000w Recommended)

Specifications:

  • Chassis Material: Aluminum
  • Motherboard Form Factor: ATX
  • Drive Bays:
    • 5.25" External: 18
  • Cooling:
    • 2 x 80mm Rear Ports
    • 3 x 120mm Rear Ports
  • Front I/O Ports: 2 x USB2.0, 1 x IE1394 Firewire, 2 Audio
  • Dimensions: 515 x 458 x 460mm

The PC-343B Rear HDD Module is required to mount 3.5" hard drives in the case if you do not want to be mounting them in front 5.25" bays!

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15182
Product Name Lian Li PC-343B Modular Cube Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details