Xoxide Lian Li PC-65B Case 15039

Description
Aluminum cases were designed for overclocking and any other applications where heat dissipation is necessary. While aluminum cases are typically more expensive than steel cases, their added utility and extra features make them a good investment for the hardcore gamer or enthusiast. This case is also extremely well ventilated and includes one front 120mm fan, one rear 80mm fan, and one top 80mm fan. The case is easily accessed through large, stainless steel thumbscrews on the doors and motherboard tray. There is also protective plastic edging on all case surfaces allowing you to work inside your case without fear of getting cut. Case Size: Mid Tower Fans: 1 x 120mm / 2 x 80mm Fans Material: Aluminum Dimensions: 19.3" x 17.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 2 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire; 1 x Audio Motherboard Support: ATX Power Supply: Optional Specifications: Dimensions: 210 x 450 x 490mm (WxHxD) Drive bays: 4 x 5.25", 2 x 3.5", 5 x 3.5" internal Fans: 12 cm bearing fans x 1; 8 cm ball bearing fan x 2; Air Duct for PSU fan x 1 M/B type: ATX (MAX SIZE: 12"x9.6") Front I/O: USB 2.0 x 2 ; IEEE 1394 x 1; MIC x 1; EAR x 1 Expansion Slots: 7 Model: Lian Li PC-65B Features: Hard anodize for the surface Slidable M/B tray Horizontal converter kit for hidden HDD (new function) Super bright HDD and PWR LED Tool-less detachable front panel Transparent left side panel
Description
Aluminum cases were designed for overclocking and any other applications where heat dissipation is necessary. While aluminum cases are typically more expensive than steel cases, their added utility and extra features make them a good investment for the hardcore gamer or enthusiast. This case is also extremely well ventilated and includes one front 120mm fan, one rear 80mm fan, and one top 80mm fan. The case is easily accessed through large, stainless steel thumbscrews on the doors and motherboard tray. There is also protective plastic edging on all case surfaces allowing you to work inside your case without fear of getting cut. Case Size: Mid Tower Fans: 1 x 120mm / 2 x 80mm Fans Material: Aluminum Dimensions: 19.3" x 17.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 2 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire; 1 x Audio Motherboard Support: ATX Power Supply: Optional Specifications: Dimensions: 210 x 450 x 490mm (WxHxD) Drive bays: 4 x 5.25", 2 x 3.5", 5 x 3.5" internal Fans: 12 cm bearing fans x 1; 8 cm ball bearing fan x 2; Air Duct for PSU fan x 1 M/B type: ATX (MAX SIZE: 12"x9.6") Front I/O: USB 2.0 x 2 ; IEEE 1394 x 1; MIC x 1; EAR x 1 Expansion Slots: 7 Model: Lian Li PC-65B Features: Hard anodize for the surface Slidable M/B tray Horizontal converter kit for hidden HDD (new function) Super bright HDD and PWR LED Tool-less detachable front panel Transparent left side panel

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-65B Case - 15039 - Xoxide
Malvern, PA, USA
Lian Li PC-65B Case
15039
Lian Li PC-65B Case 15039
Aluminum cases were designed for overclocking and any other applications where heat dissipation is necessary. While aluminum cases are typically more expensive than steel cases, their added utility and extra features make them a good investment for the hardcore gamer or enthusiast. This case is also extremely well ventilated and includes one front 120mm fan, one rear 80mm fan, and one top 80mm fan. The case is easily accessed through large, stainless steel thumbscrews on the doors and motherboard tray. There is also protective plastic edging on all case surfaces allowing you to work inside your case without fear of getting cut. Case Size: Mid Tower Fans: 1 x 120mm / 2 x 80mm Fans Material: Aluminum Dimensions: 19.3" x 17.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 2 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire; 1 x Audio Motherboard Support: ATX Power Supply: Optional Specifications: Dimensions: 210 x 450 x 490mm (WxHxD) Drive bays: 4 x 5.25", 2 x 3.5", 5 x 3.5" internal Fans: 12 cm bearing fans x 1; 8 cm ball bearing fan x 2; Air Duct for PSU fan x 1 M/B type: ATX (MAX SIZE: 12"x9.6") Front I/O: USB 2.0 x 2 ; IEEE 1394 x 1; MIC x 1; EAR x 1 Expansion Slots: 7 Model: Lian Li PC-65B Features: Hard anodize for the surface Slidable M/B tray Horizontal converter kit for hidden HDD (new function) Super bright HDD and PWR LED Tool-less detachable front panel Transparent left side panel

Aluminum cases were designed for overclocking and any other applications where heat dissipation is necessary. While aluminum cases are typically more expensive than steel cases, their added utility and extra features make them a good investment for the hardcore gamer or enthusiast. This case is also extremely well ventilated and includes one front 120mm fan, one rear 80mm fan, and one top 80mm fan. The case is easily accessed through large, stainless steel thumbscrews on the doors and motherboard tray. There is also protective plastic edging on all case surfaces allowing you to work inside your case without fear of getting cut.

Case Size:Mid TowerFans:1 x 120mm / 2 x 80mm Fans
Material:AluminumDimensions:19.3" x 17.5" x 8.3"
Side Panel:WindowDrive Bays:
  • External: 4 x 5.25", 2 x 3.5"
  • Internal: 5 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire; 1 x Audio
Motherboard Support:ATXPower Supply:Optional

Specifications:

  • Dimensions: 210 x 450 x 490mm (WxHxD)
  • Drive bays: 4 x 5.25", 2 x 3.5", 5 x 3.5" internal
  • Fans: 12 cm bearing fans x 1; 8 cm ball bearing fan x 2; Air Duct for PSU fan x 1
  • M/B type: ATX (MAX SIZE: 12"x9.6")
  • Front I/O: USB 2.0 x 2 ; IEEE 1394 x 1; MIC x 1; EAR x 1
  • Expansion Slots: 7
  • Model: Lian Li PC-65B

Features:

  • Hard anodize for the surface
  • Slidable M/B tray
  • Horizontal converter kit for hidden HDD (new function)
  • Super bright HDD and PWR LED
  • Tool-less detachable front panel
  • Transparent left side panel
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15039
Product Name Lian Li PC-65B Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 230374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 3.07 inch (78 mm)
Width 11.02 inch (280 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details