Xoxide Lian Li PC-65 Case 15024

Description
The Lian Li PC-65 Mid-Tower is the same case as the Lian Li PC-60 except for the windowed side panel. Aluminum cases were designed for overclocking and any other applications where heat dissipation is necessary. While aluminum cases are typically more expensive than steel cases, their added utility and extra features make them a good investment for the hardcore gamer or enthusiast. This case is also extremely well ventilated and includes one front 120mm fan, one rear 80mm fan, and one top 80mm fan. The case is easily accessed through large, stainless steel thumbscrews on the doors and motherboard tray. There is also protective plastic edging on all case surfaces allowing you to work inside your case without fear of getting cut. Case Size: Mid Tower Fans: 1 x 120mm / 2 x 80mm Fans Material: Aluminum Dimensions: 19.3" x 17.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 2 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire; 1 x Audio Motherboard Support: ATX Power Supply: Optional Specifications: Dimensions: 210 x 450 x 490mm (WxHxD) Drive bays: 4 x 5.25", 2 x 3.5", 5 x 3.5" internal Fans: 12 cm bearing fans x 1; 8 cm ball bearing fan x 2; Air Duct for PSU fan x 1 M/B type: ATX (MAX SIZE: 12"x9.6") Front I/O: USB 2.0 x 2 ; IEEE 1394 x 1; MIC x 1; EAR x 1 Expansion Slots: 7 Model: Lian Li PC-65 Features: Hard anodize for the surface Slidable M/B tray Horizontal converter kit for hidden HDD (new function) Super bright HDD and PWR LED Tool-less detachable front panel Transparent left side panel
Description
The Lian Li PC-65 Mid-Tower is the same case as the Lian Li PC-60 except for the windowed side panel. Aluminum cases were designed for overclocking and any other applications where heat dissipation is necessary. While aluminum cases are typically more expensive than steel cases, their added utility and extra features make them a good investment for the hardcore gamer or enthusiast. This case is also extremely well ventilated and includes one front 120mm fan, one rear 80mm fan, and one top 80mm fan. The case is easily accessed through large, stainless steel thumbscrews on the doors and motherboard tray. There is also protective plastic edging on all case surfaces allowing you to work inside your case without fear of getting cut. Case Size: Mid Tower Fans: 1 x 120mm / 2 x 80mm Fans Material: Aluminum Dimensions: 19.3" x 17.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 2 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire; 1 x Audio Motherboard Support: ATX Power Supply: Optional Specifications: Dimensions: 210 x 450 x 490mm (WxHxD) Drive bays: 4 x 5.25", 2 x 3.5", 5 x 3.5" internal Fans: 12 cm bearing fans x 1; 8 cm ball bearing fan x 2; Air Duct for PSU fan x 1 M/B type: ATX (MAX SIZE: 12"x9.6") Front I/O: USB 2.0 x 2 ; IEEE 1394 x 1; MIC x 1; EAR x 1 Expansion Slots: 7 Model: Lian Li PC-65 Features: Hard anodize for the surface Slidable M/B tray Horizontal converter kit for hidden HDD (new function) Super bright HDD and PWR LED Tool-less detachable front panel Transparent left side panel

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-65 Case - 15024 - Xoxide
Malvern, PA, USA
Lian Li PC-65 Case
15024
Lian Li PC-65 Case 15024
The Lian Li PC-65 Mid-Tower is the same case as the Lian Li PC-60 except for the windowed side panel. Aluminum cases were designed for overclocking and any other applications where heat dissipation is necessary. While aluminum cases are typically more expensive than steel cases, their added utility and extra features make them a good investment for the hardcore gamer or enthusiast. This case is also extremely well ventilated and includes one front 120mm fan, one rear 80mm fan, and one top 80mm fan. The case is easily accessed through large, stainless steel thumbscrews on the doors and motherboard tray. There is also protective plastic edging on all case surfaces allowing you to work inside your case without fear of getting cut. Case Size: Mid Tower Fans: 1 x 120mm / 2 x 80mm Fans Material: Aluminum Dimensions: 19.3" x 17.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 2 x 3.5" Internal: 5 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire; 1 x Audio Motherboard Support: ATX Power Supply: Optional Specifications: Dimensions: 210 x 450 x 490mm (WxHxD) Drive bays: 4 x 5.25", 2 x 3.5", 5 x 3.5" internal Fans: 12 cm bearing fans x 1; 8 cm ball bearing fan x 2; Air Duct for PSU fan x 1 M/B type: ATX (MAX SIZE: 12"x9.6") Front I/O: USB 2.0 x 2 ; IEEE 1394 x 1; MIC x 1; EAR x 1 Expansion Slots: 7 Model: Lian Li PC-65 Features: Hard anodize for the surface Slidable M/B tray Horizontal converter kit for hidden HDD (new function) Super bright HDD and PWR LED Tool-less detachable front panel Transparent left side panel

The Lian Li PC-65 Mid-Tower is the same case as the Lian Li PC-60 except for the windowed side panel.
Aluminum cases were designed for overclocking and any other applications where heat dissipation is necessary. While aluminum cases are typically more expensive than steel cases, their added utility and extra features make them a good investment for the hardcore gamer or enthusiast. This case is also extremely well ventilated and includes one front 120mm fan, one rear 80mm fan, and one top 80mm fan. The case is easily accessed through large, stainless steel thumbscrews on the doors and motherboard tray. There is also protective plastic edging on all case surfaces allowing you to work inside your case without fear of getting cut.

Case Size:Mid TowerFans:1 x 120mm / 2 x 80mm Fans
Material:AluminumDimensions:19.3" x 17.5" x 8.3"
Side Panel:WindowDrive Bays:
  • External: 4 x 5.25", 2 x 3.5"
  • Internal: 5 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire; 1 x Audio
Motherboard Support:ATXPower Supply:Optional

Specifications:

  • Dimensions: 210 x 450 x 490mm (WxHxD)
  • Drive bays: 4 x 5.25", 2 x 3.5", 5 x 3.5" internal
  • Fans: 12 cm bearing fans x 1; 8 cm ball bearing fan x 2; Air Duct for PSU fan x 1
  • M/B type: ATX (MAX SIZE: 12"x9.6")
  • Front I/O: USB 2.0 x 2 ; IEEE 1394 x 1; MIC x 1; EAR x 1
  • Expansion Slots: 7
  • Model: Lian Li PC-65

Features:

  • Hard anodize for the surface
  • Slidable M/B tray
  • Horizontal converter kit for hidden HDD (new function)
  • Super bright HDD and PWR LED
  • Tool-less detachable front panel
  • Transparent left side panel
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15024
Product Name Lian Li PC-65 Case
Unlock Full Specs
to access all available technical data

Similar Products