Xoxide Cyber Snipa Stinger Laser Gaming Mouse 14890

Description
The Cyber Snipa Stinger takes the final step in the evolution of gaming mice. The Stinger is the master of macro; possessing onboard memory, macros can be recorded and set to any of the 6 customizable buttons of a macro profile. With 3 separate profiles, the Stinger gives the possibility of a staggering 18 onboard macros at any one time! The Stinger also features fully adjustable dpi. The software allows the user to select 4 different dpi levels, ranging anywhere from 400 to 3200 dpi, which can be cycled through by pressing the mouse's dpi button. The gaming grade laser engine operates at over 7000 frames per second, offers a maximum of 3200 dpi and features a super fast USB report rate of 1000Hz, meaning the response time drops from the standard 8ms to 1ms! The top of the line laser engine and the armory of features means this is a mouse like no other. Specifications: 7,080 frames per second(FPS) Up to 3200 DPI laser engine Tracking speed of 45 inches per second(IPS) 9 buttons including 6 macro programmable Up to 1000Hz(1ms) adjustable report rate 8kb of onboard memory 16 bit ultra wide data path 7 removable weights(20g each) 4 super size easy glide feet
Description
The Cyber Snipa Stinger takes the final step in the evolution of gaming mice. The Stinger is the master of macro; possessing onboard memory, macros can be recorded and set to any of the 6 customizable buttons of a macro profile. With 3 separate profiles, the Stinger gives the possibility of a staggering 18 onboard macros at any one time! The Stinger also features fully adjustable dpi. The software allows the user to select 4 different dpi levels, ranging anywhere from 400 to 3200 dpi, which can be cycled through by pressing the mouse's dpi button. The gaming grade laser engine operates at over 7000 frames per second, offers a maximum of 3200 dpi and features a super fast USB report rate of 1000Hz, meaning the response time drops from the standard 8ms to 1ms! The top of the line laser engine and the armory of features means this is a mouse like no other. Specifications: 7,080 frames per second(FPS) Up to 3200 DPI laser engine Tracking speed of 45 inches per second(IPS) 9 buttons including 6 macro programmable Up to 1000Hz(1ms) adjustable report rate 8kb of onboard memory 16 bit ultra wide data path 7 removable weights(20g each) 4 super size easy glide feet

Suppliers

Company
Product
Description
Supplier Links
Cyber Snipa Stinger Laser Gaming Mouse - 14890 - Xoxide
Malvern, PA, USA
Cyber Snipa Stinger Laser Gaming Mouse
14890
Cyber Snipa Stinger Laser Gaming Mouse 14890
The Cyber Snipa Stinger takes the final step in the evolution of gaming mice. The Stinger is the master of macro; possessing onboard memory, macros can be recorded and set to any of the 6 customizable buttons of a macro profile. With 3 separate profiles, the Stinger gives the possibility of a staggering 18 onboard macros at any one time! The Stinger also features fully adjustable dpi. The software allows the user to select 4 different dpi levels, ranging anywhere from 400 to 3200 dpi, which can be cycled through by pressing the mouse's dpi button. The gaming grade laser engine operates at over 7000 frames per second, offers a maximum of 3200 dpi and features a super fast USB report rate of 1000Hz, meaning the response time drops from the standard 8ms to 1ms! The top of the line laser engine and the armory of features means this is a mouse like no other. Specifications: 7,080 frames per second(FPS) Up to 3200 DPI laser engine Tracking speed of 45 inches per second(IPS) 9 buttons including 6 macro programmable Up to 1000Hz(1ms) adjustable report rate 8kb of onboard memory 16 bit ultra wide data path 7 removable weights(20g each) 4 super size easy glide feet

The Cyber Snipa Stinger takes the final step in the evolution of gaming mice.
The Stinger is the master of macro; possessing onboard memory, macros can be recorded and set to any of the 6 customizable buttons of a macro profile. With 3 separate profiles, the Stinger gives the possibility of a staggering 18 onboard macros at any one time!
The Stinger also features fully adjustable dpi. The software allows the user to select 4 different dpi levels, ranging anywhere from 400 to 3200 dpi, which can be cycled through by pressing the mouse's dpi button.
The gaming grade laser engine operates at over 7000 frames per second, offers a maximum of 3200 dpi and features a super fast USB report rate of 1000Hz, meaning the response time drops from the standard 8ms to 1ms!
The top of the line laser engine and the armory of features means this is a mouse like no other.
Specifications:

  • 7,080 frames per second(FPS)
  • Up to 3200 DPI laser engine
  • Tracking speed of 45 inches per second(IPS)
  • 9 buttons including 6 macro programmable
  • Up to 1000Hz(1ms) adjustable report rate
  • 8kb of onboard memory
  • 16 bit ultra wide data path
  • 7 removable weights(20g each)
  • 4 super size easy glide feet
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 14890
Product Name Cyber Snipa Stinger Laser Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 162318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96676 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
Panel Mount or Stand Alone Trackball - Model TBS225 - BEI Sensors
Specs
Device Type Trackball
Number of Buttons 0
Resolution 500 Counts per Revolution
View Details