Xoxide Cyber Snipa Silencer Laser Mouse 14875

Description
Silence the enemy with the latest in gaming weaponry. Introducing the first comprehensive pro gamer mouse that boasts a full arsenal of features. Adapt on-the-fly or be eliminated! Silencer Features Up to 5000 DPI using state-of-art laser technology On the fly DPI selection with 4 configurable levels 9 programmable buttons with 7 modes, allowing up to 63 unique macro scripts to be assigned to the mouse Software tool for mouse configuration Programmable buttons feature as both gaming buttons or Internet buttons 4-way scrolling Adjust lift button allowing for optimal sensor performance 16 bit data path for ultimate performance 1000 Hz polling rate 7200 frame rate 150 inch/sec tracking speed 2 super size low friction PTFE feet Adjustable weight system with 6 x 4.9gr weights Changeable rubber side grips Ergonomic and comfortable design Advanced macro technology for enhanced gaming The Silencer Macro Mouse features intuitive software, allowing you to record macros and assigned them to any of the 9 customizable gamer buttons of a profile. With 7 gaming profiles available, each with an assigned LED light colour, you can fully customize the mouse to include over 63 commands. Accurate and quick responses Featuring a fully adjustable 100-5000 DPI, gaming grade laser engine and LED indicator, the Silencer delivers unprecedented levels of performance. With on the fly DPI switching between the 4 completely customizable resolution levels, you can easily adjust the mouse to suit your gaming needs. Shape shifting for style and comfort Ergonomically designed interchangeable right hand support grips provide optimum handling in your game, especially for the different operational needs of RTS, FPS and MMORPG. Coupled with the gamer mouses rubber thumb grip with contour lines for maximum grip, you will experience improved comfort during extended game play.
Description
Silence the enemy with the latest in gaming weaponry. Introducing the first comprehensive pro gamer mouse that boasts a full arsenal of features. Adapt on-the-fly or be eliminated! Silencer Features Up to 5000 DPI using state-of-art laser technology On the fly DPI selection with 4 configurable levels 9 programmable buttons with 7 modes, allowing up to 63 unique macro scripts to be assigned to the mouse Software tool for mouse configuration Programmable buttons feature as both gaming buttons or Internet buttons 4-way scrolling Adjust lift button allowing for optimal sensor performance 16 bit data path for ultimate performance 1000 Hz polling rate 7200 frame rate 150 inch/sec tracking speed 2 super size low friction PTFE feet Adjustable weight system with 6 x 4.9gr weights Changeable rubber side grips Ergonomic and comfortable design Advanced macro technology for enhanced gaming The Silencer Macro Mouse features intuitive software, allowing you to record macros and assigned them to any of the 9 customizable gamer buttons of a profile. With 7 gaming profiles available, each with an assigned LED light colour, you can fully customize the mouse to include over 63 commands. Accurate and quick responses Featuring a fully adjustable 100-5000 DPI, gaming grade laser engine and LED indicator, the Silencer delivers unprecedented levels of performance. With on the fly DPI switching between the 4 completely customizable resolution levels, you can easily adjust the mouse to suit your gaming needs. Shape shifting for style and comfort Ergonomically designed interchangeable right hand support grips provide optimum handling in your game, especially for the different operational needs of RTS, FPS and MMORPG. Coupled with the gamer mouses rubber thumb grip with contour lines for maximum grip, you will experience improved comfort during extended game play.

Suppliers

Company
Product
Description
Supplier Links
Cyber Snipa Silencer Laser Mouse - 14875 - Xoxide
Malvern, PA, USA
Cyber Snipa Silencer Laser Mouse
14875
Cyber Snipa Silencer Laser Mouse 14875
Silence the enemy with the latest in gaming weaponry. Introducing the first comprehensive pro gamer mouse that boasts a full arsenal of features. Adapt on-the-fly or be eliminated! Silencer Features Up to 5000 DPI using state-of-art laser technology On the fly DPI selection with 4 configurable levels 9 programmable buttons with 7 modes, allowing up to 63 unique macro scripts to be assigned to the mouse Software tool for mouse configuration Programmable buttons feature as both gaming buttons or Internet buttons 4-way scrolling Adjust lift button allowing for optimal sensor performance 16 bit data path for ultimate performance 1000 Hz polling rate 7200 frame rate 150 inch/sec tracking speed 2 super size low friction PTFE feet Adjustable weight system with 6 x 4.9gr weights Changeable rubber side grips Ergonomic and comfortable design Advanced macro technology for enhanced gaming The Silencer Macro Mouse features intuitive software, allowing you to record macros and assigned them to any of the 9 customizable gamer buttons of a profile. With 7 gaming profiles available, each with an assigned LED light colour, you can fully customize the mouse to include over 63 commands. Accurate and quick responses Featuring a fully adjustable 100-5000 DPI, gaming grade laser engine and LED indicator, the Silencer delivers unprecedented levels of performance. With on the fly DPI switching between the 4 completely customizable resolution levels, you can easily adjust the mouse to suit your gaming needs. Shape shifting for style and comfort Ergonomically designed interchangeable right hand support grips provide optimum handling in your game, especially for the different operational needs of RTS, FPS and MMORPG. Coupled with the gamer mouses rubber thumb grip with contour lines for maximum grip, you will experience improved comfort during extended game play.

Silence the enemy with the latest in gaming weaponry. Introducing the first comprehensive pro gamer mouse that boasts a full arsenal of features. Adapt on-the-fly or be eliminated!
Silencer Features

  • Up to 5000 DPI using state-of-art laser technology
  • On the fly DPI selection with 4 configurable levels
  • 9 programmable buttons with 7 modes, allowing up to 63 unique macro scripts to be assigned to the mouse
  • Software tool for mouse configuration
  • Programmable buttons feature as both gaming buttons or Internet buttons
  • 4-way scrolling
  • Adjust lift button allowing for optimal sensor performance
  • 16 bit data path for ultimate performance
  • 1000 Hz polling rate
  • 7200 frame rate
  • 150 inch/sec tracking speed
  • 2 super size low friction PTFE feet
  • Adjustable weight system with 6 x 4.9gr weights
  • Changeable rubber side grips
  • Ergonomic and comfortable design

Advanced macro technology for enhanced gaming
The Silencer Macro Mouse features intuitive software, allowing you to record macros and assigned them to any of the 9 customizable gamer buttons of a profile. With 7 gaming profiles available, each with an assigned LED light colour, you can fully customize the mouse to include over 63 commands.
Accurate and quick responses
Featuring a fully adjustable 100-5000 DPI, gaming grade laser engine and LED indicator, the Silencer delivers unprecedented levels of performance. With on the fly DPI switching between the 4 completely customizable resolution levels, you can easily adjust the mouse to suit your gaming needs.
Shape shifting for style and comfort
Ergonomically designed interchangeable right hand support grips provide optimum handling in your game, especially for the different operational needs of RTS, FPS and MMORPG. Coupled with the gamer mouses rubber thumb grip with contour lines for maximum grip, you will experience improved comfort during extended game play.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 14875
Product Name Cyber Snipa Silencer Laser Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Track Ball
Number of Buttons 6
Applications Track Ball
View Details
 - 96992 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
2.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details