Xoxide Cyber Sport Orbita 3D Mouse 14874

Description
Move it. Spin it. Scroll it. No matter what you choose to do with it, the Cyber Sport Orbita Mouse will support your navigation needs with the utmost ease and precision. The world’s first wireless 3-axis mouse, the Orbita is a fully integrated, intuitive control centre that will completely redefine how your conventional mouse is used. So how is this any different than your conventional Mouse? Well, the first noticeable difference is the replacement of the scroll wheel. The wireless cylindrical shape becomes the basis of this astounding enhancement. The cylinder shape does away with the vertical "Up and Down" scrolling, allowing the user to simply rotate the mouse left or right in a natural dialing action (Remember rotary phones? Oh wait, neither do we). To further enhance the innovative design of the Cyber Sport Orbita Mouse, a built-in compass calibrates movements in 3 dimensions, offering an advantage that is intuitive, ergonomic, and incredibly efficient. If you're a professional video or music editor, you can jog through your footage or edit your audio files with insane precision. The strain of navigating through long text documents is all but eliminated with it's easy scroll function. And when it comes to expansive 3D gaming environments, the scrolling and ease of functionality is completely unmatched. Thanks to a function that require continuous scrolling, you can finally avoid the jerky, uncomfortable limitations of vertical finger movement. Features: Innovative Continuous Scrolling Ergonomic Cylindrical Design Ball Bearing Base Both Vertical & Horizontal Scrolling Rechargeable w/ Smart Battery Management All Buttons & Movements Software Mappable Long Range High Performance 2.4Ghz Wireless Fully Compatible w/ 3-button Scroll Mouse Windows® Vista Enhanced Wheel Support (Smooth Scroll) Easy to Disassemble for Cleaning Specifications: Mouse Compatibility: USB 1.1+ standard scroll mouse compatible Software Compatibility: Windows XP / Vista, Mac OS X 10.3.9+ Buttons: Push (left mouse) Squeeze (right mouse) Jog Dimple (scroll mode / middle mouse) Calibrate / Orientate Power / Reset USB 2.0 Full Speed / High Power Mouse Sensor: 800DPI wireless optimized optical sensor Rotation Sensor: Electronic compass; 256 Counts Per Rotation (CPR) Wireless: 2.4GHz 10m Frequency Hopping Battery: Lithium Polymer Inbuilt Rechargeable Report Rate: 10ms / 100 Hz Scro
Description
Move it. Spin it. Scroll it. No matter what you choose to do with it, the Cyber Sport Orbita Mouse will support your navigation needs with the utmost ease and precision. The world’s first wireless 3-axis mouse, the Orbita is a fully integrated, intuitive control centre that will completely redefine how your conventional mouse is used. So how is this any different than your conventional Mouse? Well, the first noticeable difference is the replacement of the scroll wheel. The wireless cylindrical shape becomes the basis of this astounding enhancement. The cylinder shape does away with the vertical "Up and Down" scrolling, allowing the user to simply rotate the mouse left or right in a natural dialing action (Remember rotary phones? Oh wait, neither do we). To further enhance the innovative design of the Cyber Sport Orbita Mouse, a built-in compass calibrates movements in 3 dimensions, offering an advantage that is intuitive, ergonomic, and incredibly efficient. If you're a professional video or music editor, you can jog through your footage or edit your audio files with insane precision. The strain of navigating through long text documents is all but eliminated with it's easy scroll function. And when it comes to expansive 3D gaming environments, the scrolling and ease of functionality is completely unmatched. Thanks to a function that require continuous scrolling, you can finally avoid the jerky, uncomfortable limitations of vertical finger movement. Features: Innovative Continuous Scrolling Ergonomic Cylindrical Design Ball Bearing Base Both Vertical & Horizontal Scrolling Rechargeable w/ Smart Battery Management All Buttons & Movements Software Mappable Long Range High Performance 2.4Ghz Wireless Fully Compatible w/ 3-button Scroll Mouse Windows® Vista Enhanced Wheel Support (Smooth Scroll) Easy to Disassemble for Cleaning Specifications: Mouse Compatibility: USB 1.1+ standard scroll mouse compatible Software Compatibility: Windows XP / Vista, Mac OS X 10.3.9+ Buttons: Push (left mouse) Squeeze (right mouse) Jog Dimple (scroll mode / middle mouse) Calibrate / Orientate Power / Reset USB 2.0 Full Speed / High Power Mouse Sensor: 800DPI wireless optimized optical sensor Rotation Sensor: Electronic compass; 256 Counts Per Rotation (CPR) Wireless: 2.4GHz 10m Frequency Hopping Battery: Lithium Polymer Inbuilt Rechargeable Report Rate: 10ms / 100 Hz Scro

Suppliers

Company
Product
Description
Supplier Links
Cyber Sport Orbita 3D Mouse - 14874 - Xoxide
Malvern, PA, USA
Cyber Sport Orbita 3D Mouse
14874
Cyber Sport Orbita 3D Mouse 14874
Move it. Spin it. Scroll it. No matter what you choose to do with it, the Cyber Sport Orbita Mouse will support your navigation needs with the utmost ease and precision. The world’s first wireless 3-axis mouse, the Orbita is a fully integrated, intuitive control centre that will completely redefine how your conventional mouse is used. So how is this any different than your conventional Mouse? Well, the first noticeable difference is the replacement of the scroll wheel. The wireless cylindrical shape becomes the basis of this astounding enhancement. The cylinder shape does away with the vertical "Up and Down" scrolling, allowing the user to simply rotate the mouse left or right in a natural dialing action (Remember rotary phones? Oh wait, neither do we). To further enhance the innovative design of the Cyber Sport Orbita Mouse, a built-in compass calibrates movements in 3 dimensions, offering an advantage that is intuitive, ergonomic, and incredibly efficient. If you're a professional video or music editor, you can jog through your footage or edit your audio files with insane precision. The strain of navigating through long text documents is all but eliminated with it's easy scroll function. And when it comes to expansive 3D gaming environments, the scrolling and ease of functionality is completely unmatched. Thanks to a function that require continuous scrolling, you can finally avoid the jerky, uncomfortable limitations of vertical finger movement. Features: Innovative Continuous Scrolling Ergonomic Cylindrical Design Ball Bearing Base Both Vertical & Horizontal Scrolling Rechargeable w/ Smart Battery Management All Buttons & Movements Software Mappable Long Range High Performance 2.4Ghz Wireless Fully Compatible w/ 3-button Scroll Mouse Windows® Vista Enhanced Wheel Support (Smooth Scroll) Easy to Disassemble for Cleaning Specifications: Mouse Compatibility: USB 1.1+ standard scroll mouse compatible Software Compatibility: Windows XP / Vista, Mac OS X 10.3.9+ Buttons: Push (left mouse) Squeeze (right mouse) Jog Dimple (scroll mode / middle mouse) Calibrate / Orientate Power / Reset USB 2.0 Full Speed / High Power Mouse Sensor: 800DPI wireless optimized optical sensor Rotation Sensor: Electronic compass; 256 Counts Per Rotation (CPR) Wireless: 2.4GHz 10m Frequency Hopping Battery: Lithium Polymer Inbuilt Rechargeable Report Rate: 10ms / 100 Hz Scro

Move it. Spin it. Scroll it. No matter what you choose to do with it, the Cyber Sport Orbita Mouse will support your navigation needs with the utmost ease and precision. The world’s first wireless 3-axis mouse, the Orbita is a fully integrated, intuitive control centre that will completely redefine how your conventional mouse is used.
So how is this any different than your conventional Mouse? Well, the first noticeable difference is the replacement of the scroll wheel. The wireless cylindrical shape becomes the basis of this astounding enhancement. The cylinder shape does away with the vertical "Up and Down" scrolling, allowing the user to simply rotate the mouse left or right in a natural dialing action (Remember rotary phones? Oh wait, neither do we). To further enhance the innovative design of the Cyber Sport Orbita Mouse, a built-in compass calibrates movements in 3 dimensions, offering an advantage that is intuitive, ergonomic, and incredibly efficient.
If you're a professional video or music editor, you can jog through your footage or edit your audio files with insane precision. The strain of navigating through long text documents is all but eliminated with it's easy scroll function. And when it comes to expansive 3D gaming environments, the scrolling and ease of functionality is completely unmatched. Thanks to a function that require continuous scrolling, you can finally avoid the jerky, uncomfortable limitations of vertical finger movement.
Features:

  • Innovative Continuous Scrolling
  • Ergonomic Cylindrical Design
  • Ball Bearing Base
  • Both Vertical & Horizontal Scrolling
  • Rechargeable w/ Smart Battery Management
  • All Buttons & Movements Software Mappable
  • Long Range High Performance 2.4Ghz Wireless
  • Fully Compatible w/ 3-button Scroll Mouse
  • Windows® Vista Enhanced Wheel Support (Smooth Scroll)
  • Easy to Disassemble for Cleaning

Specifications:

  • Mouse Compatibility: USB 1.1+ standard scroll mouse compatible
  • Software Compatibility: Windows XP / Vista, Mac OS X 10.3.9+
  • Buttons:
    • Push (left mouse)
    • Squeeze (right mouse)
    • Jog Dimple (scroll mode / middle mouse)
    • Calibrate / Orientate
    • Power / Reset
  • USB 2.0 Full Speed / High Power
  • Mouse Sensor: 800DPI wireless optimized optical sensor
  • Rotation Sensor: Electronic compass; 256 Counts Per Rotation (CPR)
  • Wireless: 2.4GHz 10m Frequency Hopping
  • Battery: Lithium Polymer Inbuilt Rechargeable
  • Report Rate: 10ms / 100 Hz
  • Scro
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 14874
Product Name Cyber Sport Orbita 3D Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2629098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Track Ball
Number of Buttons 3
Applications Track Ball
View Details
 - 96991 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface Bluetooth
View Details
NEMA 4X Panel Mount Industrial Mouse™ - H2000 Series - CTI Electronics Corporation
Specs
Device Type Joystick
Number of Buttons 2
Dimensions 3.45x2.38"
View Details