Xoxide FlexiGlow Cyber Snipa Intelliscope Laser Gaming Mouse 14872

Description
With today's advancing games and demanding gamers it is no wonder that ordinary office oriented peripherals seem to fall flat on their faces. When it comes to mice, the Intelliscope Laser Gaming Mouse from Cyber Snipa is no ordinary mouse! The Intelliscope features a precision Laser Optical Engine with an astounding 10,800 frames per second response time. An integrated button allows you to switch between two different DPI modes. ATAK Mode illuminates the mouse in Blue and gives you full 2400dpi resolution for the ultimate in FPS in-game speed and agility. STEALTH Mode illuminates the mouse in Red and drops the resolution down to 1000dpi for precision movements and RTS type atmospheres. Six user programmable buttons also help your fine tune the Intelliscope to fit your gaming needs. A dual-hand non-slip ergonomic design fits the bill for both left and right handed gamers. The Intelliscope Laser Gaming Mouse from Cyber Snipa is truly beauty and beast all in one sick little gamers delight package! Features: Six precision Teflon feet for smooth glide fast action gaming Non-slip rubberized coating for no sweat gaming comfort On-the-fly multi-dpi mode switching Illuminated non-slip scroll wheel Dual-hand ergonomic design works for right and left handed gamers Super 10,800 frames per second response time Six programmable buttons Specifications: Laser: 2400dpi (Blue Mode), 1000dpi (Red Mode) Frame Rate: Over 10,800fps Connection: USB Operating System: Windows Vista, 7, XP, 2000, ME, & OS 9+
Description
With today's advancing games and demanding gamers it is no wonder that ordinary office oriented peripherals seem to fall flat on their faces. When it comes to mice, the Intelliscope Laser Gaming Mouse from Cyber Snipa is no ordinary mouse! The Intelliscope features a precision Laser Optical Engine with an astounding 10,800 frames per second response time. An integrated button allows you to switch between two different DPI modes. ATAK Mode illuminates the mouse in Blue and gives you full 2400dpi resolution for the ultimate in FPS in-game speed and agility. STEALTH Mode illuminates the mouse in Red and drops the resolution down to 1000dpi for precision movements and RTS type atmospheres. Six user programmable buttons also help your fine tune the Intelliscope to fit your gaming needs. A dual-hand non-slip ergonomic design fits the bill for both left and right handed gamers. The Intelliscope Laser Gaming Mouse from Cyber Snipa is truly beauty and beast all in one sick little gamers delight package! Features: Six precision Teflon feet for smooth glide fast action gaming Non-slip rubberized coating for no sweat gaming comfort On-the-fly multi-dpi mode switching Illuminated non-slip scroll wheel Dual-hand ergonomic design works for right and left handed gamers Super 10,800 frames per second response time Six programmable buttons Specifications: Laser: 2400dpi (Blue Mode), 1000dpi (Red Mode) Frame Rate: Over 10,800fps Connection: USB Operating System: Windows Vista, 7, XP, 2000, ME, & OS 9+

Suppliers

Company
Product
Description
Supplier Links
FlexiGlow Cyber Snipa Intelliscope Laser Gaming Mouse - 14872 - Xoxide
Malvern, PA, USA
FlexiGlow Cyber Snipa Intelliscope Laser Gaming Mouse
14872
FlexiGlow Cyber Snipa Intelliscope Laser Gaming Mouse 14872
With today's advancing games and demanding gamers it is no wonder that ordinary office oriented peripherals seem to fall flat on their faces. When it comes to mice, the Intelliscope Laser Gaming Mouse from Cyber Snipa is no ordinary mouse! The Intelliscope features a precision Laser Optical Engine with an astounding 10,800 frames per second response time. An integrated button allows you to switch between two different DPI modes. ATAK Mode illuminates the mouse in Blue and gives you full 2400dpi resolution for the ultimate in FPS in-game speed and agility. STEALTH Mode illuminates the mouse in Red and drops the resolution down to 1000dpi for precision movements and RTS type atmospheres. Six user programmable buttons also help your fine tune the Intelliscope to fit your gaming needs. A dual-hand non-slip ergonomic design fits the bill for both left and right handed gamers. The Intelliscope Laser Gaming Mouse from Cyber Snipa is truly beauty and beast all in one sick little gamers delight package! Features: Six precision Teflon feet for smooth glide fast action gaming Non-slip rubberized coating for no sweat gaming comfort On-the-fly multi-dpi mode switching Illuminated non-slip scroll wheel Dual-hand ergonomic design works for right and left handed gamers Super 10,800 frames per second response time Six programmable buttons Specifications: Laser: 2400dpi (Blue Mode), 1000dpi (Red Mode) Frame Rate: Over 10,800fps Connection: USB Operating System: Windows Vista, 7, XP, 2000, ME, & OS 9+

With today's advancing games and demanding gamers it is no wonder that ordinary office oriented peripherals seem to fall flat on their faces. When it comes to mice, the Intelliscope Laser Gaming Mouse from Cyber Snipa is no ordinary mouse!
The Intelliscope features a precision Laser Optical Engine with an astounding 10,800 frames per second response time. An integrated button allows you to switch between two different DPI modes. ATAK Mode illuminates the mouse in Blue and gives you full 2400dpi resolution for the ultimate in FPS in-game speed and agility. STEALTH Mode illuminates the mouse in Red and drops the resolution down to 1000dpi for precision movements and RTS type atmospheres.
Six user programmable buttons also help your fine tune the Intelliscope to fit your gaming needs. A dual-hand non-slip ergonomic design fits the bill for both left and right handed gamers. The Intelliscope Laser Gaming Mouse from Cyber Snipa is truly beauty and beast all in one sick little gamers delight package!
Features:

  • Six precision Teflon feet for smooth glide fast action gaming
  • Non-slip rubberized coating for no sweat gaming comfort
  • On-the-fly multi-dpi mode switching
  • Illuminated non-slip scroll wheel
  • Dual-hand ergonomic design works for right and left handed gamers
  • Super 10,800 frames per second response time
  • Six programmable buttons

Specifications:

  • Laser: 2400dpi (Blue Mode), 1000dpi (Red Mode)
  • Frame Rate: Over 10,800fps
  • Connection: USB
  • Operating System: Windows Vista, 7, XP, 2000, ME, & OS 9+
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 14872
Product Name FlexiGlow Cyber Snipa Intelliscope Laser Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2629100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Track Ball
Number of Buttons 3
Applications Track Ball
View Details
Low-Profile Panel Mount Trackball - Model TBS200 - BEI Sensors
Specs
Device Type Trackball
Number of Buttons 0
Resolution 200 Counts per Revolution
View Details
Medical Grade Washable Optical Mouse w/ Scroll Wheel - STM042 - WETKEYS, LLC
Specs
Device Type Standard Mouse
Number of Buttons 2
Applications Medical
View Details