Xoxide Flexiglow Cyber Snipa Tracer Illuminated Mouse Pad 14870

Description
CyberSnipa's Tracer Gaming Mouse Pad is designed to milk the highest performance out of mouse. It features an ultra smooth surface for one of the quickest and responsive mouse movement experiences. The Tracer is constructed out of a low profile, high quality acrylic LED lit base. The blue LED lighting is powered via USB port and includes an inline dimmer to control the illumination brightness. This thing has the looks and combined with a performance gaming mouse has the potential to be a formidable gaming weapon. So take full control of your mouse with the Tracer Gaming Mouse Pad from CyberSnipa! Features: Fast and responsive gaming oriented mousing surface Wide footprint surface gives you room to move Dimmer dial allows you to control the brightness of the illumination High quality acrylic base Specifications: Dimensions: 305 x 230 x 5mm Power Connection: USB
Description
CyberSnipa's Tracer Gaming Mouse Pad is designed to milk the highest performance out of mouse. It features an ultra smooth surface for one of the quickest and responsive mouse movement experiences. The Tracer is constructed out of a low profile, high quality acrylic LED lit base. The blue LED lighting is powered via USB port and includes an inline dimmer to control the illumination brightness. This thing has the looks and combined with a performance gaming mouse has the potential to be a formidable gaming weapon. So take full control of your mouse with the Tracer Gaming Mouse Pad from CyberSnipa! Features: Fast and responsive gaming oriented mousing surface Wide footprint surface gives you room to move Dimmer dial allows you to control the brightness of the illumination High quality acrylic base Specifications: Dimensions: 305 x 230 x 5mm Power Connection: USB

Suppliers

Company
Product
Description
Supplier Links
Flexiglow Cyber Snipa Tracer Illuminated Mouse Pad - 14870 - Xoxide
Malvern, PA, USA
Flexiglow Cyber Snipa Tracer Illuminated Mouse Pad
14870
Flexiglow Cyber Snipa Tracer Illuminated Mouse Pad 14870
CyberSnipa's Tracer Gaming Mouse Pad is designed to milk the highest performance out of mouse. It features an ultra smooth surface for one of the quickest and responsive mouse movement experiences. The Tracer is constructed out of a low profile, high quality acrylic LED lit base. The blue LED lighting is powered via USB port and includes an inline dimmer to control the illumination brightness. This thing has the looks and combined with a performance gaming mouse has the potential to be a formidable gaming weapon. So take full control of your mouse with the Tracer Gaming Mouse Pad from CyberSnipa! Features: Fast and responsive gaming oriented mousing surface Wide footprint surface gives you room to move Dimmer dial allows you to control the brightness of the illumination High quality acrylic base Specifications: Dimensions: 305 x 230 x 5mm Power Connection: USB

CyberSnipa's Tracer Gaming Mouse Pad is designed to milk the highest performance out of mouse. It features an ultra smooth surface for one of the quickest and responsive mouse movement experiences.
The Tracer is constructed out of a low profile, high quality acrylic LED lit base. The blue LED lighting is powered via USB port and includes an inline dimmer to control the illumination brightness.
This thing has the looks and combined with a performance gaming mouse has the potential to be a formidable gaming weapon. So take full control of your mouse with the Tracer Gaming Mouse Pad from CyberSnipa!
Features:

  • Fast and responsive gaming oriented mousing surface
  • Wide footprint surface gives you room to move
  • Dimmer dial allows you to control the brightness of the illumination
  • High quality acrylic base

Specifications:

  • Dimensions: 305 x 230 x 5mm
  • Power Connection: USB
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keypads
Product Number 14870
Product Name Flexiglow Cyber Snipa Tracer Illuminated Mouse Pad
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 146660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output X-Y; Other
View Details
Keypad Switches - 360-2294-ND - DigiKey
Specs
Standard Keypad Size 1x4
Mounting Front Panel
Keypad Output X-Y
View Details
3 suppliers
LectroCount™ Electronic Register Lap Pad -  - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details
Touch Metal Piezo Keypad - KBA11 Series - Barantech, Inc.
Specs
Standard Keypad Size 3x4; Other Size (optional feature)
Other Keypad Size from 2 keys to 102 keys
Mounting Front Panel; Rear Panel (optional feature)
View Details