Xoxide SteelSeries World of Warcraft Gaming Mouse 14677

Description
Are you a hardcore World of Warcraft enthusiast who wants to experience the most comprehensive, customized gameplay imaginable? Co-designed specifically for World of Warcraft® by Blizzard Entertainment and SteelSeries, the World of Warcraft MMO Gaming Mouse is a must-have necessity for any devoted fan of this legendary online game. Fully scalable to meet the rigid demands of even the most discerning WoW gamer, this MMO mouse delivers intense customization with 15 programmable buttons (with over 130 preset game commands), advanced macro creation, and 10 profiles each with a unique illumination scheme. Even if you're not a serious WoW player, this SteelSeries gaming mouse will perform exceptionally well as an all-occasions general mouse (and will look damn good on any desk). Software Specifications: World of Warcraft® branded GUI Assign World of Warcraft® Commands Develop custom macros (up to 160 characters) Adjust DPI and standard mouse settings Adjust illumination color, effects, and intensity Independently adjust x and y-axis sensitivity Real-time profile switching Import and export profiles Technical Specifications: Max. Resolution: 3200 DPI Max. Acceleration: 20 g Max. Speed: 65 inches/second Max. USB Report Rate: 1000 hz / 1ms USB Data Format: 16-bit USB Interface: Full speed Sleep Mode: Disabled (Always On) System Requirements: Windows Vista™, Windows® XP, or Windows® 2000 100 MB Free Hard Drive Space 128 MB RAM Available USB port
Description
Are you a hardcore World of Warcraft enthusiast who wants to experience the most comprehensive, customized gameplay imaginable? Co-designed specifically for World of Warcraft® by Blizzard Entertainment and SteelSeries, the World of Warcraft MMO Gaming Mouse is a must-have necessity for any devoted fan of this legendary online game. Fully scalable to meet the rigid demands of even the most discerning WoW gamer, this MMO mouse delivers intense customization with 15 programmable buttons (with over 130 preset game commands), advanced macro creation, and 10 profiles each with a unique illumination scheme. Even if you're not a serious WoW player, this SteelSeries gaming mouse will perform exceptionally well as an all-occasions general mouse (and will look damn good on any desk). Software Specifications: World of Warcraft® branded GUI Assign World of Warcraft® Commands Develop custom macros (up to 160 characters) Adjust DPI and standard mouse settings Adjust illumination color, effects, and intensity Independently adjust x and y-axis sensitivity Real-time profile switching Import and export profiles Technical Specifications: Max. Resolution: 3200 DPI Max. Acceleration: 20 g Max. Speed: 65 inches/second Max. USB Report Rate: 1000 hz / 1ms USB Data Format: 16-bit USB Interface: Full speed Sleep Mode: Disabled (Always On) System Requirements: Windows Vista™, Windows® XP, or Windows® 2000 100 MB Free Hard Drive Space 128 MB RAM Available USB port

Suppliers

Company
Product
Description
Supplier Links
SteelSeries World of Warcraft Gaming Mouse - 14677 - Xoxide
Malvern, PA, USA
SteelSeries World of Warcraft Gaming Mouse
14677
SteelSeries World of Warcraft Gaming Mouse 14677
Are you a hardcore World of Warcraft enthusiast who wants to experience the most comprehensive, customized gameplay imaginable? Co-designed specifically for World of Warcraft® by Blizzard Entertainment and SteelSeries, the World of Warcraft MMO Gaming Mouse is a must-have necessity for any devoted fan of this legendary online game. Fully scalable to meet the rigid demands of even the most discerning WoW gamer, this MMO mouse delivers intense customization with 15 programmable buttons (with over 130 preset game commands), advanced macro creation, and 10 profiles each with a unique illumination scheme. Even if you're not a serious WoW player, this SteelSeries gaming mouse will perform exceptionally well as an all-occasions general mouse (and will look damn good on any desk). Software Specifications: World of Warcraft® branded GUI Assign World of Warcraft® Commands Develop custom macros (up to 160 characters) Adjust DPI and standard mouse settings Adjust illumination color, effects, and intensity Independently adjust x and y-axis sensitivity Real-time profile switching Import and export profiles Technical Specifications: Max. Resolution: 3200 DPI Max. Acceleration: 20 g Max. Speed: 65 inches/second Max. USB Report Rate: 1000 hz / 1ms USB Data Format: 16-bit USB Interface: Full speed Sleep Mode: Disabled (Always On) System Requirements: Windows Vista™, Windows® XP, or Windows® 2000 100 MB Free Hard Drive Space 128 MB RAM Available USB port

Are you a hardcore World of Warcraft enthusiast who wants to experience the most comprehensive, customized gameplay imaginable? Co-designed specifically for World of Warcraft® by Blizzard Entertainment and SteelSeries, the World of Warcraft MMO Gaming Mouse is a must-have necessity for any devoted fan of this legendary online game.
Fully scalable to meet the rigid demands of even the most discerning WoW gamer, this MMO mouse delivers intense customization with 15 programmable buttons (with over 130 preset game commands), advanced macro creation, and 10 profiles each with a unique illumination scheme. Even if you're not a serious WoW player, this SteelSeries gaming mouse will perform exceptionally well as an all-occasions general mouse (and will look damn good on any desk).
Software Specifications:

  • World of Warcraft® branded GUI
  • Assign World of Warcraft® Commands
  • Develop custom macros (up to 160 characters)
  • Adjust DPI and standard mouse settings
  • Adjust illumination color, effects, and intensity
  • Independently adjust x and y-axis sensitivity
  • Real-time profile switching
  • Import and export profiles

Technical Specifications:

  • Max. Resolution: 3200 DPI
  • Max. Acceleration: 20 g
  • Max. Speed: 65 inches/second
  • Max. USB Report Rate: 1000 hz / 1ms
  • USB Data Format: 16-bit
  • USB Interface: Full speed
  • Sleep Mode: Disabled (Always On)

System Requirements:

  • Windows Vista™, Windows® XP, or Windows® 2000
  • 100 MB Free Hard Drive Space
  • 128 MB RAM
  • Available USB port
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 14677
Product Name SteelSeries World of Warcraft Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 280072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Vertical
Number of Buttons 6
Interface Wire
View Details
 - 96672 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface USB
View Details
NEMA 4 OEM ArrowMouse™ - AP2000 Series - CTI Electronics Corporation
Specs
Device Type Mouse Keypad
Number of Buttons 6
Dimensions 1.8 x 1.9
View Details