Xoxide Silverstone TJ07SW Case 14564

Description
Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was then arched precisely on two sides with automotive-caliber press machines to create the top, front, and bottom sides of the chassis. The end result is an aluminum chassis frame with more than twice the structural rigidity over average steel cases, helping to practically eliminate vibration-induced noise. Specifications: Motherboard Support: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 7 x 5.25" (Ext.) 1 x 3.5" (Ext., occupied by front I/O) 6 x 3.5" (Int.) Cooling: Rear: 2 x 92mm intake fans, 2100rpm, 23dBA Side: 2 x 120mm HDD intake fans, 1200rpm, 21dBA Top: 2 x 120mm exhaust fan, 1200rpm, 21dBA Expansion Slots: 7 Front I/O Ports: USB2.0 x 4, IEEE1394 x 1, Audio x 1, MIC x 1 Dimensions: 220 mm (W) x 560 mm (H) x 565 mm (D)
Description
Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was then arched precisely on two sides with automotive-caliber press machines to create the top, front, and bottom sides of the chassis. The end result is an aluminum chassis frame with more than twice the structural rigidity over average steel cases, helping to practically eliminate vibration-induced noise. Specifications: Motherboard Support: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 7 x 5.25" (Ext.) 1 x 3.5" (Ext., occupied by front I/O) 6 x 3.5" (Int.) Cooling: Rear: 2 x 92mm intake fans, 2100rpm, 23dBA Side: 2 x 120mm HDD intake fans, 1200rpm, 21dBA Top: 2 x 120mm exhaust fan, 1200rpm, 21dBA Expansion Slots: 7 Front I/O Ports: USB2.0 x 4, IEEE1394 x 1, Audio x 1, MIC x 1 Dimensions: 220 mm (W) x 560 mm (H) x 565 mm (D)

Suppliers

Company
Product
Description
Supplier Links
Silverstone TJ07SW Case - 14564 - Xoxide
Malvern, PA, USA
Silverstone TJ07SW Case
14564
Silverstone TJ07SW Case 14564
Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was then arched precisely on two sides with automotive-caliber press machines to create the top, front, and bottom sides of the chassis. The end result is an aluminum chassis frame with more than twice the structural rigidity over average steel cases, helping to practically eliminate vibration-induced noise. Specifications: Motherboard Support: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 7 x 5.25" (Ext.) 1 x 3.5" (Ext., occupied by front I/O) 6 x 3.5" (Int.) Cooling: Rear: 2 x 92mm intake fans, 2100rpm, 23dBA Side: 2 x 120mm HDD intake fans, 1200rpm, 21dBA Top: 2 x 120mm exhaust fan, 1200rpm, 21dBA Expansion Slots: 7 Front I/O Ports: USB2.0 x 4, IEEE1394 x 1, Audio x 1, MIC x 1 Dimensions: 220 mm (W) x 560 mm (H) x 565 mm (D)

Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was then arched precisely on two sides with automotive-caliber press machines to create the top, front, and bottom sides of the chassis. The end result is an aluminum chassis frame with more than twice the structural rigidity over average steel cases, helping to practically eliminate vibration-induced noise.
Specifications:

  • Motherboard Support: SSI, Extended ATX, ATX, Micro ATX
  • Drive Bays: 7 x 5.25" (Ext.) 1 x 3.5" (Ext., occupied by front I/O) 6 x 3.5" (Int.)
  • Cooling:
    • Rear: 2 x 92mm intake fans, 2100rpm, 23dBA
    • Side: 2 x 120mm HDD intake fans, 1200rpm, 21dBA
    • Top: 2 x 120mm exhaust fan, 1200rpm, 21dBA
  • Expansion Slots: 7
  • Front I/O Ports: USB2.0 x 4, IEEE1394 x 1, Audio x 1, MIC x 1
  • Dimensions: 220 mm (W) x 560 mm (H) x 565 mm (D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14564
Product Name Silverstone TJ07SW Case
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details