Xoxide Silverstone TJ07BW Case 14563

Description
Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was then arched precisely on two sides with automotive-caliber press machines to create the top, front, and bottom sides of the chassis. The end result is an aluminum chassis frame with more than twice the structural rigidity over average steel cases, helping to practically eliminate vibration-induced noise. Specifications: Motherboard Support: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 7 x 5.25" (Ext.) 1 x 3.5" (Ext., occupied by front I/O) 6 x 3.5" (Int.) Cooling: Rear: 2 x 92mm intake fans, 2100rpm, 23dBA Side: 2 x 120mm HDD intake fans, 1200rpm, 21dBA Top: 2 x 120mm exhaust fan, 1200rpm, 21dBA Expansion Slots: 7 Front I/O Ports: USB2.0 x 4, IEEE1394 x 1, Audio x 1, MIC x 1 Dimensions: 220 mm (W) x 560 mm (H) x 565 mm (D)
Description
Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was then arched precisely on two sides with automotive-caliber press machines to create the top, front, and bottom sides of the chassis. The end result is an aluminum chassis frame with more than twice the structural rigidity over average steel cases, helping to practically eliminate vibration-induced noise. Specifications: Motherboard Support: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 7 x 5.25" (Ext.) 1 x 3.5" (Ext., occupied by front I/O) 6 x 3.5" (Int.) Cooling: Rear: 2 x 92mm intake fans, 2100rpm, 23dBA Side: 2 x 120mm HDD intake fans, 1200rpm, 21dBA Top: 2 x 120mm exhaust fan, 1200rpm, 21dBA Expansion Slots: 7 Front I/O Ports: USB2.0 x 4, IEEE1394 x 1, Audio x 1, MIC x 1 Dimensions: 220 mm (W) x 560 mm (H) x 565 mm (D)

Suppliers

Company
Product
Description
Supplier Links
Silverstone TJ07BW Case - 14563 - Xoxide
Malvern, PA, USA
Silverstone TJ07BW Case
14563
Silverstone TJ07BW Case 14563
Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was then arched precisely on two sides with automotive-caliber press machines to create the top, front, and bottom sides of the chassis. The end result is an aluminum chassis frame with more than twice the structural rigidity over average steel cases, helping to practically eliminate vibration-induced noise. Specifications: Motherboard Support: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 7 x 5.25" (Ext.) 1 x 3.5" (Ext., occupied by front I/O) 6 x 3.5" (Int.) Cooling: Rear: 2 x 92mm intake fans, 2100rpm, 23dBA Side: 2 x 120mm HDD intake fans, 1200rpm, 21dBA Top: 2 x 120mm exhaust fan, 1200rpm, 21dBA Expansion Slots: 7 Front I/O Ports: USB2.0 x 4, IEEE1394 x 1, Audio x 1, MIC x 1 Dimensions: 220 mm (W) x 560 mm (H) x 565 mm (D)

Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was then arched precisely on two sides with automotive-caliber press machines to create the top, front, and bottom sides of the chassis. The end result is an aluminum chassis frame with more than twice the structural rigidity over average steel cases, helping to practically eliminate vibration-induced noise.
Specifications:

  • Motherboard Support: SSI, Extended ATX, ATX, Micro ATX
  • Drive Bays: 7 x 5.25" (Ext.) 1 x 3.5" (Ext., occupied by front I/O) 6 x 3.5" (Int.)
  • Cooling:
    • Rear: 2 x 92mm intake fans, 2100rpm, 23dBA
    • Side: 2 x 120mm HDD intake fans, 1200rpm, 21dBA
    • Top: 2 x 120mm exhaust fan, 1200rpm, 21dBA
  • Expansion Slots: 7
  • Front I/O Ports: USB2.0 x 4, IEEE1394 x 1, Audio x 1, MIC x 1
  • Dimensions: 220 mm (W) x 560 mm (H) x 565 mm (D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14563
Product Name Silverstone TJ07BW Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 2664945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 4.53 inch (115 mm)
Length 14.45 inch (367 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details