Xoxide Silverstone Sugo SG06B Case 14560

Description
Big things come in small packages. Designed for use with Mini-DTX and Mini-ITX motherboards, the SG06 is the smallest Sugo next to the SG05. Compared with previous iterations at around 23 liters in volume, the SG06 at 11.1 liters is less than half the size! For the first time in a case of this size class, the SG06 is equipped with a low speed 120mm fan with golf ball blades that is mounted to create positive air pressure, ensuring good balance of cooling and quietness. The Sugo SG06 can also accept graphics cards up to 9" long, as well as thicker 2.5" HDDs. It also comes with a 300W SFX power supply. Features: Ample space for CPU cooling (82mm in height) Elevated standoff for motherboard back side components Unprecedented 120mm fan in mini casing for positive pressure cooling Support 2.5” and 3.5” hard drives Mini-DTX / Mini-ITX motherboard & SFX PSU compatible 80 Plus certified SFX 300W power supply included Standard-length expansion cards support (9 inches) Specifications: Motherboard Support: Mini-ITX, Mini-DTX Drive Bays: 1 x Slim Optical (Ext.) 1 x 2.5" (Int.) 1 x 3.5" (Int.) Cooling: 1 x 120mm intake fan 1200rpm and oversized front and top vents Expansion slots: 2 Front I/O ports: 2 x USB, 1 x Audio, 1 x Mic Dimensions: 222 mm (W) x 177 mm (H) x 286 mm (D)
Description
Big things come in small packages. Designed for use with Mini-DTX and Mini-ITX motherboards, the SG06 is the smallest Sugo next to the SG05. Compared with previous iterations at around 23 liters in volume, the SG06 at 11.1 liters is less than half the size! For the first time in a case of this size class, the SG06 is equipped with a low speed 120mm fan with golf ball blades that is mounted to create positive air pressure, ensuring good balance of cooling and quietness. The Sugo SG06 can also accept graphics cards up to 9" long, as well as thicker 2.5" HDDs. It also comes with a 300W SFX power supply. Features: Ample space for CPU cooling (82mm in height) Elevated standoff for motherboard back side components Unprecedented 120mm fan in mini casing for positive pressure cooling Support 2.5” and 3.5” hard drives Mini-DTX / Mini-ITX motherboard & SFX PSU compatible 80 Plus certified SFX 300W power supply included Standard-length expansion cards support (9 inches) Specifications: Motherboard Support: Mini-ITX, Mini-DTX Drive Bays: 1 x Slim Optical (Ext.) 1 x 2.5" (Int.) 1 x 3.5" (Int.) Cooling: 1 x 120mm intake fan 1200rpm and oversized front and top vents Expansion slots: 2 Front I/O ports: 2 x USB, 1 x Audio, 1 x Mic Dimensions: 222 mm (W) x 177 mm (H) x 286 mm (D)

Suppliers

Company
Product
Description
Supplier Links
Silverstone Sugo SG06B Case - 14560 - Xoxide
Malvern, PA, USA
Silverstone Sugo SG06B Case
14560
Silverstone Sugo SG06B Case 14560
Big things come in small packages. Designed for use with Mini-DTX and Mini-ITX motherboards, the SG06 is the smallest Sugo next to the SG05. Compared with previous iterations at around 23 liters in volume, the SG06 at 11.1 liters is less than half the size! For the first time in a case of this size class, the SG06 is equipped with a low speed 120mm fan with golf ball blades that is mounted to create positive air pressure, ensuring good balance of cooling and quietness. The Sugo SG06 can also accept graphics cards up to 9" long, as well as thicker 2.5" HDDs. It also comes with a 300W SFX power supply. Features: Ample space for CPU cooling (82mm in height) Elevated standoff for motherboard back side components Unprecedented 120mm fan in mini casing for positive pressure cooling Support 2.5” and 3.5” hard drives Mini-DTX / Mini-ITX motherboard & SFX PSU compatible 80 Plus certified SFX 300W power supply included Standard-length expansion cards support (9 inches) Specifications: Motherboard Support: Mini-ITX, Mini-DTX Drive Bays: 1 x Slim Optical (Ext.) 1 x 2.5" (Int.) 1 x 3.5" (Int.) Cooling: 1 x 120mm intake fan 1200rpm and oversized front and top vents Expansion slots: 2 Front I/O ports: 2 x USB, 1 x Audio, 1 x Mic Dimensions: 222 mm (W) x 177 mm (H) x 286 mm (D)

Big things come in small packages. Designed for use with Mini-DTX and Mini-ITX motherboards, the SG06 is the smallest Sugo next to the SG05. Compared with previous iterations at around 23 liters in volume, the SG06 at 11.1 liters is less than half the size! For the first time in a case of this size class, the SG06 is equipped with a low speed 120mm fan with golf ball blades that is mounted to create positive air pressure, ensuring good balance of cooling and quietness. The Sugo SG06 can also accept graphics cards up to 9" long, as well as thicker 2.5" HDDs. It also comes with a 300W SFX power supply.
Features:

  • Ample space for CPU cooling (82mm in height)
  • Elevated standoff for motherboard back side components
  • Unprecedented 120mm fan in mini casing for positive pressure cooling
  • Support 2.5” and 3.5” hard drives
  • Mini-DTX / Mini-ITX motherboard & SFX PSU compatible
  • 80 Plus certified SFX 300W power supply included
  • Standard-length expansion cards support (9 inches)

Specifications:

  • Motherboard Support: Mini-ITX, Mini-DTX
  • Drive Bays: 1 x Slim Optical (Ext.) 1 x 2.5" (Int.) 1 x 3.5" (Int.)
  • Cooling: 1 x 120mm intake fan 1200rpm and oversized front and top vents
  • Expansion slots: 2
  • Front I/O ports: 2 x USB, 1 x Audio, 1 x Mic
  • Dimensions: 222 mm (W) x 177 mm (H) x 286 mm (D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14560
Product Name Silverstone Sugo SG06B Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details