Xoxide Silverstone Sugo SG05B Case 14557

Description
Big things come in small packages. Designed for use with Mini-DTX and Mini-ITX motherboards, the SG05 is the smallest Sugo yet. Compared with previous iterations at around 23 liters in volume, the SG05 at 10.8 liters is less than half the size! For the first time in a case of this size class, the SG05 is equipped with a low speed 120mm fan that is mounted to create positive air pressure, ensuring good balance of cooling and quietness. The Sugo SG05 can also accept graphics cards up to 9" long, as well as thicker 2.5" HDDs. It also comes with a 300W SFX power supply. Features: Ample space for CPU cooling (82mm in height) Elevated standoff for motherboard back side components Unprecedented 120mm fan in mini casing for positive pressure cooling Support 2.5” and 3.5” hard drives Mini-DTX / Mini-ITX motherboard & SFX PSU compatible 80 Plus certified SFX 300W power supply included Standard-length expansion cards support (9 inches) Specifications: Motherboard Support: Mini-ITX, Mini-DTX Drive Bays: 1 x Slim Optical (Ext.) 1 x 2.5" (Int.) 1 x 3.5" (Int.) Cooling: 1 x 120mm intake fan 1200rpm and oversized front and top vents Expansion slots: 2 Front I/O ports: 2 x USB, 1 x Audio, 1 x Mic Dimensions: 222 mm (W) x 176 mm (H) x 276 mm (D)
Description
Big things come in small packages. Designed for use with Mini-DTX and Mini-ITX motherboards, the SG05 is the smallest Sugo yet. Compared with previous iterations at around 23 liters in volume, the SG05 at 10.8 liters is less than half the size! For the first time in a case of this size class, the SG05 is equipped with a low speed 120mm fan that is mounted to create positive air pressure, ensuring good balance of cooling and quietness. The Sugo SG05 can also accept graphics cards up to 9" long, as well as thicker 2.5" HDDs. It also comes with a 300W SFX power supply. Features: Ample space for CPU cooling (82mm in height) Elevated standoff for motherboard back side components Unprecedented 120mm fan in mini casing for positive pressure cooling Support 2.5” and 3.5” hard drives Mini-DTX / Mini-ITX motherboard & SFX PSU compatible 80 Plus certified SFX 300W power supply included Standard-length expansion cards support (9 inches) Specifications: Motherboard Support: Mini-ITX, Mini-DTX Drive Bays: 1 x Slim Optical (Ext.) 1 x 2.5" (Int.) 1 x 3.5" (Int.) Cooling: 1 x 120mm intake fan 1200rpm and oversized front and top vents Expansion slots: 2 Front I/O ports: 2 x USB, 1 x Audio, 1 x Mic Dimensions: 222 mm (W) x 176 mm (H) x 276 mm (D)

Suppliers

Company
Product
Description
Supplier Links
Silverstone Sugo SG05B Case - 14557 - Xoxide
Malvern, PA, USA
Silverstone Sugo SG05B Case
14557
Silverstone Sugo SG05B Case 14557
Big things come in small packages. Designed for use with Mini-DTX and Mini-ITX motherboards, the SG05 is the smallest Sugo yet. Compared with previous iterations at around 23 liters in volume, the SG05 at 10.8 liters is less than half the size! For the first time in a case of this size class, the SG05 is equipped with a low speed 120mm fan that is mounted to create positive air pressure, ensuring good balance of cooling and quietness. The Sugo SG05 can also accept graphics cards up to 9" long, as well as thicker 2.5" HDDs. It also comes with a 300W SFX power supply. Features: Ample space for CPU cooling (82mm in height) Elevated standoff for motherboard back side components Unprecedented 120mm fan in mini casing for positive pressure cooling Support 2.5” and 3.5” hard drives Mini-DTX / Mini-ITX motherboard & SFX PSU compatible 80 Plus certified SFX 300W power supply included Standard-length expansion cards support (9 inches) Specifications: Motherboard Support: Mini-ITX, Mini-DTX Drive Bays: 1 x Slim Optical (Ext.) 1 x 2.5" (Int.) 1 x 3.5" (Int.) Cooling: 1 x 120mm intake fan 1200rpm and oversized front and top vents Expansion slots: 2 Front I/O ports: 2 x USB, 1 x Audio, 1 x Mic Dimensions: 222 mm (W) x 176 mm (H) x 276 mm (D)

Big things come in small packages. Designed for use with Mini-DTX and Mini-ITX motherboards, the SG05 is the smallest Sugo yet. Compared with previous iterations at around 23 liters in volume, the SG05 at 10.8 liters is less than half the size! For the first time in a case of this size class, the SG05 is equipped with a low speed 120mm fan that is mounted to create positive air pressure, ensuring good balance of cooling and quietness. The Sugo SG05 can also accept graphics cards up to 9" long, as well as thicker 2.5" HDDs. It also comes with a 300W SFX power supply.
Features:

  • Ample space for CPU cooling (82mm in height)
  • Elevated standoff for motherboard back side components
  • Unprecedented 120mm fan in mini casing for positive pressure cooling
  • Support 2.5” and 3.5” hard drives
  • Mini-DTX / Mini-ITX motherboard & SFX PSU compatible
  • 80 Plus certified SFX 300W power supply included
  • Standard-length expansion cards support (9 inches)

Specifications:

  • Motherboard Support: Mini-ITX, Mini-DTX
  • Drive Bays: 1 x Slim Optical (Ext.) 1 x 2.5" (Int.) 1 x 3.5" (Int.)
  • Cooling: 1 x 120mm intake fan 1200rpm and oversized front and top vents
  • Expansion slots: 2
  • Front I/O ports: 2 x USB, 1 x Audio, 1 x Mic
  • Dimensions: 222 mm (W) x 176 mm (H) x 276 mm (D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14557
Product Name Silverstone Sugo SG05B Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 288683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Copolymer
Height 10.87 inch (276 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details