Xoxide Silverstone SUGO SST-SG04B-FH Case with Handle - Black 14537

Description
For a case so small in stature, this beautifully crafted (and incredibly powerful SFF) chassis sure packs a lot of value. The Silverstone SUGO SST-SG04B-FH Case is an exquisite chassis that is built to provide the features modders crave. Using the Sugo SG03 model as the starting point, the SG04S improves every aspect of the former case, from gorgeous finely-crafted design to enhanced expansion capabilities. Topping off this Silverstone case is a striking top-mounted handle crafted from die-cast aluminum, allowing for instant transportation. With additional expansion slots and reversible power supply unit installation design, the SG04 offers a superior cooling performance which can support operating dual graphic card, up to 10.5". For added cooling, the case features adjustable fan positions which enable users to arrange their own cooling layout, and comes complete with a front door to help reduce noise effectively. Packed with an assortment of helpful features, the SG04 is truly worthy of becoming the next benchmark SFF enclosure. Case Size: Micro ATX Fans: 1 x 120mm Fan (Front) Material: Aluminum, SECC Dimensions: 16.5" x 13.75" x 8" Side Panel: Solid Drive Bays: External: 1 x 5.25”, 1 x 3.5” Internal: 2 x 3.5” Expansion Slots: 5 I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic, Audio Motherboard Support: Micro ATX Power Supply: Optional Features: Top Aluminum Die-Cast Handle (for Easy Transportation) Space for Two 120mm Cooling Fans Capable of Cooling Dual CPU Motherboards Supports Dual 10.5” Graphic Cards Incredible Expansion Capabilities Capable of Supporting 1000W Power Supply Compatible w/ All Optical Drives (up to 210mm) Specifications: Model: SST-SG04B-H (Black w/ Handle) Case Material: Aluminum, SECC Motherboard: Micro ATX Drive Bays: 1 x External 5.25”, 1 x External 3.5” 2 x Internal 3.5” Cooling System: Front: 1 x 120mm Fan (1200rpm), 1 x Optional 120mm Fan Rear: Optional Cross-Flow Fan 5 x Expansion Slots Front I/O Port: 2 x USB2.0, 1 x 1394, Audio, MIC Power Supply: Optional Standard PS2 (ATX)
Description
For a case so small in stature, this beautifully crafted (and incredibly powerful SFF) chassis sure packs a lot of value. The Silverstone SUGO SST-SG04B-FH Case is an exquisite chassis that is built to provide the features modders crave. Using the Sugo SG03 model as the starting point, the SG04S improves every aspect of the former case, from gorgeous finely-crafted design to enhanced expansion capabilities. Topping off this Silverstone case is a striking top-mounted handle crafted from die-cast aluminum, allowing for instant transportation. With additional expansion slots and reversible power supply unit installation design, the SG04 offers a superior cooling performance which can support operating dual graphic card, up to 10.5". For added cooling, the case features adjustable fan positions which enable users to arrange their own cooling layout, and comes complete with a front door to help reduce noise effectively. Packed with an assortment of helpful features, the SG04 is truly worthy of becoming the next benchmark SFF enclosure. Case Size: Micro ATX Fans: 1 x 120mm Fan (Front) Material: Aluminum, SECC Dimensions: 16.5" x 13.75" x 8" Side Panel: Solid Drive Bays: External: 1 x 5.25”, 1 x 3.5” Internal: 2 x 3.5” Expansion Slots: 5 I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic, Audio Motherboard Support: Micro ATX Power Supply: Optional Features: Top Aluminum Die-Cast Handle (for Easy Transportation) Space for Two 120mm Cooling Fans Capable of Cooling Dual CPU Motherboards Supports Dual 10.5” Graphic Cards Incredible Expansion Capabilities Capable of Supporting 1000W Power Supply Compatible w/ All Optical Drives (up to 210mm) Specifications: Model: SST-SG04B-H (Black w/ Handle) Case Material: Aluminum, SECC Motherboard: Micro ATX Drive Bays: 1 x External 5.25”, 1 x External 3.5” 2 x Internal 3.5” Cooling System: Front: 1 x 120mm Fan (1200rpm), 1 x Optional 120mm Fan Rear: Optional Cross-Flow Fan 5 x Expansion Slots Front I/O Port: 2 x USB2.0, 1 x 1394, Audio, MIC Power Supply: Optional Standard PS2 (ATX)

Suppliers

Company
Product
Description
Supplier Links
Silverstone SUGO SST-SG04B-FH Case with Handle - Black - 14537 - Xoxide
Malvern, PA, USA
Silverstone SUGO SST-SG04B-FH Case with Handle - Black
14537
Silverstone SUGO SST-SG04B-FH Case with Handle - Black 14537
For a case so small in stature, this beautifully crafted (and incredibly powerful SFF) chassis sure packs a lot of value. The Silverstone SUGO SST-SG04B-FH Case is an exquisite chassis that is built to provide the features modders crave. Using the Sugo SG03 model as the starting point, the SG04S improves every aspect of the former case, from gorgeous finely-crafted design to enhanced expansion capabilities. Topping off this Silverstone case is a striking top-mounted handle crafted from die-cast aluminum, allowing for instant transportation. With additional expansion slots and reversible power supply unit installation design, the SG04 offers a superior cooling performance which can support operating dual graphic card, up to 10.5". For added cooling, the case features adjustable fan positions which enable users to arrange their own cooling layout, and comes complete with a front door to help reduce noise effectively. Packed with an assortment of helpful features, the SG04 is truly worthy of becoming the next benchmark SFF enclosure. Case Size: Micro ATX Fans: 1 x 120mm Fan (Front) Material: Aluminum, SECC Dimensions: 16.5" x 13.75" x 8" Side Panel: Solid Drive Bays: External: 1 x 5.25”, 1 x 3.5” Internal: 2 x 3.5” Expansion Slots: 5 I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic, Audio Motherboard Support: Micro ATX Power Supply: Optional Features: Top Aluminum Die-Cast Handle (for Easy Transportation) Space for Two 120mm Cooling Fans Capable of Cooling Dual CPU Motherboards Supports Dual 10.5” Graphic Cards Incredible Expansion Capabilities Capable of Supporting 1000W Power Supply Compatible w/ All Optical Drives (up to 210mm) Specifications: Model: SST-SG04B-H (Black w/ Handle) Case Material: Aluminum, SECC Motherboard: Micro ATX Drive Bays: 1 x External 5.25”, 1 x External 3.5” 2 x Internal 3.5” Cooling System: Front: 1 x 120mm Fan (1200rpm), 1 x Optional 120mm Fan Rear: Optional Cross-Flow Fan 5 x Expansion Slots Front I/O Port: 2 x USB2.0, 1 x 1394, Audio, MIC Power Supply: Optional Standard PS2 (ATX)

For a case so small in stature, this beautifully crafted (and incredibly powerful SFF) chassis sure packs a lot of value. The Silverstone SUGO SST-SG04B-FH Case is an exquisite chassis that is built to provide the features modders crave. Using the Sugo SG03 model as the starting point, the SG04S improves every aspect of the former case, from gorgeous finely-crafted design to enhanced expansion capabilities.
Topping off this Silverstone case is a striking top-mounted handle crafted from die-cast aluminum, allowing for instant transportation. With additional expansion slots and reversible power supply unit installation design, the SG04 offers a superior cooling performance which can support operating dual graphic card, up to 10.5".
For added cooling, the case features adjustable fan positions which enable users to arrange their own cooling layout, and comes complete with a front door to help reduce noise effectively. Packed with an assortment of helpful features, the SG04 is truly worthy of becoming the next benchmark SFF enclosure.

Case Size:Micro ATXFans:1 x 120mm Fan (Front)
Material:Aluminum, SECCDimensions:16.5" x 13.75" x 8"
Side Panel:SolidDrive Bays:
  • External: 1 x 5.25”, 1 x 3.5”
  • Internal: 2 x 3.5”
Expansion Slots:5I/O Ports:2 x USB 2.0, 1 x Firewire, Mic, Audio
Motherboard Support:Micro ATXPower Supply:Optional

Features:

  • Top Aluminum Die-Cast Handle (for Easy Transportation)
  • Space for Two 120mm Cooling Fans
  • Capable of Cooling Dual CPU Motherboards
  • Supports Dual 10.5” Graphic Cards
  • Incredible Expansion Capabilities
  • Capable of Supporting 1000W Power Supply
  • Compatible w/ All Optical Drives (up to 210mm)

Specifications:

  • Model: SST-SG04B-H (Black w/ Handle)
  • Case Material: Aluminum, SECC
  • Motherboard: Micro ATX
  • Drive Bays:
    • 1 x External 5.25”, 1 x External 3.5”
    • 2 x Internal 3.5”
  • Cooling System:
    • Front: 1 x 120mm Fan (1200rpm), 1 x Optional 120mm Fan
    • Rear: Optional Cross-Flow Fan
  • 5 x Expansion Slots
  • Front I/O Port: 2 x USB2.0, 1 x 1394, Audio, MIC
  • Power Supply: Optional Standard PS2 (ATX)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14537
Product Name Silverstone SUGO SST-SG04B-FH Case with Handle - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details