Xoxide Silverstone FT01 Fortress Case - Black w/ Side Window 14534

Description
Adding a new dimension to their recent Uni-Body PC Chassis design, the Silverstone FT01 Fortress Case is the latest creation to take the unique uni-body construction and elevate it to whole new heights. Sporting the same ultra-durable uni-body frame as the now-classic Temjin TJ07, this black Silverstone Fortress Case kicks it up a notch with an even sleeker layout and a much smaller frame. Designed with a positive air pressure concept, the Silverstone FT01 Fortress offers a better cooling performance than a traditional chassis, and even helps to prevent dust from permeating the case by the use of its intake fan filters. This unique concept helps move the air out of the chassis through unfiltered vents and gaps. This solid black Silverstone FT01 Fortress Case also includes a huge side window and an assortment of modern touches, including quick release drive cages and dual 180mm fans. If you're a modder looking to assemble a top of the line mid-tower system,, the Silverstone FT01 Fortress is the best way to get the job done right. Case Size: Mid Tower Fans: 2 x 180mm Fan / 1 x 120mm Fan Material: Aluminum Dimensions: 19.5" x 19" x 8.3" Side Panel: Window Drive Bays: 5 x External 5.25" / 7 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, Audio, MIC Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Positive Air Pressure Design (Optimizes Cooling Performance) Uni-body Frame Construction Enhanced Side Window Understated Stylish Design w/ Impressive Ergonomics Dual 180mm Silent Fans (Providing Exceptional Quiet Cooling Small Amount of Rivets (For Immediate Access) Ultra-Flexible Drive Storage Options w/ Hot-Swappable SATA Adapter Specifications: Model No: FT01B-W (Black w/ Window) Material: 3.0mm ~ 6.0mm Uni-Body Aluminum Outer Frame & Aluminum Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" / 7 x Internal 3.5" Cooling System: Front: 1 x 180mm Intake Fan, 700rpm, 18dBA Rear: 1 x 120mm Exhaust Fan, 900rpm, 18dBA Top: 1 x 180mm Intake Fan, 700rpm, 18dBA 7 x Expansion Slots Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Aud
Description
Adding a new dimension to their recent Uni-Body PC Chassis design, the Silverstone FT01 Fortress Case is the latest creation to take the unique uni-body construction and elevate it to whole new heights. Sporting the same ultra-durable uni-body frame as the now-classic Temjin TJ07, this black Silverstone Fortress Case kicks it up a notch with an even sleeker layout and a much smaller frame. Designed with a positive air pressure concept, the Silverstone FT01 Fortress offers a better cooling performance than a traditional chassis, and even helps to prevent dust from permeating the case by the use of its intake fan filters. This unique concept helps move the air out of the chassis through unfiltered vents and gaps. This solid black Silverstone FT01 Fortress Case also includes a huge side window and an assortment of modern touches, including quick release drive cages and dual 180mm fans. If you're a modder looking to assemble a top of the line mid-tower system,, the Silverstone FT01 Fortress is the best way to get the job done right. Case Size: Mid Tower Fans: 2 x 180mm Fan / 1 x 120mm Fan Material: Aluminum Dimensions: 19.5" x 19" x 8.3" Side Panel: Window Drive Bays: 5 x External 5.25" / 7 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, Audio, MIC Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Positive Air Pressure Design (Optimizes Cooling Performance) Uni-body Frame Construction Enhanced Side Window Understated Stylish Design w/ Impressive Ergonomics Dual 180mm Silent Fans (Providing Exceptional Quiet Cooling Small Amount of Rivets (For Immediate Access) Ultra-Flexible Drive Storage Options w/ Hot-Swappable SATA Adapter Specifications: Model No: FT01B-W (Black w/ Window) Material: 3.0mm ~ 6.0mm Uni-Body Aluminum Outer Frame & Aluminum Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" / 7 x Internal 3.5" Cooling System: Front: 1 x 180mm Intake Fan, 700rpm, 18dBA Rear: 1 x 120mm Exhaust Fan, 900rpm, 18dBA Top: 1 x 180mm Intake Fan, 700rpm, 18dBA 7 x Expansion Slots Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Aud

Suppliers

Company
Product
Description
Supplier Links
Silverstone FT01 Fortress Case - Black w/ Side Window - 14534 - Xoxide
Malvern, PA, USA
Silverstone FT01 Fortress Case - Black w/ Side Window
14534
Silverstone FT01 Fortress Case - Black w/ Side Window 14534
Adding a new dimension to their recent Uni-Body PC Chassis design, the Silverstone FT01 Fortress Case is the latest creation to take the unique uni-body construction and elevate it to whole new heights. Sporting the same ultra-durable uni-body frame as the now-classic Temjin TJ07, this black Silverstone Fortress Case kicks it up a notch with an even sleeker layout and a much smaller frame. Designed with a positive air pressure concept, the Silverstone FT01 Fortress offers a better cooling performance than a traditional chassis, and even helps to prevent dust from permeating the case by the use of its intake fan filters. This unique concept helps move the air out of the chassis through unfiltered vents and gaps. This solid black Silverstone FT01 Fortress Case also includes a huge side window and an assortment of modern touches, including quick release drive cages and dual 180mm fans. If you're a modder looking to assemble a top of the line mid-tower system,, the Silverstone FT01 Fortress is the best way to get the job done right. Case Size: Mid Tower Fans: 2 x 180mm Fan / 1 x 120mm Fan Material: Aluminum Dimensions: 19.5" x 19" x 8.3" Side Panel: Window Drive Bays: 5 x External 5.25" / 7 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, Audio, MIC Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Positive Air Pressure Design (Optimizes Cooling Performance) Uni-body Frame Construction Enhanced Side Window Understated Stylish Design w/ Impressive Ergonomics Dual 180mm Silent Fans (Providing Exceptional Quiet Cooling Small Amount of Rivets (For Immediate Access) Ultra-Flexible Drive Storage Options w/ Hot-Swappable SATA Adapter Specifications: Model No: FT01B-W (Black w/ Window) Material: 3.0mm ~ 6.0mm Uni-Body Aluminum Outer Frame & Aluminum Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" / 7 x Internal 3.5" Cooling System: Front: 1 x 180mm Intake Fan, 700rpm, 18dBA Rear: 1 x 120mm Exhaust Fan, 900rpm, 18dBA Top: 1 x 180mm Intake Fan, 700rpm, 18dBA 7 x Expansion Slots Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Aud

Adding a new dimension to their recent Uni-Body PC Chassis design, the Silverstone FT01 Fortress Case is the latest creation to take the unique uni-body construction and elevate it to whole new heights. Sporting the same ultra-durable uni-body frame as the now-classic Temjin TJ07, this black Silverstone Fortress Case kicks it up a notch with an even sleeker layout and a much smaller frame.
Designed with a positive air pressure concept, the Silverstone FT01 Fortress offers a better cooling performance than a traditional chassis, and even helps to prevent dust from permeating the case by the use of its intake fan filters. This unique concept helps move the air out of the chassis through unfiltered vents and gaps.
This solid black Silverstone FT01 Fortress Case also includes a huge side window and an assortment of modern touches, including quick release drive cages and dual 180mm fans. If you're a modder looking to assemble a top of the line mid-tower system,, the Silverstone FT01 Fortress is the best way to get the job done right.

Case Size:Mid TowerFans:2 x 180mm Fan / 1 x 120mm Fan
Material:AluminumDimensions:19.5" x 19" x 8.3"
Side Panel:WindowDrive Bays:5 x External 5.25" / 7 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports: 2 x USB2.0, 1 x Firewire, Audio, MIC
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • Positive Air Pressure Design (Optimizes Cooling Performance)
  • Uni-body Frame Construction
  • Enhanced Side Window
  • Understated Stylish Design w/ Impressive Ergonomics
  • Dual 180mm Silent Fans (Providing Exceptional Quiet Cooling
  • Small Amount of Rivets (For Immediate Access)
  • Ultra-Flexible Drive Storage Options w/ Hot-Swappable SATA Adapter

Specifications:

  • Model No: FT01B-W (Black w/ Window)
  • Material: 3.0mm ~ 6.0mm Uni-Body Aluminum Outer Frame & Aluminum Body
  • Motherboard: ATX, Micro ATX
  • Drive Bays:
  • 5 x External 5.25" / 7 x Internal 3.5"
  • Cooling System:
    • Front: 1 x 180mm Intake Fan, 700rpm, 18dBA
    • Rear: 1 x 120mm Exhaust Fan, 900rpm, 18dBA
    • Top: 1 x 180mm Intake Fan, 700rpm, 18dBA
  • 7 x Expansion Slots
  • Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Aud
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14534
Product Name Silverstone FT01 Fortress Case - Black w/ Side Window
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Oscilloscope Cases - 1271097 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 0.4724 inch (12 mm)
Length 0.6299 inch (16 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details