Xoxide Silverstone FT01 Fortress Case - Black 14532

Description
Adding a new dimension to the design of the Uni-Body PC Chassis, the Silverstone FT01 Fortress Case is the latest creation to take the unique uni-body construction and incorporate it into a new host of useful applications. Sporting the same ultra-durable uni-body frame as the now-classic Temjin TJ07, the Silverstone Fortress Case kicks it up a notch with an even sleeker design and a smaller frame. Designed with a positive air pressure concept, the Silverstone FT01 Fortress offers a better cooling performance than a traditional chassis, and even helps to prevent dust from permeating the case by the use of its intake fan filters. This unique concept helps move the air out of the chassis through unfiltered vents and gaps. This dark black Silverstone FT01 Fortress Case also includes an assortment of modern touches, including quick release drive cages and dual 180mm fans. If you're a modder looking to assemble a top of the line mid-tower system,, the Silverstone FT01 Fortress is the best way to get the job done right. Features: Positive Air Pressure Design (Optimizes Cooling Performance) Uni-body Frame Construction Understated Stylish Design w/ Impressive Ergonomics Dual 180mm Silent Fans (Providing Exceptional Quiet Cooling Small Amount of Rivets (For Immediate Access) Ultra-Flexible Drive Storage Options w/ Hot-Swappable SATA Adapter Specifications: Model No: SST-FT01S (Black) Material: 3.0mm ~ 6.0mm Uni-Body Aluminum Outer Frame & Aluminum Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" / 7 x Internal 3.5" Cooling System: Front: 1 x 180mm Intake Fan, 700rpm, 18dBA Rear: 1 x 120mm Exhaust Fan, 900rpm, 18dBA Top: 1 x 180mm Intake Fan, 700rpm, 18dBA 7 x Expansion Slots Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1 x MIC Power Supply: 1 x Standard ATX PS2 (Optional) Expansion Card: Compatible w/ Cards Up to 12” Net Weight: 8.66kg Dimensions: 211mm x 486mm x 494.5mm Extras: One CP05 included (for single hot-swappable SATA hard drive)
Description
Adding a new dimension to the design of the Uni-Body PC Chassis, the Silverstone FT01 Fortress Case is the latest creation to take the unique uni-body construction and incorporate it into a new host of useful applications. Sporting the same ultra-durable uni-body frame as the now-classic Temjin TJ07, the Silverstone Fortress Case kicks it up a notch with an even sleeker design and a smaller frame. Designed with a positive air pressure concept, the Silverstone FT01 Fortress offers a better cooling performance than a traditional chassis, and even helps to prevent dust from permeating the case by the use of its intake fan filters. This unique concept helps move the air out of the chassis through unfiltered vents and gaps. This dark black Silverstone FT01 Fortress Case also includes an assortment of modern touches, including quick release drive cages and dual 180mm fans. If you're a modder looking to assemble a top of the line mid-tower system,, the Silverstone FT01 Fortress is the best way to get the job done right. Features: Positive Air Pressure Design (Optimizes Cooling Performance) Uni-body Frame Construction Understated Stylish Design w/ Impressive Ergonomics Dual 180mm Silent Fans (Providing Exceptional Quiet Cooling Small Amount of Rivets (For Immediate Access) Ultra-Flexible Drive Storage Options w/ Hot-Swappable SATA Adapter Specifications: Model No: SST-FT01S (Black) Material: 3.0mm ~ 6.0mm Uni-Body Aluminum Outer Frame & Aluminum Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" / 7 x Internal 3.5" Cooling System: Front: 1 x 180mm Intake Fan, 700rpm, 18dBA Rear: 1 x 120mm Exhaust Fan, 900rpm, 18dBA Top: 1 x 180mm Intake Fan, 700rpm, 18dBA 7 x Expansion Slots Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1 x MIC Power Supply: 1 x Standard ATX PS2 (Optional) Expansion Card: Compatible w/ Cards Up to 12” Net Weight: 8.66kg Dimensions: 211mm x 486mm x 494.5mm Extras: One CP05 included (for single hot-swappable SATA hard drive)

Suppliers

Company
Product
Description
Supplier Links
Silverstone FT01 Fortress Case - Black - 14532 - Xoxide
Malvern, PA, USA
Silverstone FT01 Fortress Case - Black
14532
Silverstone FT01 Fortress Case - Black 14532
Adding a new dimension to the design of the Uni-Body PC Chassis, the Silverstone FT01 Fortress Case is the latest creation to take the unique uni-body construction and incorporate it into a new host of useful applications. Sporting the same ultra-durable uni-body frame as the now-classic Temjin TJ07, the Silverstone Fortress Case kicks it up a notch with an even sleeker design and a smaller frame. Designed with a positive air pressure concept, the Silverstone FT01 Fortress offers a better cooling performance than a traditional chassis, and even helps to prevent dust from permeating the case by the use of its intake fan filters. This unique concept helps move the air out of the chassis through unfiltered vents and gaps. This dark black Silverstone FT01 Fortress Case also includes an assortment of modern touches, including quick release drive cages and dual 180mm fans. If you're a modder looking to assemble a top of the line mid-tower system,, the Silverstone FT01 Fortress is the best way to get the job done right. Features: Positive Air Pressure Design (Optimizes Cooling Performance) Uni-body Frame Construction Understated Stylish Design w/ Impressive Ergonomics Dual 180mm Silent Fans (Providing Exceptional Quiet Cooling Small Amount of Rivets (For Immediate Access) Ultra-Flexible Drive Storage Options w/ Hot-Swappable SATA Adapter Specifications: Model No: SST-FT01S (Black) Material: 3.0mm ~ 6.0mm Uni-Body Aluminum Outer Frame & Aluminum Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" / 7 x Internal 3.5" Cooling System: Front: 1 x 180mm Intake Fan, 700rpm, 18dBA Rear: 1 x 120mm Exhaust Fan, 900rpm, 18dBA Top: 1 x 180mm Intake Fan, 700rpm, 18dBA 7 x Expansion Slots Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1 x MIC Power Supply: 1 x Standard ATX PS2 (Optional) Expansion Card: Compatible w/ Cards Up to 12” Net Weight: 8.66kg Dimensions: 211mm x 486mm x 494.5mm Extras: One CP05 included (for single hot-swappable SATA hard drive)

Adding a new dimension to the design of the Uni-Body PC Chassis, the Silverstone FT01 Fortress Case is the latest creation to take the unique uni-body construction and incorporate it into a new host of useful applications. Sporting the same ultra-durable uni-body frame as the now-classic Temjin TJ07, the Silverstone Fortress Case kicks it up a notch with an even sleeker design and a smaller frame.
Designed with a positive air pressure concept, the Silverstone FT01 Fortress offers a better cooling performance than a traditional chassis, and even helps to prevent dust from permeating the case by the use of its intake fan filters. This unique concept helps move the air out of the chassis through unfiltered vents and gaps.
This dark black Silverstone FT01 Fortress Case also includes an assortment of modern touches, including quick release drive cages and dual 180mm fans. If you're a modder looking to assemble a top of the line mid-tower system,, the Silverstone FT01 Fortress is the best way to get the job done right.
Features:

  • Positive Air Pressure Design (Optimizes Cooling Performance)
  • Uni-body Frame Construction
  • Understated Stylish Design w/ Impressive Ergonomics
  • Dual 180mm Silent Fans (Providing Exceptional Quiet Cooling
  • Small Amount of Rivets (For Immediate Access)
  • Ultra-Flexible Drive Storage Options w/ Hot-Swappable SATA Adapter

Specifications:

  • Model No: SST-FT01S (Black)
  • Material: 3.0mm ~ 6.0mm Uni-Body Aluminum Outer Frame & Aluminum Body
  • Motherboard: ATX, Micro ATX
  • Drive Bays:
  • 5 x External 5.25" / 7 x Internal 3.5"
  • Cooling System:
    • Front: 1 x 180mm Intake Fan, 700rpm, 18dBA
    • Rear: 1 x 120mm Exhaust Fan, 900rpm, 18dBA
    • Top: 1 x 180mm Intake Fan, 700rpm, 18dBA
  • 7 x Expansion Slots
  • Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1 x MIC
  • Power Supply: 1 x Standard ATX PS2 (Optional)
  • Expansion Card: Compatible w/ Cards Up to 12”
  • Net Weight: 8.66kg
  • Dimensions: 211mm x 486mm x 494.5mm
  • Extras: One CP05 included (for single hot-swappable SATA hard drive)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14532
Product Name Silverstone FT01 Fortress Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1231801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 15.75 inch (400 mm)
Width 31.5 inch (800 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details