Xoxide Silverstone Sugo SG01-F Case - Black 14530

Description
Fellow modders, you're in luck. One of the most beautiful SFF cases on the market is now one of the most powerful SFF cases commercially available. Offering a bold new direction in both styling and performance, this solid black Silverstone Sugo SG01-F Case outdoes it's former incarnations and brings MicroATX capabilities up to today's standards. The Sugo SG01-F is capable of handling incredibly powerful graphics cards while boasting smaller dimensions than its predecessor.Still infused with it's classic Sugo style and proportions, it's original looks continue to impress, thanks to it's standard form factor-accepting capacity. Built on a solid steel structure, this sleek black SG01-F is sure to become the standard for builders looking to build state-of-the-art SFF computers. Features: Steel Structure (for Silent Builds) Cleanly Styled Aluminum Front Panel Enhanced Cooling Layout (for Increased Performance) Dual 5.25” & 3.5” Drive Bays Micro ATX Motherboard & ATX PSU Compatible Support for Extended-length Expansion Cards Specifications: Model: SST-SG01B-F (black) Material: Aluminum Front Panel, SECC Body Motherboard: Micro ATX Drive Bays: 2 x External 5.25”, 2 x Internal 3.5” Cooling System: Rear: 1 x 80mm Exhaust Fan - 2050RPM (Crossflow Fan Optional) Side: 1 x 80mm Intake Fan 2050RPM Top: 1 x 80mm Fan Slot 4 x Expansion Slots Front I/O Ports: USB2.0 x 4, IEEE 1394 x 1, Audio x 1, MIC x 1 Power Supply: Optional standard PS2 (ATX) Expansion Card: Full size long cards capable (12”)* Net Weight: 4.9 kg Dimension: 263 mm (W) x 212 mm (H) x 393 mm (D)
Description
Fellow modders, you're in luck. One of the most beautiful SFF cases on the market is now one of the most powerful SFF cases commercially available. Offering a bold new direction in both styling and performance, this solid black Silverstone Sugo SG01-F Case outdoes it's former incarnations and brings MicroATX capabilities up to today's standards. The Sugo SG01-F is capable of handling incredibly powerful graphics cards while boasting smaller dimensions than its predecessor.Still infused with it's classic Sugo style and proportions, it's original looks continue to impress, thanks to it's standard form factor-accepting capacity. Built on a solid steel structure, this sleek black SG01-F is sure to become the standard for builders looking to build state-of-the-art SFF computers. Features: Steel Structure (for Silent Builds) Cleanly Styled Aluminum Front Panel Enhanced Cooling Layout (for Increased Performance) Dual 5.25” & 3.5” Drive Bays Micro ATX Motherboard & ATX PSU Compatible Support for Extended-length Expansion Cards Specifications: Model: SST-SG01B-F (black) Material: Aluminum Front Panel, SECC Body Motherboard: Micro ATX Drive Bays: 2 x External 5.25”, 2 x Internal 3.5” Cooling System: Rear: 1 x 80mm Exhaust Fan - 2050RPM (Crossflow Fan Optional) Side: 1 x 80mm Intake Fan 2050RPM Top: 1 x 80mm Fan Slot 4 x Expansion Slots Front I/O Ports: USB2.0 x 4, IEEE 1394 x 1, Audio x 1, MIC x 1 Power Supply: Optional standard PS2 (ATX) Expansion Card: Full size long cards capable (12”)* Net Weight: 4.9 kg Dimension: 263 mm (W) x 212 mm (H) x 393 mm (D)

Suppliers

Company
Product
Description
Supplier Links
Silverstone Sugo SG01-F Case - Black - 14530 - Xoxide
Malvern, PA, USA
Silverstone Sugo SG01-F Case - Black
14530
Silverstone Sugo SG01-F Case - Black 14530
Fellow modders, you're in luck. One of the most beautiful SFF cases on the market is now one of the most powerful SFF cases commercially available. Offering a bold new direction in both styling and performance, this solid black Silverstone Sugo SG01-F Case outdoes it's former incarnations and brings MicroATX capabilities up to today's standards. The Sugo SG01-F is capable of handling incredibly powerful graphics cards while boasting smaller dimensions than its predecessor.Still infused with it's classic Sugo style and proportions, it's original looks continue to impress, thanks to it's standard form factor-accepting capacity. Built on a solid steel structure, this sleek black SG01-F is sure to become the standard for builders looking to build state-of-the-art SFF computers. Features: Steel Structure (for Silent Builds) Cleanly Styled Aluminum Front Panel Enhanced Cooling Layout (for Increased Performance) Dual 5.25” & 3.5” Drive Bays Micro ATX Motherboard & ATX PSU Compatible Support for Extended-length Expansion Cards Specifications: Model: SST-SG01B-F (black) Material: Aluminum Front Panel, SECC Body Motherboard: Micro ATX Drive Bays: 2 x External 5.25”, 2 x Internal 3.5” Cooling System: Rear: 1 x 80mm Exhaust Fan - 2050RPM (Crossflow Fan Optional) Side: 1 x 80mm Intake Fan 2050RPM Top: 1 x 80mm Fan Slot 4 x Expansion Slots Front I/O Ports: USB2.0 x 4, IEEE 1394 x 1, Audio x 1, MIC x 1 Power Supply: Optional standard PS2 (ATX) Expansion Card: Full size long cards capable (12”)* Net Weight: 4.9 kg Dimension: 263 mm (W) x 212 mm (H) x 393 mm (D)

Fellow modders, you're in luck. One of the most beautiful SFF cases on the market is now one of the most powerful SFF cases commercially available. Offering a bold new direction in both styling and performance, this solid black Silverstone Sugo SG01-F Case outdoes it's former incarnations and brings MicroATX capabilities up to today's standards.
The Sugo SG01-F is capable of handling incredibly powerful graphics cards while boasting smaller dimensions than its predecessor.Still infused with it's classic Sugo style and proportions, it's original looks continue to impress, thanks to it's standard form factor-accepting capacity. Built on a solid steel structure, this sleek black SG01-F is sure to become the standard for builders looking to build state-of-the-art SFF computers.
Features:

  • Steel Structure (for Silent Builds)
  • Cleanly Styled Aluminum Front Panel
  • Enhanced Cooling Layout (for Increased Performance)
  • Dual 5.25” & 3.5” Drive Bays
  • Micro ATX Motherboard & ATX PSU Compatible
  • Support for Extended-length Expansion Cards

Specifications:

  • Model: SST-SG01B-F (black)
  • Material: Aluminum Front Panel, SECC Body
  • Motherboard: Micro ATX
  • Drive Bays: 2 x External 5.25”, 2 x Internal 3.5”
  • Cooling System:
    • Rear: 1 x 80mm Exhaust Fan - 2050RPM (Crossflow Fan Optional)
    • Side: 1 x 80mm Intake Fan 2050RPM
    • Top: 1 x 80mm Fan Slot
  • 4 x Expansion Slots
  • Front I/O Ports: USB2.0 x 4, IEEE 1394 x 1, Audio x 1, MIC x 1
  • Power Supply: Optional standard PS2 (ATX)
  • Expansion Card: Full size long cards capable (12”)*
  • Net Weight: 4.9 kg
  • Dimension: 263 mm (W) x 212 mm (H) x 393 mm (D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14530
Product Name Silverstone Sugo SG01-F Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1246588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details