Xoxide Silverstone Sugo SG01-F Case - Silver 14529

Description
Offering a bold new direction in both styling and performance, the Silverstone Sugo SG01-F Case outdoes it's former incarnations and brings MicroATX capabilities up to today's standards. The Sugo SG01-F is capable of handling incredibly powerful graphics cards while boasting smaller dimensions than its predecessor. Still infused with it's classic Sugo style and proportions, it's original looks continue to impress, thanks to it's standard form factor-accepting capacity. Built on a solid steel structure, the SG01-F is sure to become the standard for builders looking to build state-of-the-art SFF computers. Case Size: Small Form Factor Fans: 2 x 80mm Fans (Side & Rear) Material: Aluminum, SECC Dimensions: 15.5" x 10.3" x 8.3" Side Panel: Ventilated Drive Bays: 2 x External 5.25” / 2 x Internal 3.5” Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, Audio, Mic Motherboard Support: Micro ATX Power Supply: Optional Features: Steel Structure for Silent Builds Stylish Aluminum Front Panel Enhanced Cooling Layout (Maximizing Performance) Dual 5.25” and 3.5” Drive Bays Micro ATX motherboard & ATX PSU compatible Support for Extended-length Expansion Cards Specifications: Model: SST-SG01S-F (Silver) Material: Aluminum Front Panel / SECC Body Motherboard: Micro ATX Drive Bays: 2 x External 5.25” / 2 x Internal 3.5” Cooling System: Rear: 1 x 80mm exhaust fan 2050rpm Side: 1 x 80mm intake fan 2050rpm Top: 1 x 80mm fan slot Expansion Slots: 4 Front I/O Port: 4 x USB2.0, 1 x IEEE 1394, 1 x Audio, 1 x Mic Power Supply: Optional standard PS2 (ATX) Expansion Card: Full size long cards capable (12”)* Net Weight: 4.9 kg Dimension: 263 x 212 x 393mm
Description
Offering a bold new direction in both styling and performance, the Silverstone Sugo SG01-F Case outdoes it's former incarnations and brings MicroATX capabilities up to today's standards. The Sugo SG01-F is capable of handling incredibly powerful graphics cards while boasting smaller dimensions than its predecessor. Still infused with it's classic Sugo style and proportions, it's original looks continue to impress, thanks to it's standard form factor-accepting capacity. Built on a solid steel structure, the SG01-F is sure to become the standard for builders looking to build state-of-the-art SFF computers. Case Size: Small Form Factor Fans: 2 x 80mm Fans (Side & Rear) Material: Aluminum, SECC Dimensions: 15.5" x 10.3" x 8.3" Side Panel: Ventilated Drive Bays: 2 x External 5.25” / 2 x Internal 3.5” Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, Audio, Mic Motherboard Support: Micro ATX Power Supply: Optional Features: Steel Structure for Silent Builds Stylish Aluminum Front Panel Enhanced Cooling Layout (Maximizing Performance) Dual 5.25” and 3.5” Drive Bays Micro ATX motherboard & ATX PSU compatible Support for Extended-length Expansion Cards Specifications: Model: SST-SG01S-F (Silver) Material: Aluminum Front Panel / SECC Body Motherboard: Micro ATX Drive Bays: 2 x External 5.25” / 2 x Internal 3.5” Cooling System: Rear: 1 x 80mm exhaust fan 2050rpm Side: 1 x 80mm intake fan 2050rpm Top: 1 x 80mm fan slot Expansion Slots: 4 Front I/O Port: 4 x USB2.0, 1 x IEEE 1394, 1 x Audio, 1 x Mic Power Supply: Optional standard PS2 (ATX) Expansion Card: Full size long cards capable (12”)* Net Weight: 4.9 kg Dimension: 263 x 212 x 393mm

Suppliers

Company
Product
Description
Supplier Links
Silverstone Sugo SG01-F Case - Silver - 14529 - Xoxide
Malvern, PA, USA
Silverstone Sugo SG01-F Case - Silver
14529
Silverstone Sugo SG01-F Case - Silver 14529
Offering a bold new direction in both styling and performance, the Silverstone Sugo SG01-F Case outdoes it's former incarnations and brings MicroATX capabilities up to today's standards. The Sugo SG01-F is capable of handling incredibly powerful graphics cards while boasting smaller dimensions than its predecessor. Still infused with it's classic Sugo style and proportions, it's original looks continue to impress, thanks to it's standard form factor-accepting capacity. Built on a solid steel structure, the SG01-F is sure to become the standard for builders looking to build state-of-the-art SFF computers. Case Size: Small Form Factor Fans: 2 x 80mm Fans (Side & Rear) Material: Aluminum, SECC Dimensions: 15.5" x 10.3" x 8.3" Side Panel: Ventilated Drive Bays: 2 x External 5.25” / 2 x Internal 3.5” Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, Audio, Mic Motherboard Support: Micro ATX Power Supply: Optional Features: Steel Structure for Silent Builds Stylish Aluminum Front Panel Enhanced Cooling Layout (Maximizing Performance) Dual 5.25” and 3.5” Drive Bays Micro ATX motherboard & ATX PSU compatible Support for Extended-length Expansion Cards Specifications: Model: SST-SG01S-F (Silver) Material: Aluminum Front Panel / SECC Body Motherboard: Micro ATX Drive Bays: 2 x External 5.25” / 2 x Internal 3.5” Cooling System: Rear: 1 x 80mm exhaust fan 2050rpm Side: 1 x 80mm intake fan 2050rpm Top: 1 x 80mm fan slot Expansion Slots: 4 Front I/O Port: 4 x USB2.0, 1 x IEEE 1394, 1 x Audio, 1 x Mic Power Supply: Optional standard PS2 (ATX) Expansion Card: Full size long cards capable (12”)* Net Weight: 4.9 kg Dimension: 263 x 212 x 393mm

Offering a bold new direction in both styling and performance, the Silverstone Sugo SG01-F Case outdoes it's former incarnations and brings MicroATX capabilities up to today's standards. The Sugo SG01-F is capable of handling incredibly powerful graphics cards while boasting smaller dimensions than its predecessor.
Still infused with it's classic Sugo style and proportions, it's original looks continue to impress, thanks to it's standard form factor-accepting capacity. Built on a solid steel structure, the SG01-F is sure to become the standard for builders looking to build state-of-the-art SFF computers.

Case Size:Small Form FactorFans:2 x 80mm Fans (Side & Rear)
Material:Aluminum, SECCDimensions:15.5" x 10.3" x 8.3"
Side Panel:VentilatedDrive Bays:2 x External 5.25” / 2 x Internal 3.5”
Expansion Slots:4 SlotsI/O Ports: 4 x USB2.0, 1 x Firewire, Audio, Mic
Motherboard Support:Micro ATXPower Supply:Optional

Features:

  • Steel Structure for Silent Builds
  • Stylish Aluminum Front Panel
  • Enhanced Cooling Layout (Maximizing Performance)
  • Dual 5.25” and 3.5” Drive Bays
  • Micro ATX motherboard & ATX PSU compatible
  • Support for Extended-length Expansion Cards

Specifications:

  • Model: SST-SG01S-F (Silver)
  • Material: Aluminum Front Panel / SECC Body
  • Motherboard: Micro ATX
  • Drive Bays: 2 x External 5.25” / 2 x Internal 3.5”
  • Cooling System:
    • Rear: 1 x 80mm exhaust fan 2050rpm
    • Side: 1 x 80mm intake fan 2050rpm
    • Top: 1 x 80mm fan slot
  • Expansion Slots: 4
  • Front I/O Port: 4 x USB2.0, 1 x IEEE 1394, 1 x Audio, 1 x Mic
  • Power Supply: Optional standard PS2 (ATX)
  • Expansion Card: Full size long cards capable (12”)*
  • Net Weight: 4.9 kg
  • Dimension: 263 x 212 x 393mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14529
Product Name Silverstone Sugo SG01-F Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Storage Boxes - 1218488 - RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Features Shielded; ESD
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details